Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
900
950
1000
1050
1100
1150
1190
1200
1210
1220
1230
1240
1244
1245
1246
1247
1248
1249
1250
1251
1252
1253
1254
1255
1256
1260
1270
1280
1290
1300
1310
1350
1400
1450
1500
1550
1600
1620
| Product Name | Notes |
|---|---|
| BRAZING ALLOY, SILVER | |
| INSIGNIA, RANK AND GRADE, SHOULDER MARKS, ROTC CADETS, ARMY AND AIR FORCE (EMBROIDERED) | |
| SABOT, CAP SEAL AND CAPS FOR 40MM, XM576E2 | |
| SAFETY AND ARMING DEVICE, GUIDED MISSILE: M114, M114E1, AND M114E2 LOADING, ASSEMBLING AND PACKING | |
| SAFETY AND ARMING DEVICE, GUIDED MISSILE: M118 LOADING, ASSEMBLING AND PACKING | |
| SALINITY INDICATING EQUIPMENT | |
| SALT PELLET (FOR USE IN AMMUNITION) | |
| SAW, BAND, METAL CUTTING, 14 INCH | |
| SAW, POWER, HACK, HORIZONTAL, DRY CUT | |
| SCOOP, MINE-LAYING, DOZER-MOUNTED | |
| SCREEN, WELDING, PORTABLE, VINYL COATED FIBERGLASS | |
| SCREEN, X-RAY PROTECTIVE | |
| SEALER, SURFACE: FOR KNOTS | |
| SEALING COMPOUND, JOINT AND THREAD, HIGH TEMPERATURE | |
| SEALING COMPOUND, JOINT, TWO COMPONENT, FOR BOLTED ALUMINUM OR STEEL PETROLEUM-STORAGE TANKS | |
| SEARCHLIGHT, 18-INCH SHUTTERED, INCANDESCENT LAMP TYPE, 1000-2000 WATT, WITH BRACKETS FOR TANK MOUNTING | |
| Setter, Fuze, M19 and M19A1 | |
| SETTING DEVICE, TIMER: H4195 | |
| SHEET, PRINTED WIRING BOARD, GENERAL SPECIFICATION FOR | |
| SHEET, PRINTED WIRING BOARD, LAMINATED, BASE MATERIAL AF (WOVEN ARAMID REINFORCEMENT, EPOXY RESIN, FLAME RESISTANT, METAL CLAD OR UNCLAD) | |
| SHEET, PRINTED WIRING BOARD, LAMINATED, BASE MATERIAL BF (NONWOVEN ARAMID REINFORCEMENT, EPOXY RESIN, METAL CLAD OR UNCLAD) | |
| SHEET, PRINTED WIRING BOARD, LAMINATED, BASE MATERIAL BI (NONWOVEN ARAMID REINFORCEMENT, POLYIMIDE RESIN, METAL CLAD OR UNCLAD) | |
| SHEET, PRINTED WIRING BOARD, LAMINATED, BASE MATERIAL CF (NONWOVEN POLYESTER, EPOXY RESIN, FLAME RESISTANT, METAL CLAD OR UNCLAD) | |
| SHEET, PRINTED WIRING BOARD, LAMINATED, BASE MATERIAL GB (WOVEN E-GLASS REINFORCEMENT, MAJORITY POLYFUNCTIONAL EPOXY RESIN HOT STRENGTH RETENTION, METAL CLAD OR UNCLAD) | |
| SHEET, PRINTED WIRING BOARD, LAMINATED, BASE MATERIAL GC (WOVEN E-GLASS REINFORCEMENT, MAJORITY CYANATE ESTER RESIN, FLAME RESISTANT, METAL CLAD OR UNCLAD) | |
| SHEET, PRINTED WIRING BOARD, LAMINATED, BASE MATERIAL GF (WOVEN E-GLASS REINFORCEMENT, MAJORITY DIFUNCTIONAL EPOXY RESIN, FLAME RESISTANT, METAL CLAD OR UNCLAD) | |
| SHEET, PRINTED WIRING BOARD, LAMINATED, BASE MATERIAL GH (WOVEN E-GLASS REINFORCEMENT, MAJORITY POLYFUNCTIONAL EPOXY RESIN, HOT STRENGTH RETENTION, FLAME RESISTANT, METAL CLAD OR UNCLAD) | |
| SHEET, PRINTED WIRING BOARD, LAMINATED, BASE MATERIAL GI (WOVEN E-GLASS REINFORCEMENT, POLYIMIDE RESIN, HEAT RESISTANT, METAL CLAD OR UNCLAD) | |
| SHEET, PRINTED WIRING BOARD, LAMINATED, BASE MATERIAL QI (WOVEN QUARTZ REINFORCEMENT, POLYIMIDE RESIN, HEAT RESISTANT, METAL CLAD OR UNCLAD) | |
| SHEET, PRINTED WIRING BOARD, LAMINATED, BASE MATERIAL SC (WOVEN S-2 GLASS FIBER REINFORCEMENT, MAJORITY CYANATE ESTER RESIN, FLAME RESISTANT, METAL CLAD OR UNCLAD) | |
| SHEET, PRINTED WIRING BOARD, PREPREG, BASE MATERIAL AF (WOVEN ARAMID REINFORCEMENT, EPOXY RESIN, FLAME RESISTANT) | |
| SHEET, PRINTED WIRING BOARD, PREPREG, BASE MATERIAL BF (NONWOVEN ARAMID REINFORCEMENT, EPOXY RESIN, FLAME RESISTANT) | |
| SHEET, PRINTED WIRING BOARD, PREPREG, BASE MATERIAL BI (NONWOVEN ARAMID REINFORCEMENT, POLYIMIDE RESIN, FLAME RESISTANT) | |
| SHEET, PRINTED WIRING BOARD, PREPREG, BASE MATERIAL GC (WOVEN E-GLASS REINFORCEMENT, MAJORITY CYANATE ESTER RESIN, FLAME RESISTANT) | |
| SHEET, PRINTED WIRING BOARD, PREPREG, BASE MATERIAL GE (WOVEN E-GLASS REINFORCEMENT, MAJORITY DIFUNCTIONAL EPOXY RESIN) | |
| SHEET, PRINTED WIRING BOARD, PREPREG, BASE MATERIAL GF (WOVEN E-GLASS REINFORCEMENT, MAJORITY DIFUNCTIONAL EPOXY RESIN, FLAME RESISTANT) | |
| SHEET, PRINTED WIRING BOARD, PREPREG, BASE MATERIAL GH (WOVEN E-GLASS REINFORCEMENT, MAJORITY POLYFUNCTIONAL EPOXY RESIN, HOT STRENGTH RETENTION, FLAME RESISTANT) | |
| SHEET, PRINTED WIRING BOARD, PREPREG, BASE MATERIAL GI (WOVEN E-GLASS REINFORCEMENT, POLYIMIDE RESIN) | |
| SHEET, PRINTED WIRING BOARD, PREPREG, BASE MATERIAL GM (WOVEN E-GLASS REINFORCEMENT, TRIAZINE AND OR BISMALEIMIDE MODIFIED EPOXY RESIN) | |
| SHEET, PRINTED WIRING BOARD, PREPREG, BASE MATERIAL QI (WOVEN QUARTZ REINFORCEMENT, POLYIMIDE RESIN) | |
| SHEET, PRINTED WIRING BOARD, PREPREG, BASE MATERIAL SC (WOVEN S-2 GLASS FIBER REINFORCEMENT, MAJORITY CYANATE ESTER RESIN, FLAME RESISTANT) | |
| SHEET,PRINTED WIRING BOARD, LAMINATED, BASE MATERIAL GM (WOVEN E-GLASS REINFORCEMENT, TRIAZINE AND OR BISMALEIMIDE MODIFIED EPOXY RESIN, FLAME RESISTANT, METAL CLAD OR UNCLAD) | |
| SHELL, HE, M49, FOR 60MM MORTAR,PRACTICE, M50 FOR 60MM SMOKE, M302, FOR 60MM, HE, M43, FOR 81MM, PRACTICE, M43 FOR 81MM, CHEMICAL, M57, FOR 81MM MORTAR ASSEMBLING & MARKING | |
| SHELL, MORTAR, 4.2-INCH, M2, M2 ALTERNATE, M2A1, AND M2A1 ALTERNATE: HT LOADING ASSEMBLY | |
| SHELL, MORTAR, 4.2-INCH, M2, M2 ALTERNATE, M2A1, AND M2A1 ALTERNATE; CG LOADING ASSEMBLY | |
| SHIELDS, STOVEPIPE, TENT | |
| SHIRT, MAN'S, COTTON, SHORT SLEEVE | |
| SHOULDER BOARD AFROTC CADETS | |
| SIGHT ASSEMBLY, FRONT | |
| SIGHT UNIT, M34 SERIES | |
| SIGHT, COMPUTING, M38, PACKAGING OF | |
| SIGHT, REFLEX, M18 | |
| SIGHT, RIFLE GRENADE LAUNCHER, M15 | |
| SIGNAL, ILLUMINATION, AIRCRAFT DOUBLE-STAR AN-M37A2 THROUGH AN-M42A2 PARTS, AND LOADING, ASSEMBLING AND PACKING | |
| SIGNAL, ILLUMINATION, AIRCRAFT, SINGLE STAR AN/M43A, AN/M44A2, AND M45A2, LOADING, ASSEMBLING, AND PACKING | |
| SIGNAL, ILLUMINATION, AIRCRAFT, SINGLE STAR AN/M43A2, AN/M44A2, AND M45A2, LOADING, ASSEMBLING, AND PACKING | |
| SIGNALS, ILLUMINATION, AIRCRAFT DOUBLE-STAR AN-M37A2 THROUGH AN-M42A2 PARTS, AND LOADING, ASSEMBLING AND PACKING | |
| SIGNALS, ILLUMINATION, AIRCRAFT TRACER, DOUBLE STAR AN-M53A2 THROUGH AN-M58A2 PARTS, AND LOADING, ASSEMBLING AND PACKING | |
| SIGNALS, ILLUMINATION, AIRCRAFT TRACER, DOUBLE-STAR AN-M53A2 THROUGH AN-M58A2 PARTS, AND LOADING, ASSEMBLING AND PACKING | |
| SILICA (FOR USE IN AMMUNITION) | |
| SILICA GEL (FOR USE IN AMMUNITION) | |
| SILICA GEL, IRON FREE | |
| SILICA, DIATOMACEOUS, UNCALCINED | |
| SINKS, PHOTOGRAPHIC PROCESSING, TEMPERATURE-CONTROLL ED | |
| SLING ASSEMBLY, HEAD HANDLING, 762MM ROCKET, M6 | |
| SLING, ENDLESS: WIRE-ROPE, GROMMET-TYPE | |
| SNAP LINK, MOUNTAIN PITON | |
| SOAPBOX, PLASTIC | |
| SOCKS, MEN'S, NYLON AND COTTON, KNEE-LENGTH, STRETCH-TYPE | |
| SODIUM HYDROSULFITE, ANHYDROUS, TECHNICAL | |
| SODIUM PERBORATE, TETRAHYDRATE | |
| SODIUM PHOSPHATE, MONOBASIC, ANHYDROUS, TECHNICAL | |
| SODIUM SULFITE, ANHYDROUS, TECHNICAL | |
| SOLENOID, FIRING, D7665749 AND F8208586 | |
| SONAR SET AN/BQC-1 ( ) | |
| SONAR TEST SET AN/BQM-1 | |
| SPIN SYSTEM, ATOMIC WARHEAD SECTION: M30 | |
| SPRAY GUN, PAINT, LIGHT DUTY | |
| SPRAY GUN, PAINT, TOUCH-UP | |
| SPRAY OUTFIT, PAINT; FOR USE WITH STRIPPABLE COMPOUND | |
| SPRAY OUTFITS, PAINT, PORTABLE | |
| SPRAYERS, INSECTICIDE, MANUALLY-CARRIED: HAND-OPERATED-COMPRE SSION | |
| SPRINGS, HELICAL, COMPRESSION AND EXTENSION | |
| SQUIB SWITCHES | |
| SQUIB, MARK 1 MOD 0 FOR 2.75 INCH ROCKET | |
| Starter, Engine, Electrical Motor (Shipboard Use) | |
| STARTER, ENGINE; ELECTRICAL MOTOR (SHIPBOARD USE) | |
| STEEL ALLOY, CHROMIUM-MOLYBDENUM; CASTINGS | |
| STEEL CASTINGS | |
| STEEL PLATE, WROUGHT, HOMOGENEOUS FOR AMMUNITION TESTING (1/4 TO 12 INCHES INCL.) | |
| STEEL, ALLOY (CHROMIUM AND NICKEL CHROMIUM), BARS, FORGINGS AND FINISHED PIECES | |
| STEEL, COPPER ALLOY CLAD, STRIP (FOR SMALL CALIBER BULLET JACKETS) | |
| STEEL, COPPER ALLOY CLAD; STRIP (FOR SMALL CALIBER BULLET JACKETS) | |
| STEEL: SHAPES, ROLLED OR FORGED; BARS, FLATS AND SPECIAL SECTIONS (FOR ARMOR) | |
| STITCHER, BOOK AND PAMPHLET, SINGLE STITCHING HEAD, SADDLE AND FLAT TABLE | |
| STOP WATCH, MILITARY | |
| STRAIGHTEDGES, RADIAL-LINE, SLOTTED-TEMPLATE | |
| STRAINERS, SEDIMENT, PIPELINE (FOR GASOLINE SERVICE) | |
| STRAINERS, SEDIMENT: PIPELINE, BASKET TYPE | |
| STREAMER SET ATTACHMENT, CAMPAIGN AND WAR SERVICE | |
| STREAMERS, AIR FORCE SET | |
| STREAMERS, ARMY SET | |
| STREAMERS, GENERAL SPECIFICATION FOR | |
| STREAMERS, MARINE CORPS SET | |
| STREAMERS, NAVY SET | |
| STREAMERS, UNIT AWARDS | |
| STUD, PHOTOGRAMMETRIC, SLOTTED TEMPLET | |
| STYRENE MONOMER | |
| Sulfur. Commercial Grade (For Use With Ammunition) | |
| SULFUR: COMMERCIAL GRADE (FOR USE WITH AMMUNITION) | |
| SWITCH, ROTARY, ENCLOSED, DRIPPROOF ACTION, TRANSFER, WITH INDICATION, 125 VOLTS ALTERNATING CURRENT, 30 AMPERE, SYMBOL 849 (TPDT) | |
| SWITCH, ROTARY, ENCLOSED, SUBMERSIBLE (15 FEET), CONTACT MAKER, SIX-POLE, THREE-POSITION, SPRING RETURN, 125 VOLTS ALTERNATING CURRENT, 10 AMPERE, SYMBOL 2641.1 | |
| SWITCH, ROTARY, ENCLOSED, SUBMERSIBLE (15 FEET), CONTACT MAKER, SIX-POLE, TWO-POSITION, SPRING-RETURN, 125 VOLTS ALTERNATING CURRENT, 10 AMPERE, SYMBOL 2637.1 | |
| SWITCH, ROTARY, ENCLOSED, SUBMERSIBLE (15 FEET), CONTACT MAKER, SIX-POLE, TWO-POSITION, SPRING-RETURN, 125 VOLTS ALTERNATING CURRENT, 10 AMPERE, SYMBOL 2638.1 | |
| SWITCH, ROTARY, ENCLOSED, SUBMERSIBLE (15 FEET), SNAP ACTION, 125 VOLTS ALTERNATING CURRENT, 10 AMPERE, SYMBOL 801.1 (DPST) | |
| SWITCH, ROTARY, ENCLOSED, SUBMERSIBLE (15 FEET), SNAP ACTION, 125 VOLTS ALTERNATING CURRENT, 10 AMPERE, SYMBOL 858 (DPTT) | |
| SWITCH, ROTARY, ENCLOSED, SUBMERSIBLE (15 FEET), SNAP ACTION, 125 VOLTS ALTERNATING CURRENT, 10 AMPERE, SYMBOL 862 (TPTT) | |
| SWITCH, ROTARY, ENCLOSED, SUBMERSIBLE (15 FEET), SNAP ACTION, 500 VOLTS ALTERNATING CURRENT/250 VOLTS DIRECT CURRENT, 30 AMPERE, SYMBOL 2753 DPST | |
| SWITCH, ROTARY, ENCLOSED, SUBMERSIBLE (15 FEET), SNAP ACTION, 500 VOLTS ALTERNATING CURRENT/250 VOLTS DIRECT CURRENT, 30 AMPERE, SYMBOL 852 (4PDT) | |
| SWITCH, ROTARY, ENCLOSED, SUBMERSIBLE (15 FEET), SNAP ACTION, SIX-POLE, THREE-POSITION, POSITIVE DETENT, 125 VOLTS ALTERNATING CURRENT, 10 AMPERE, SYMBOL 2640.1 | |
| SWITCH, ROTARY, ENCLOSED, SUBMERSIBLE (15 FEET), SNAP ACTION, SIX-POLE, TWO-POSITION, POSITIVE DETENT, 125 VOLTS ALTERNATING CURRENT, 10 AMPERE, SYMBOL 2639.1 | |
| SWITCH, ROTARY, ENCLOSED, SUBMERSIBLE (15 FEET), SNAP ACTION, TRANSFER, WITH INDICATION, 125 VOLTS ALTERNATING CURRENT, 30 AMPERE, SYMBOL 2763 (4PDT) | |
| SWITCH, ROTARY, ENCLOSED, WATERTIGHT, 6 SECTION, 16 POSITION, 125 VOLTS ALTERNATING CURRENT, 5 AMPERE, SYMBOLS 2785 (DECK MOUNTED) AND 2786 (BULKHEAD MOUNTED) | |
| SWITCH, ROTARY, ENCLOSED, WATERTIGHT, SNAP ACTION, PORTABLE, 500 VOLTS ALTERNATING CURRENT, 30 AMPERE, SYMBOL 817.1 (TPST) | |
| SWITCH, ROTARY, ENCLOSED, WATERTIGHT, SNAP ACTION, TRANSFER, WITH INDICATION, SYMBOL 853 (TPDT) 500 VOLTS ALTERNATING CURRENT, 60 AMPERE, SYMBOL 854 (TPDT), 125 VOLTS ALTERNATING CURRENT, 60 AMPERE | |
| SWITCH, SENSITIVE: 30 VOLTS DIRECT CURRENT MAXIMUM, WATERPROOF | |
| SWITCHBOARD SB-66( )/FGC PACKAGING AND PACKING OF | |
| SWITCHBOARDS, INTERIOR COMMUNICATION, NAVAL SHIPBOARD | |
| SWITCHES, PULL; SWITCHES, PUSH; SWITCHES, BEAM SELECTING, HEADLIGHT: ELECTRICAL (28 VOLTS DC MAXIMUM, FOR MILITARY VEHICLES) | |
| SWITCHES, ROTARY, DETENT AND SPRING-RETURN ACTION CLASS 1SRN FRONT MOUNTED, SIDE CONNECTED | |
| SWITCHES, ROTARY, ENCLOSED, SUBMERSIBLE (15 FEET), SNAP ACTION, 125 VOLTS ALTERNATING CURRENT, 10 AMPERE, SYMBOLS 801.2 (DPST), 804.1 (TPST), 829.1 (DPDT), AND 879.1 (DPTT) | |
| SWITCHES, ROTARY, ENCLOSED, SUBMERSIBLE (15 FEET), SNAP ACTION, 125 VOLTS ALTERNATING CURRENT, 10 AMPERE, SYMBOLS 805.1 (4PST), 857 (TPDT) | |
| SWITCHES, ROTARY, ENCLOSED, SUBMERSIBLE (15 FEET), SNAP ACTION, 125 VOLTS ALTERNATING CURRENT, 10 AMPERE, SYMBOLS 827.1 (SPECIAL), 850.1 (TPDT), AND 863 (4PDT) | |
| SWITCHES, ROTARY, ENCLOSED, WATERTIGHT, MULTIPOLE, EIGHT POSITION, 125 VOLTS ALTERNATING CURRENT, 5 AMPERE, SYMBOLS 867.1 THROUGH 872.1 | |
| SWITCHES, ROTARY, ENCLOSED | |
| SWITCHES, ROTARY, SNAP ACTION AND DETENT/SPRING RETURN ACTION GENERAL SPECIFICATION FOR | |
| SWITCHES, ROTARY, SNAP ACTION CLASS 1SR BASE MOUNTED, SIDE CONNECTED | |
| SWITCHES, ROTARY, SNAP ACTION CLASS 1SR FRONT MOUNTED, BACK CONNECTED | |
| SWITCHES, ROTARY, SNAP ACTION CLASS 1SR FRONT MOUNTED, SIDE CONNECTED | |
| SWITCHES, ROTARY, SNAP ACTION CLASS 20SR BASE MOUNTED, SIDE CONNECTED | |
| SWITCHES, ROTARY, SNAP ACTION CLASS 20SR FRONT MOUNTED, BACK CONNECTED | |
| SWITCHES, ROTARY, SNAP ACTION CLASS 20SR FRONT MOUNTED, SIDE CONNECTED | |
| SWITCHES, ROTARY, SNAP ACTION CLASS 3SR BASE MOUNTED, SIDE CONNECTED | |
| SWITCHES, ROTARY, SNAP ACTION CLASS 3SR FRONT MOUNTED, BACK CONNECTED | |
| SWITCHES, ROTARY, SNAP ACTION CLASS 3SR FRONT MOUNTED, SIDE CONNECTED | |
| SWITCHES, ROTARY, SNAP ACTION CLASS 6SR BASE MOUNTED, SIDE CONNECTED | |
| SWITCHES, ROTARY, SNAP ACTION CLASS 6SR FRONT MOUNTED, BACK CONNECTED | |
| SWITCHES, ROTARY: 28 VOLT DC | |
| SWITCHES, TOGGLE: 28 VOLT DC | |
| SWITCHGEAR GROUPS, GENERATOR CONTROL AND DISTRIBUTION FOR ASR VESSELS | |
| SYSTEM, LOCAL CONTROL M16A1E1 |
| << Prev | Next >> |