Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
1000
1100
1150
1200
1250
1300
1350
1370
1380
1390
1400
1410
1420
1422
1423
1424
1425
1426
1427
1428
1429
1430
1431
1432
1433
1434
1440
1450
1460
1470
1480
1490
1500
1550
1600
1620
| Product Name | Notes |
|---|---|
| ADAPTERS, CONNECTORS, COAXIAL, RADIO FREQUENCY (BETWEEN SERIES AND WITHIN SERIES) GENERAL SPECIFICATION FOR | |
| Adapters, Connectors, Coaxial, Radio Frequency, (Between Series and within Series), General Specification for | |
| ADHESIVE, POLYCHLOROPRENE | |
| CABLE, ELECTRICAL FLAT MULTICONDUCTOR, FLEXIBLE, UNSHIELDED | |
| CABLE, POWER, ELECTRICAL, PORTABLE, GENERAL SPECIFICATION FOR | |
| CAPACITOR, CHIP, MULTIPLE LAYER, FIXED, CERAMIC DIELECTRIC, ESTABLISHED RELIABILITY AND NON-ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR | |
| Capacitor, Chip, Multiple Layer, Fixed, Ceramic Dielectric | |
| CAPACITOR, FIXED, ELECTROLYTIC (TANTALUM), CHIP, ESTABLISHED RELIABILITY AND NONESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR | |
| Capacitor, Fixed, Electrolytic (Tantalum), Chip, Established Reliability, Nonestablished Reliability, and High Reliability, Generation Specification for | |
| CAPACITORS, FIXED, PLASTIC (OR METALLIZED PLASTIC) DIELECTRIC, DC OR DC-AC, IN NONMETAL CASES, NON-ESTABLISHED AND ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR | |
| CHEMICAL FILMS AND CHEMICAL FILM MATERIALS FOR ALUMINUM AND ALUMINUM ALLOYS | |
| CIRCUIT BREAKERS, MAGNETIC, UNSEALED OR PANEL SEAL, TRIP-FREE, GENERAL SPECIFICATION FOR | |
| CIRCUIT BREAKERS, TRIP-FREE, AIRCRAFT, GENERAL SPECIFICATION FOR | |
| CLEANING COMPOUND, WASHING MACHINE, AIRCRAFT METAL PARTS | |
| COMPASS, MAGNETIC, PILOT'S STANDBY, TYPE MB-1 | |
| CONNECTORS, PRINTED CIRCUIT SUBASSEMBLY AND ACCESSORIES | |
| COOLERS, LUBRICATING OIL, AIRCRAFT, TUBULAR | |
| CORROSION PREVENTATIVE, AIRCRAFT ENGINE, HEAVY OIL TYPE | |
| COUPLING, AERIAL PRESSURE REFUELING TYPE MA-5 | |
| COVERALL, FLYING, ANTI-EXPOSURE, QUICK DONNING, TYPE QD-1 | |
| DISTILLATION KITS, SEA WATER, SOLAR | |
| DOPE, CELLULOSE NITRATE, PIGMENTED, CAMOUFLAGE | |
| DOPE, CELLULOSE-ACETATE-BU TYRATE, PIGMENTED, CAMOUFLAGE | |
| DOPE, CELLULOSE-ACETATE-BU TYRATE, PIGMENTED, GLOSS | |
| EARPHONE, EXTENDED RANGE, H-301/U | |
| ENAMEL; WRINKLE-FINISH, FOR AIRCRAFT USE | |
| FASTENERS, PANEL | |
| FLOWMETER FUEL | |
| GAGE FUEL AND OIL QUANTITY FLOAT TYPE AIRCRAFT | |
| GAGE, PRESSURE DIAL INDICATING, MANIFOLD PRESSURE | |
| GLASS CLOTH, RESIN PREIMPREGNATED (B STAGE) (FOR MULTILAYER PRINTED WIRING BOARDS) | |
| Hose, Aircraft, Low Pressure Air and Vacuum, Flexible | |
| HOSE, AIRCRAFT, LOW PRESSURE, FLEXIBLE | |
| Hydraulic Fluid, Petroleum Base; Aircraft, Missile, and Ordnance | |
| INDICATOR, DIRECTIONAL, GYROSCOPIC, TYPE C-5C | |
| INDICATOR, INDICATED AIRSPEED, 20-250 KNOTS | |
| INDICATOR, RATE OF FLOW, SENSITIVE, TYPE A-15 | |
| INDICATOR, TACHOMETER, 0-110 PERCENT RPM, 2-INCH SIZE | |
| INDICATOR, TEMPERATURE ELECTRICAL RESISTANCE CYLINDER HEAD, TYPE B-18A | |
| LIFE RAFTS, INFLATABLE - 4 AND 7 MAN - FOR AIRCRAFT USE | |
| LIFE RAFTS, INFLATABLE, 4 AND 7 MAN, FOR AIRCRAFT USE | |
|
NOZZLE, PRESSURE FUEL SERVICING, LOCKING, TYPE D-1 AND D-2, NOMINAL 2.5 INCH DIAMETER -- QPL-5877-11
NOZZLE, PRESSURE FUEL SERVICING, LOCKING, TYPE D-1 AND D-2, NOMINAL 2.5 INCH DIAMETER -- QPL-5877-13
|
NOZZLE, PRESSURE FUEL SERVICING, LOCKING, TYPE D-1 AND D-2, NOMINAL 2.5 INCH DIAMETER |
| OSCILLATOR, CRYSTAL CONTROLLED, GENERAL SPECIFICATION FOR | |
| PLASTIC SHEET, THIN LAMINATE, METAL CLAD (FOR PRINTED WIRING, PRIMARILY FOR MULTILAYER) | |
| PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-PRF-55342 RESISTORS, CHIP, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, SPACE LEVEL, GENERAL SPECIFICATION FOR | |
| PROTECTOR, ELECTRICAL COMMUNICATION CIRCUITS, GENERAL SPECIFICATION FOR | |
| RELAYS, ELECTROMAGNETIC, GENERAL SPECIFICATION FOR | |
| Resistor, Chip, Fixed, Film, Nonestablished Reliability, Established Reliability, Space Level, General Specification for | |
| RESISTORS, CHIP, FIXED, FILM, NONESTABLISHED RELIABILITY, ESTABLISHED RELIABILITY, SPACE LEVEL, GENERAL SPECIFICATION FOR | |
| SWITCHES, REED, GENERAL SPECIFICATION FOR | |
| SWITCHES, TOGGLE, ELECTRICALLY HELD SEALED, GENERAL SPECIFICATION FOR | |
| SWITCHES, TOGGLE, ELECTRICALLY HELD, SEALED, GENERAL SPECIFICATION FOR | |
| THREAD COMPOUND, ANTI-SEIZE AIR AND OXYGEN SYSTEMS | |
| TOOLS, CRIMPING, FOR COAXIAL, RADIO-FREQUENCY CONNECTORS, GENERAL SPECIFICATION FOR | |
| TRANSMITTER, POSITION, 28 VOLTS DC | |
| TRANSMITTER, PRESSURE, MANIFOLD, 10-75 INCH MERCURY | |
| TRANSMITTER, PRESSURE, MANIFOLD, TYPE L-3 | |
| TRANSMITTER, PRESSURE, OIL, 0-100 PSI | |
| TRANSMITTER, PRESSURE, OIL, SYNCHRO, 0-200 PSI 320-DEGREE MOVEMENT, 26V, SINGLE PHASE, 400 CYCLES | |
| TRANSMITTER, RATE OF FLOW, SYNCHRO STYLE, TYPE J-4 | |
| VALVE, SHUT-OFF, HYDROCARBON FUEL, TYPE N-6 | |
| VALVES, AIRCRAFT HYDRAULIC SHUTTLE | |
| VALVES, OIL COOLER (TEMPERATURE REGULATING WITH SURGE PROTECTION) | |
| WATCH, NAVIGATIONAL STOP | |
| WIRE, ELECTRICAL, CHROMEL AND/OR ALUMEL, THERMOCOUPLE | |
| WIRE, ELECTRICAL, IRON AND CONSTANTAN, THERMOCOUPLE |
| << Prev | Next >> |