Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 1000 1100 1150 1200 1250 1300 1350 1370 1380 1390 1400 1410 1420 1427 1428 1429 1430 1431 1432 1433 1434 1435 1436 1437 1438 1439 1440 1450 1460 1470 1480 1490 1500 1550 1600 1620
Product Name Notes
ALTIMETER, SERVO CONTROLLED, AUTOMATIC PRESSURE STANDBY
AMPLIFIER, ELECTRIC CONTROL, TRUE AIRSPEED SIGNAL, TYPE MA-2
ANTI-G GARMENT, CUTAWAY, CSU-13B/P
BAFFLE AND INERTING MATERIAL, AIRCRAFT FUEL TANK
BOLT, SELF-RETAINING, IMPEDANCE TYPE
CAPACITOR, FIXED, FEED THROUGH, ELECTROMAGNETIC INTERFERENCE SUPPRESSION (AC, DC, AND AC-DC) (HERMETICALLY SEALED IN METAL CASES), GENERAL SPECIFICATION FOR
CAPACITORS, FIXED, ELECTROLYTIC (NONSOLID ELECTROLYTE), TANTALUM ANODE AND CATHODE, GENERAL SPECIFICATION FOR
CAPACITORS, FIXED, METALLIZED, PLASTIC FILM DIELECTRIC (DC, AC, OR DC AND AC), HERMETICALLY SEALED IN METAL CASES OR CERAMIC CASES, ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
Capacitors, Fixed, Metallized, Plastic Film Dielectric, (DC, AC, or DC and AC), Hermetically Sealed in Metal Cases or Ceramic Cases, Established Reliability, General Specification for
Circuit Breakers, Remote Control, Thermal, Trip Free General Specification For
CIRCUIT BREAKERS, REMOTE CONTROL, THERMAL, TRIP FREE, GENERAL SPECIFICATION FOR
COATING SYSTEM, POLYURETHANE, NON-YELLOWING, WHITE, RAIN EROSION RESISTANT, THERMALLY REFLECTIVE
COATING, POLYURETHANE, RAIN EROSION RESISTANT FOR EXTERIOR AIRCRAFT AND MISSILE PLASTIC PARTS
COATING, URETHANE, ALIPHATIC ISOCYANATE, FOR AEROSPACE APPLICATIONS
COILS, RADIO FREQUENCY, CHIP, FIXED OR VARIABLE, GENERAL SPECIFICATION FOR
COMPOUND, ASPHALTIC, HIGH MELTING HOT-MELT (CAVITY LINING)
COMPOUND, POLYMERIC ELASTOMER, THERMOSETTING (FOR USE AS BOMB TAIL PAD)
CONNECTORS AND ASSEMBLIES, ELECTRICAL, AIRCRAFT GROUNDING, GENERAL SPECIFICATION FOR
CONNECTORS, ELECTRICAL, FLAT CABLE, AND/OR PRINTED WIRING BOARD, NONENVIRONMENTAL, GENERAL SPECIFICATION FOR
CONVERTER, 4 AMPERE, DC TO DC, BOOST, CLASS A MULTIPURPOSE
CONVERTER, 4 AMPERE, DC TO DC, BOOST, CLASS A, MULTIPURPOSE
COUPLING, REGULATED, AERIAL, PRESSURE REFUELING TYPE MA-3
Couplings, Regulated, Aerial Pressure Refueling Type MA-2, Type MA-3 and Type MA-4
COUPLINGS, REGULATED, AERIAL PRESSURE REFUELING, TYPE MA-2, TYPE MA-3 AND TYPE MA-4
Couplings, Regulated, Aerial Pressure Refueling, Type, MA-2, Type MA-3 and Type MA-4 (Replaced by the Qualified Products Database (QPD) see Notice for Additional Information)
DEICER/ANTI-ICER FLUID (FOR RUNWAYS AND TAXIWAYS)
EXPLOSIVE MATERIAL, COATED, CXM-8
EXPLOSIVE, PLASTIC-BONDED, CAST PBXN-109
EXPLOSIVE, PLASTIC-BONDED, CAST, PBXN-107
EXPLOSIVE, PLASTIC-BONDED, CAST, PBXN-110
EXPLOSIVE, PLASTIC-BONDED, CAST, PBXN-111
EXPLOSIVE, PLASTIC-BONDED, PRESSED, PBXN-7
Fittings, Corrosion Resistant Steel, High Temperature, High Pressure (3000 PSI), Hydraulic and Pneumatic, General Specification for
FITTINGS, CORROSION RESISTANT STEEL, HIGH TEMPERATURE, HIGH PRESSURE (3000 PSI), HYDRAULIC AND PNEUMATIC
HEATER, ELECTRICAL (FOR HEATING ELECTRICAL AND ELECTRONIC EQUIPMENT)
HELMET SHELL, FLYING, HGU-22/P
Hose, Polytetrafluoroethyl ene, High Temperature High Pressure (3000 PSI), Hydraulic and Pneumatic
HOSE, POLYTETRAFLUOROETHYL ENE, HIGH TEMPERATURE, HIGH PRESSURE (3000 PSI), HYDRAULIC AND PNEUMATIC
HYDRAULIC FLUID, FIRE RESISTANT, SYNTHETIC HYDROCARBON BASE, METRIC, NATO CODE NUMBER H-537
INDICATOR, AIRSPEED AND MACH NUMBER, PILOT-STATIC, TYPE ME-1
INDICATOR, ATTITUDE
INDICATOR, HORIZONTAL SITUATION AQU-6/A
INDICATOR, HORIZONTAL SITUATION AQU-6A/A
INDICATOR, RATE OF FLOW, FUEL, SYNCHRO STYLE, TYPE MA-2
INDICATOR, RATE OF FLOW, TYPE MB-1
INDICATOR, TEMPERATURE, THERMOCOUPLE, TYPE EHU-31A/A
INDICATOR, TRUE AIRSPEED, TYPE Q-1
INDICATORS, FAULT LOCATING, GENERAL SPECIFICATION FOR
INSTALLING AND REMOVAL TOOLS, CONNECTOR ELECTRICAL CONTACT, GENERAL SPECIFICATION FOR
LIGHT, LANDING, AIRCRAFT, RETRACTABLE
PACKING, PREFORMED, PETROLEUM HYDRAULIC FLUID RESISTANT, IMPROVED PERFORMANCE AT 275 DEG. F (135 DEG. C)
PARACHUTE SYSTEM, SPECIAL WEAPONS, A/B28K-5, 23 FT
PLASTIC FILM, CONDUCTIVE, HEAT-SEALABLE, FLEXIBLE
PLASTIC, SHEET, THERMOSETTING, TRANSPARENT
POTTING COMPOUND, TWO COMPONENT, RTV, FLUOROSILICONE
REEL, SHOULDER HARNESS, INERTIA LOCK
REGULATOR, OXYGEN, DILUTER-DEMAND, AUTOMATIC- PRESSURE-BREATHING,C RU-73A GENERAL SPECIFICATION FOR
Regulator, Oxygen, Diluter-Demand, Automatic-Pressure-B reathing, CRU-73A General Specification for
Regulator, Oxygen, Diluter-Demand, Automatic-Pressure-B reathing, CRU-73A, General Specification for
RELAYS, REED (MERCURY WETTED), GENERAL SPECIFICATION FOR
RELEASE, PARACHUTE RIPCORD, AUTOMATIC PCU-23/P
REMOVERS, POTTING COMPOUND, SOLVENT TYPE
RESISTOR NETWORKS, FIXED, FILM, AND CAPACITOR-RESISTOR NETWORKS, CERAMIC CAPACITOR AND FIXED FILM RESISTORS, GENERAL SPECIFICATION FOR
Resistor Networks, Fixed, Film, and Capacitor-Resistor Networks, Ceramic Capacitor and Fixed Resistors, General Specification for
Resistor Networks, Fixed, Film, and Capacitor-Resistor Networks, Ceramic Capacitor and Fixed, Film, Resistors, General Specification for
RUBBER, FLUOROCARBON ELASTOMER, HIGH TEMPERATURE, FLUID AND COMPRESSION SET RESISTANT
SEALING COMPOUND, ALUMINUM STRUCTURE, PRESSURE AND WEATHER SEALING, LOW DENSITY
SEALING COMPOUND, INTEGRAL FUEL TANKS AND FUEL CELL CAVITIES, INTERMITTENT USE TO 360 DEG. F (182 DEG. C)
SEALING COMPOUND, LOW TEMPERATURE CURING, QUICK REPAIR, INTEGRAL FUEL TANKS AND FUEL CELL CAVITIES
SOCKETS (LEAD, ELECTRONIC COMPONENTS), GENERAL SPECIFICATION FOR
SOCKETS, PLUG-IN ELECTRONIC COMPONENTS, ROUND STYLE, GENERAL SPECIFICATION FOR
SWITCHES, DUAL IN-LINE PACKAGE (DIP), GENERAL SPECIFICATION FOR
TOOL KITS, ELECTRICAL CONNECTORS, CONTACTS AND CONNECTORS AND CABLE ACCESSORIES, GENERAL SPECIFICATION FOR
TOOL KITS, ELECTRICAL CONNECTORS, CONTACTS, AND CONNECTOR AND CABLE ACCESSORIES: GENERAL SPECIFICATION FOR
TRANSMITTER, RATE OF FLOW, FUEL SYNCHRO STYLE, TYPE MA-1
TRANSMITTER, RATE OF FLOW, FUEL, TYPE MB-1
TRANSMITTER, RATE OF FLOW, FUEL, TYPE MB-2
VALVE, STARTER CONTROL, AIRCRAFT ENGINE, GENERAL SPECIFICATION FOR
VALVES, STARTER CONTROL, AIRCRAFT ENGINE, GENERAL SPECIFICATION FOR
WIRE ROPE, FLEXIBLE, FOR AIRCRAFT CONTROL, GENERAL SPECIFICATION FOR
Wire Rope: Stainless Steel, Preformed, Rotation Resistant, for Aircraft Rescue Hoist, Utility Hoist and Winching

<< Prev Next >>