Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
1000
1100
1150
1200
1250
1300
1350
1370
1380
1390
1400
1410
1420
1428
1429
1430
1431
1432
1433
1434
1435
1436
1437
1438
1439
1440
1450
1460
1470
1480
1490
1500
1550
1600
1620
| Product Name | Notes |
|---|---|
| ADAPTER, TACHOMETER DRIVE, DUAL OUTLET, STRAIGHT DRIVE TYPE A-9 | |
| AMMETER, AC, 0-250 AMPS, TYPE H-1 | |
| BATTERIES, STORAGE, LEAD-ACID, GENERAL SPECIFICATION FOR | |
| CABLES, FIBER OPTICS (METRIC), GENERAL SPECIFICATION FOR | |
| CHARGER, BATTERY, NICKEL CADMIUM, AIRCRAFT, GENERAL SPECIFICATION FOR | |
| CHARGERS, BATTERY NICKEL-CADMIUM, AIRCRAFT GENERAL SPECIFICATION FOR | |
| CHARGERS, BATTERY, NICKEL-CADMIUM, AIRCRAFT GENERAL SPECIFICATION FOR | |
| CIRCUIT BREAKERS, ELECTRICALLY OPERATED, 3-POLE, TYPE A-1 | |
| CLAMP, LOOP, CUSHION, GENERAL SPECIFICATION FOR | |
| COATING, ELASTOMERIC, POLYURETHANE, RAIN-EROSION | |
| Coating: Polyurethane, Aircraft and Support Equipment | |
| COMPOUND, SEALING, FLUID RESISTANT | |
| CONNECTOR ACCESSORIES, ELECTRICAL, GENERAL SPECIFICATION FOR | |
| CONNECTOR, COAXIAL, RADIO FREQUENCY FOR COAXIAL, STRIP OR MICROSTRIP TRANSMISSION LINE GENERAL SPECIFICATION FOR | |
| Connector, Coaxial, Radio Frequency for Coaxial, Strip or Microstrip Transmission Line, General Specification for | |
| CONNECTOR, COAXIAL, RADIO FREQUENCY FOR COAXIAL, STRIP OR MICROSTRIP, TRANSMISSION LINE, GENERAL SPECIFICATION FOR | |
| CONNECTOR, ELECTRICAL, RECTANGULAR, INDIVIDUAL CONTACT SEALING, POLARIZED CENTER JACKSCREW, GENERAL SPECIFICATION FOR | |
| CONNECTOR, ELECTRICAL, RECTANGULAR, INDIVIDUAL CONTACT SEALING, POLARIZED CENTER TACKSCREW, GENERAL SPECIFICATION FOR | |
| CONNECTOR, ELECTRICAL, RECTANGULAR, RACK AND PANEL, GENERAL SPECIFICATION FOR | |
| CONNECTOR, OXYGEN MASK HOSE-NON-EJECTION TYPE | |
| CONNECTORS AND ACCESSORIES, ELECTRICAL, CIRCULAR, UMBILICAL, ENVIRONMENT RESISTANT, REMOVABLE CRIMP CONTACTS FOR MIL-STD-1760 APPLICATIONS (METRIC), GENERAL SPECIFICATION FOR | |
| CONNECTORS, ELECTRICAL (CIRCULAR, ENVIRONMENT RESISTING), RECEPTACLES AND PLUGS, GENERAL SPECIFICATION FOR | |
| Connectors, Electrical Miniature, Rectangular Type, Rack to Panel, Environment Resisting, 200 Degrees C Total Continuous Operating Temperature, General Specification for | |
| CONNECTORS, ELECTRICAL, MINIATURE, RECTANGULAR TYPE, RACK TO PANEL, ENVIRONMENT RESISTING, 200 DEG.C TOTAL CONTINUOUS OPERATING TEMPERATURE, GENERAL SPECIFICATION FOR | |
| Connectors, Electrical, Miniature, Rectangular Type, Rack to Panel, Environment Resisting, 200 Degrees C Total Continuous Operating Temperature | |
| Connectors, Electrical, Rectangular, Microminiature, Polarized Shell, General Specification for | |
| CONNECTORS, FIBER OPTIC, CIRCULAR, ENVIRONMENTAL RESISTANT, HERMAPHRODITIC, GENERAL SPECIFICATION FOR | |
| CONNECTORS, FIBER OPTIC, SINGLE TERMINUS, GENERAL SPECIFICATION FOR | |
| CONNECTORS, PLUG AND RECEPTACLE, ELECTRICAL, RECTANGULAR MULTIPLE INSERT TYPE, RACK TO PANEL, ENVIRONMENT RESISTING, 150 DEGREES C TOTAL CONTINUOUS OPERATING TEMPERATURE, GENERAL SPECIFICATION FOR | |
| DELAY LINES, ACTIVE, GENERAL SPECIFICATION FOR | |
| DELAY LINES, PASSIVE, GENERAL SPECIFICATION FOR | |
| FILTER ELEMENT, DISPOSABLE, 20 MICRON ABSOLUTE, CONSTANT SPEED DRIVE, AIRCRAFT | |
|
FILTER ELEMENT, DISPOSABLE, FLUID PRESSURE, HYDRAULIC LINE, 5 AND 15 MICRON ABSOLUTE -- QPL-83861-10
FILTER ELEMENT, DISPOSABLE, FLUID PRESSURE, HYDRAULIC LINE, 5 AND 15 MICRON ABSOLUTE -- QPL-83861-11
FILTER ELEMENT, DISPOSABLE, FLUID PRESSURE, HYDRAULIC LINE, 5 AND 15 MICRON ABSOLUTE -- QPL-83861-12
FILTER ELEMENT, DISPOSABLE, FLUID PRESSURE, HYDRAULIC LINE, 5 AND 15 MICRON ABSOLUTE -- QPL-83861-13
FILTER ELEMENT, DISPOSABLE, FLUID PRESSURE, HYDRAULIC LINE, 5 AND 15 MICRON ABSOLUTE -- QPL-83861-14
FILTER ELEMENT, DISPOSABLE, FLUID PRESSURE, HYDRAULIC LINE, 5 AND 15 MICRON ABSOLUTE -- QPL-83861-15
FILTER ELEMENT, DISPOSABLE, FLUID PRESSURE, HYDRAULIC LINE, 5 AND 15 MICRON ABSOLUTE -- QPL-83861-16
FILTER ELEMENT, DISPOSABLE, FLUID PRESSURE, HYDRAULIC LINE, 5 AND 15 MICRON ABSOLUTE -- QPL-83861-17
|
FILTER ELEMENT, DISPOSABLE, FLUID PRESSURE, HYDRAULIC LINE, 5 AND 15 MICRON ABSOLUTE |
| FILTER ELEMENTS, DISPOSABLE, FLUID PRESSURE, HYDRAULIC LINE, 5 AND 15 MICRON ABSOLUTE | |
| FILTER ELEMENTS, DISPOSABLE, FLUID PRESSURE, HYDRAULIC LINE, 5 MICRON ABSOLUTE | |
| FITTING, RUBBER HOSE, LIGHTWEIGHT, MEDIUM PRESSURE, GENERAL SPECIFICATION FOR | |
| Fittings, Rubber Hose, Lightweight, Medium Pressure, General Specification for | |
| FREQUENCY METERS, AIRCRAFT 380 TO 420 HERTZ AND 350 TO 450 HERTZ | |
| GAGE, PRESSURE, DIAL INDICATING, MANIFOLD PRESSURE, 10-75 IN. MERCURY, TYPE M-B 1 | |
| GASKETING MATERIAL, CONDUCTIVE, SHIELDING GASKET, ELECTRONIC, ELASTOMER, EMI/RFI, GENERAL SPECIFICATION FOR | |
| GYROSCOPE, DISPLACEMENT UNIVERSAL, ROLL AND PITCH | |
| HEADSET-MICROPHONE AND HEADSET-ELECTRICAL (MEDIUM NOISE ATTENUATION, HEARING PROTECTIVE), GENERAL SPECIFICATION FOR | |
| HEADSET-MICROPHONE, MONAURAL, LIGHTWEIGHT, INTRA-AURAL, GENERAL SPECIFICATION FOR | |
| HELMET ASSEMBLY, HGU-34/P | |
| HOSE, RUBBER, LIGHTWEIGHT, MEDIUM PRESSURE, GENERAL SPECIFICATION FOR | |
| HOSE: RUBBER, LIGHTWEIGHT, MEDIUM PRESSURE, GENERAL SPECIFICATION FOR | |
| HYDRAULIC FLUID, NONPETROLEUM BASE, AIRCRAFT | |
| INDICATOR, PRESSURE, SINGLE, 0 TO 35 PSI, FUEL PRESSURE TYPE C-33 | |
| INHIBITOR, CORROSION, VOLATILE, TRANSMISSION AND GEARBOX | |
| INVERTERS, AIRCRAFT, DC TO AC, GENERAL SPECIFICATION FOR | |
| LUBRICANT, ALL WEATHER (AUTOMATIC WEAPONS) | |
| LUBRICATING OIL, INTERNAL COMBUSTION ENGINE | |
| MASK ASSEMBLY, OXYGEN, FIRE FIGHTER'S | |
| POWER SUPPLY 28V DC INPUT, 15V 4 CYCLE 3 PHASE OUTPUT, TYPE MC-1 | |
| RECEIVER, OXYGEN MASK, ASSEMBLY OF | |
| Relays, Electromagnetic, Established Reliability, 25 Amperes and Below, General Specification for | |
| RELAYS, HYBRID AND SOLID STATE, TIME DELAY GENERAL SPECIFICATION FOR | |
| Relays, Hybrid and Solid State, Time Delay, General Specification for | |
| RELAYS, REED, DRY GENERAL SPECIFICATION FOR | |
| RELAYS, REED, DRY, GENERAL SPECIFICATION FOR | |
| RELAYS, VACUUM, GENERAL SPECIFICATION FOR | |
| REMOVER PAINT, TANK TYPE: FOR AIRCRAFT WHEELS, LANDING GEAR COMPONENTS, AND OTHER AIRCRAFT AND AGE COMPONENTS | |
| REMOVER, PAINT, TANK TYPE: FOR AIRCRAFT WHEELS, LANDING GEAR COMPONENTS, AND OTHER AIRCRAFT AND AGE COMPONENTS | |
| Remover, Paint, Tank Type; for Aircraft Wheels, Landing Gear Components, and Other Aircraft and Support Equipment | |
| RESISTORS, VOLTAGE SENSITIVE (VARISTOR, METAL-OXIDE), GENERAL SPECIFICATION FOR | |
| SEALING COMPOUND, NON-CURING, LOW CONSISTENCY, SILICONE, GROOVE INJECTION, FOR INTEGRAL FUEL TANKS | |
| SEALING COMPOUND, NONCURING, LOW CONSISTENCY, SILICONE, GROOVE INJECTION, FOR INTEGRAL FUEL TANKS | |
| SEALING COMPOUND, SYNTHETIC RUBBER, ELECTRIC CONNECTORS AND ELECTRIC SYSTEMS, CHEMICALLY CURED | |
| SHIELD TERMINATION, SOLDER STYLE, INSULATED, HEAT-SHRINKABLE, ENVIRONMENT RESISTANT, GENERAL SPECIFICATION FOR | |
| SOCKETS, PLUG-IN ELECTRONIC COMPONENTS, DUAL-IN-LINE (DIPS) AND SINGLE-IN-LINE PACKAGES (SIPS), GENERAL SPECIFICATION FOR | |
| STRAP, RETENTION, SURVIVAL KIT | |
| SURVIVAL KIT INNER CONTAINER | |
| SWITCHES, ANTENNA, RADIO FREQUENCY, SOLID STATE, GENERAL SPECIFICATION FOR | |
| SWITCHES, TOGGLE, UNSEALED AND SEALED TOGGLE, GENERAL SPECIFICATION FOR | |
| Switches, Toggle, Unsealed and Sealed, General Specification for | |
| THERMOMETER, BIMETAL, DIRECT READING, CABIN AIR, MINUS 50 DEG. C TO PLUS 70 DEG. C, TYPE C-17 | |
| TOOL KITS, ELECTRICAL CONNECTORS, CONTACTS AND CONNECTORS AND CABLE ACCESSORIES, GENERAL SPECIFICATION FOR | |
| VOLTAGE STABILIZERS, ALTERNATING CURRENT, AIRCRAFT, GENERAL SPECIFICATION FOR | |
| VOLTMETER, AC, 0-250V, TYPE C-1 | |
| WATT-VARMETER, ALTERNATING CURRENT, TYPE A-1 (400 CYCLE-AIRCRAFT) |
| << Prev | Next >> |