Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 1000 1100 1150 1200 1250 1300 1350 1380 1390 1400 1410 1420 1430 1434 1435 1436 1437 1438 1439 1440 1441 1442 1443 1444 1445 1446 1450 1460 1470 1480 1490 1500 1550 1600 1620
Product Name Notes
ALUMINUM ALLOY BARS, RODS, AND WIRE, ROLLED, DRAWN, OR COLD FINISHED, 3003
ALUMINUM ALLOY BARS, RODS, AND WIRE; ROLLED, DRAWN, OR COLD FINISHED, 1100
ALUMINUM ALLOY DIE CASTINGS
ALUMINUM ALLOY FORGINGS
ALUMINUM ALLOY INGOT (FOR REMELTING)
ALUMINUM ALLOY PERMANENT AND SEMIPERMANENT MOLD CASTINGS
ALUMINUM ALLOY PLATE AND SHEET 3003
ALUMINUM ALLOY PLATE AND SHEET, 1100
ALUMINUM ALLOY PLATE AND SHEET, ALCLAD 2024
ALUMINUM ALLOY ROD AND WIRE; FOR RIVETS AND COLD HEADING
ALUMINUM ALLOY SAND CASTINGS
ALUMINUM ALLOY, PLATE AND SHEET 2024
ALUMINUM BRONZE BARS, RODS, SHAPES, DRAWN STRIP, AND FORGINGS
ALUMINUM BRONZE, PLATE, BAR, SHEET, AND STRIP
ALUMINUM-ALLOY BAR, ROD, AND WIRE (FREE-MACHINING), 2011
ALUMINUM-BASE-ALLOYS SAND-CASTINGS
ANODE, CADMIUM
ANODES, COPPER
ANODES, NICKEL
BAR, REINFORCEMENT, (FOR) CONCRETE
BRAID, WIRE (COPPER, TIN-COATED OR SILVER-COATED, TUBULAR OR FLAT)
BRASS, ANODES
BRASS, CASTINGS, LEADED YELLOW
BRASS, COMMERCIAL: BARS, PLATES, RODS SHAPES, SHEETS AND STRIPS
BRASS, LEADED AND NONLEADED: FLAT PRODUCTS (PLATE, BAR, SHEET, AND STRIP)
BRASS, LEADED AND NONLEADED: ROD, SHAPES, FORGINGS, AND FLAT PRODUCTS WITH FINISHED EDGES (BAR AND STRIP)
BRASS, NAVAL, LEADED AND NON-LEADED; RODS, BARS, SHAPES, AND FORGINGS
BRASS, NAVAL: FLAT PRODUCTS (PLATE, BAR, SHEET, AND STRIP)
BRASS, NAVAL: FLAT PRODUCTS
BRASS, NAVAL: ROD, WIRE, SHAPES, FORGINGS, AND FLAT PRODUCTS WITH FINISHED EDGES (BARS, FLAT WIRE, AND STRIP)
BRASS; CASTINGS (TO BE BRAZED)
BRAZING ALLOY, GOLD
BRAZING ALLOYS, ALUMINUM AND MAGNESIUM, FILLER METAL
BRAZING ALLOYS, COPPER, COPPER-ZINC, AND COPPER-PHOSPHORUS
BRAZING ALLOYS, SILVER
BRONZE CASTINGS, LEADED TIN AND HIGH LEADED TIN
BRONZE CASTINGS, MANGANESE AND ALUMINUM-MANGANESE
BRONZE MANGANESE; ROD, SHAPES, FORGINGS, AND FLAT PRODUCTS (FLAT WIRE, STRIP, SHEET, BAR, AND PLATE)
BRONZE MANGANESE; ROD, SHAPES, FORGINGS, AND FLAT PRODUCTS (FLAT WIRE, STRIP, SHEET, BAR, AND PLATES)
BRONZE, ALUMINUM, CASTINGS
BRONZE, ALUMINUM, ROD, BAR, SHAPE AND FORGING
BRONZE, ALUMINUM, ROD, FLAT PRODUCTS WITH FINISHED EDGES (FLAT WIRE, STRIP, AND BAR), SHAPES, AND FORGINGS
BRONZE, ALUMINUM; BARS, PLATES, RODS, SHAPES, SHEETS, AND STRIPS
BRONZE, ALUMINUM; INGOTS
BRONZE, ALUMINUM; PLATE, ROLLED BAR, SHEET, AND STRIP
BRONZE, MANGANESE, AND MANGANESE-ALUMINUM; INGOTS (FOR REMELTING)
BRONZE, MANGANESE; BARS, FORGINGS, PLATES, RODS, AND SHAPES
BRONZE, PHOSPHOR; BAR, PLATE, ROD, SHEET, STRIP, FLAT WIRE, AND STRUCTURAL AND SPECIAL SHAPED SECTIONS
BRONZE, PHOSPHOR; BARS, PLATES, RODS, SHAPES, SHEETS AND STRIPS
BRONZE; CASTINGS
BUS BAR: COPPER, ALUMINUM OR ALUMINUM-ALLOY
CALKING LEAD WOOL AND LEAD PIG
CHROMIUM PLATING (ELECTRODEPOSITED)
COPPER ALLOY CASTINGS (INCLUDING CAST BAR)
COPPER ALLOY INGOTS (LEADED AND NONLEADED TIN BRONZE, RED BRASS, AND SEMI-RED BRASS)
COPPER ALLOY INGOTS; BRASS (YELLOW, HIGH STRENGTH) MANGANESE AND MANGANESE-ALUMINUM BRONZE (FOR REMELTING)
COPPER FLAT PRODUCTS WITH SLIT, SLIT AND EDGE-ROLLED SHEARED, SAWED OR MACHINED EDGES, (PLATE, BAR, SHEET, AND STRIP)
COPPER INGOT
COPPER RODS AND SHAPES; AND FLAT PRODUCTS WITH FINISHED EDGES (FLAT WIRE, STRIPS AND BARS)
COPPER, BUS BARS (INCLUDING BARS, RODS, AND SHAPES)
COPPER, PHOSPHOR (ALLOYING ADDITIVE)
COPPER, SILICON (ALLOYING ADDITIVE)
COPPER-ALUMINUM ALLOY (ALUMINUM BRONZE) PLATE, SHEET, STRIP, AND BAR (COPPER ALLOY NUMBERS 606, 610, 613, 614, AND 630)
COPPER-ALUMINUM ALLOYS (ALUMINUM BRONZE) (COPPER ALLOY NUMBERS 606, 614, 630, AND 642); ROD, FLAT PRODUCTS WITH FINISHED EDGES (FLAT WIRE, STRIP, AND BAR), SHAPES, AND FORGINGS
COPPER-BASE ALLOY STATIC CASTINGS
COPPER-BERYLLIUM ALLOY BAR, ROD, AND WIRE (COPPER ALLOY NUMBERS 172 AND 173)
COPPER-BERYLLIUM ALLOY STRIP (COPPER ALLOY NUMBERS 170 AND 172)
COPPER-NICKEL-ALLOY SHOT
COPPER-NICKEL-ZINC ALLOY PLATE, SHEET, STRIP, AND BAR (COPPER ALLOY NUMBERS 735, 745, 752, 762, 766, AND 770)
COPPER-NICKEL-ZINC ALLOY: ROD, SHAPES AND FLAT PRODUCTS WITH FINISHED EDGES (FLAT WIRE, STRIP, AND BAR)
COPPER-SILICON ALLOY CASTINGS
COPPER-SILICON, COPPER-ZINC-SILICON, AND COPPER-NICKEL-SILICO N ALLOYS: ROD, WIRE, SHAPES, FORGINGS, AND FLAT PRODUCTS (FLAT WIRE, STRIP, SHEET, BAR, AND PLATE)
COPPER; BARS, PLATES, RODS, SHAPES, SHEETS, AND STRIPS
CULVERTS AND UNDERDRAINS, CORRUGATED IRON OR STEEL ZINC COATED
ELECTRODES, WELDING, COVERED: MILD STEEL
FERROTITANIUM
FLOOR PLATE, STEEL, ROLLED
FUSIBLE ALLOYS: INGOTS AND BARS
GOLD ALLOY, CASTING, DENTAL
GOLD LEAF
GOLD; FOIL, CYLINDERS (FOR DENTAL-FILLINGS)
IRON AND STEEL, SHEET, ZINC-COATED (GALVANIZED)
IRON AND STEEL; SHEET, TINNED (TIN-PLATE)
IRON CASTING, GRAY
IRON, MALLEABLE, FERRITIC, FOR CASTINGS
IRON, WROUGHT, BAR, SINGLE AND DOUBLE REFINED
LATH, METAL, (AND OTHER METAL PLASTER BASES)
LEAD PIG
LEAD SHEET
LEAD, CALKING
LEADED TIN BRONZE CASTINGS AND HIGH LEADED TIN BRONZE CASTING
MAGNESIUM ALLOY BARS, RODS, AND SPECIAL SHAPED SECTIONS, EXTRUDED
MAGNESIUM ALLOY DIE CASTINGS (AZ91A)
MAGNESIUM ALLOY FORGINGS
MAGNESIUM ALLOY PLATE AND SHEET (AZ31B)
MAGNESIUM ALLOY, PERMANENT AND SEMI-PERMANENT MOLD CASTINGS
MAGNESIUM ALLOY, SAND CASTINGS
MAGNET MATERIALS, PERMANENT
MANGANESE BRONZE BARS, PLATES, RODS, SHEETS, STRIPS, FLAT WIRE, FORGINGS, AND STRUCTURAL AND SPECIAL SHAPED SECTIONS
METAL, ANTIFRICTION; CASTINGS AND INGOTS
METALS; GENERAL CLASSIFICATION FOR INSPECTION OF SUPPLEMENT A CLASSIFICATION OF AUSTENITIC GRAIN SIZES IN STEELS
METALS; GENERAL SPECIFICATION FOR INSPECTION OF
NAVAL BRASS, RODS, BARS, WIRE, SHAPES AND FORGINGS AND FLAT PRODUCTS WITH FINISHED EDGES
NAVAL BRASS; PLATE, ROLLED BAR, SHEET AND STRIP
NICKEL ALLOYING ADDITIVE (OR FOR REMELTING)
NICKEL PLATING (ELECTRODEPOSITED)
NICKEL-COPPER ALLOY AND NICKEL-COPPER-SILICO N ALLOY CASTINGS
Nickel-Copper Alloy Bar, Rod, Plate, Sheet, Strip Wire, Forgings, and Structural and Special Shaped Sections
NICKEL-COPPER ALLOY BAR, ROD, PLATE, SHEET, STRIP, WIRE, FORGINGS, AND STRUCTURAL AND SPECIAL SHAPED SECTIONS
NICKEL-COPPER-ALUMIN UM ALLOY, WROUGHT (UNS N05500)
PASSIVATION TREATMENTS FOR CORROSION-RESISTANT STEEL
PHOSPHOR BRONZE BARS, PLATES, RODS, SHEETS, STRIPS, FLAT WIRE, AND STRUCTURAL AND SPECIAL SHAPED SECTIONS
PLATING, CADMIUM (ELECTRODEPOSITED)
PLATINUM FOIL (DENTAL)
RESISTANCE WIRE
RODS AND ELECTRODES, WELDING, ALUMINUM AND ALUMINUM ALLOYS
RODS, WELDING, COPPER AND NICKEL ALLOYS
STEEL BAR, REINFORCING (FOR CONCRETE)
STEEL BARS, WIRE, SHAPES, AND FORGINGS; CORROSION RESISTANT
STEEL PLATE, CARBON SILICON, CARBON MOLYBDENUM AND MANGANESE MOLYBDENUM ALLOYS HOT ROLLED, (MARINE BOILER QUALITY)
STEEL SHEETS, CARBON, COLD ROLLED
STEEL, ALLOY; TUBING, MECHANICAL, ROUND: SEAMLESS AND WELDED
STEEL, CARBON: SHEET AND STRIP
STEEL, SHEET, CARBON, HOT-ROLLED

<< Prev Next >>