Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 1000 1100 1150 1200 1250 1300 1350 1370 1380 1390 1400 1410 1420 1429 1430 1431 1432 1433 1434 1435 1436 1437 1438 1439 1440 1441 1450 1460 1470 1480 1490 1500 1550 1600 1620
Product Name Notes
ADHESIVE, AIRCRAFT, FOR STRUCTURAL REPAIR
ADHESIVE, EPOXY RESIN, METAL TO METAL STRUCTURAL BONDING
Antenna, Broadband AS-3191/A, AS-3792/A, and AS-3793/A
ANTENNA, BROADBAND, AS-3191/A, AS-3792/A, AND AS-3793/A
BAFFLE MATERIAL, EXPLOSION SUPPRESSION, EXPANDED ALUMINUM MESH, FOR AIRCRAFT FUEL TANKS
BATTERIES, STORAGE, AIRCRAFT, GENERAL SPECIFICATION FOR
BATTERY RELAY CONTROL UNIT, AIRCRAFT
BEARING, FIBER REINFORCED PLASTIC, SLEEVE, PLAIN AND FLANGED, SELF-LUBRICATING, GENERAL SPECIFICATION FOR
BEARINGS, FIBER REINFORCED PLASTIC, SLEEVE, PLAIN AND FLANGED, SELF-LUBRICATING
BELT, SAFETY, PASSENGER TYPE
BOLT, 180 KSI FTU AND 108 KSI FSU, 450 DEG. F PROTRUDING AND FLUSH HEAD, GENERAL SPECIFICATION FOR
BOLT, NICKEL ALLOY 718, TENSION, HIGH STRENGTH, (125 KSI FSU AND 220 KSI FTU), HIGH TEMPERATURE, SPLINE DRIVE
BOLT, SLEEVE, STRAIGHT SHANK, PROTRUDING AND FLUSH HEAD, GENERAL SPECIFICATION FOR
BULB, ELECTRICAL RESISTANCE, THERMOMETER, FREE AIR
CABLE ELECTRIC, FILTER LINE, RADIO FREQUENCY ABSORPTIVE
CABLE, ELECTRIC, FILTER LINE, RADIO FREQUENCY ABSORPTIVE
CABLE, LOCKCLAD, FOR AIRCRAFT CONTROL
CAP, PRESSURE FUEL SERVICING
CAPACITORS, FIXED, MICA DIELECTRIC, HIGH RELIABILITY, GENERAL SPECIFICATION FOR
CAPACITORS, FIXED, SUPERMETALLIZED PLASTIC FILM DIELECTRIC, DIRECT CURRENT FOR LOW ENERGY, HIGH IMPEDANCE APPLICATIONS, HERMETICALLY SEALED IN METAL CASES, HIGH RELIABILITY, GENERAL SPECIFICATION FOR
CHAIN ASSEMBLY, SINGLE LEG, 10,000 POUND CAPACITY, TYPE MA-1
Chain Assembly, Single Leg, 10,000-LB Capacity, For Use With Type MC-1 Cargo Tie Down
CHAIN ASSEMBLY: SINGLE LEG 10,000-POUND CAPACITY, TYPE MA-1
CLAMP ASSEMBLY, SADDLE TYPE, CUSHION, GENERAL SPECIFICATION FOR
Clamp, Hose, Flat Band 500 Deg. F
CLAMP, HOSE, FLAT BAND 500 DEGREES F, GENERAL SPECIFICATION FOR
CLEANING COMPOUND, AEROSPACE EQUIPMENT
CLEANING COMPOUND, TURBINE ENGINE GAS PATH
CLEANING COMPOUND, WATER DILUTABLE, HEAVY DUTY, FOR AIRCRAFT SURFACES
CLEANING COMPOUNDS, AIRCRAFT EXTERIOR SURFACES, WATER DILUTABLE
CLEANING COMPOUNDS, AIRCRAFT, EXTERIOR
COAXIAL ASSEMBLIES, GENERAL SPECIFICATION FOR
COOLANT FLUID, HYDROLYTICALLY STABLE, DIELECTRIC
COVERALLS, FLYERS', ANTI-EXPOSURE, CWU-62B/P, CWU-74/P, CWU-62C/P CWU-86/P AND CWU-87/P
COVERALLS, FLYERS, ANTI-EXPOSURE, CWU-62B/P, CWU-74/P, CWU-62C/P CWU-86/P AND CWU-87/P
Coveralls, Flyers, Anti-Exposure, CWU-62B/P, CWU-74/P, CWU-62C/P, CWU-86/P, and CWU-87/P
DISPLAYS, DIODE, LIGHT EMITTING, SOLID STATE, GENERAL SPECIFICATION FOR
ELECTRODES, WELDING, COATING, LOW HYDROGEN, HEAT-TREATABLE STEEL
ENGINEERED MEDIA FOR REMOVAL OF ORGANIC COATINGS
FASTENER, POSITIVE LOCKING, ELECTRONIC EQUIPMENT
FILM, ELASTOMERIC, PIGMENTED, FOR USE IN THE MANUFACTURE OF AIRCRAFT DECALCOMANIAS
Filter and Filter Elements, Fluid Pressure, Hydraulic Line, 15 Micron Absolute and 5 Micron Absolute, Type II System, General Specification for
FILTER AND FILTER ELEMENTS, FLUID PRESSURE, HYDRAULIC LINE, 15 MICRON ABSOLUTE AND 5 MICRON ABSOLUTE, TYPE II SYSTEMS, GENERAL SPECIFICATION FOR
FILTER AND FILTER ELEMENTS, FLUID PRESSURE, HYDRAULIC LINE, 15 MICRON ABSOLUTE AND 5 MICRON ABSOLUTE, TYPE II SYSTEMS; GENERAL SPECIFICATION FOR
Fitting End, Attachable Hydraulic High-Pressure (3,000 PSI), General Specification for
Fitting End, Attachable, Hydraulic, High Pressure (3,000 PSI), General Specification for
FITTTING END, ATTACHABLE, HYDRAULIC, HIGH PRESSURE (3,000 PSI), GENERAL SPECIFICATION FOR
FOAM MATERIAL, EXPLOSION SUPPRESSION, INHERENTLY ELECTROSTATICALLY CONDUCTIVE, FOR AIRCRAFT FUEL TANKS
GREASE, HIGH TEMPERATURE, CATAPULT SYSTEM
HEADSET-MICROPHONE (HEARING PROTECTIVE TYPE, HIGH AND MODERATE AMBIENT NOISE LEVELS), GENERAL SPECIFICATION FOR
Helmet, Flyers HGU-55/P
HELMETS, FLYER'S, HGU-55/P
HOSE ASSEMBLIES, RUBBER, HYDRAULIC HIGH PRESSURE (3,000 PSI)
Hose Assemblies, Rubber, Hydraulic High Pressure (3000 PSI)
Hose, Elastomeric - Hydraulic Fluid, Fuel, and Oil Resistant
HOSE, ELASTOMERIC-HYDRAULI C FLUID, FUEL, AND OIL RESISTANT
Hose, Rubber, Hydraulic, High Pressure (3,000 PSI), Operating Temperature Range -65 degrees F to +160 Degrees F
HOSE, RUBBER, HYDRAULIC, HIGH PRESSURE (3,000 PSI)
Hose, Synthetic Rubber - Hydraulic Fluid, Fuel, and Oil Resistant
HYDRAULIC FLUID, FIRE RESISTANT, LOW TEMPERATURE, SYNTHETIC HYDROCARBON BASE, AIRCRAFT AND MISSILE
INDICATOR, HUMIDITY, CARD, CHEMICALLY IMPREGNATED
INDICATOR, THRUST, ENGINE TESTING, TEST STAND, AIRCRAFT ENGINE, A/M37 SERIES
LACQUER, ALUMINIZED, SEMIPIGMENTED, BRILLIANT
LIFE PRESERVER, INFLATABLE, CEMENTED, AIRCREWMAN, (WITH ARAMID CASING), TYPE LPU-23B/P
LIFE RAFT, INFLATABLE, ONE MAN VEE BOTTOM LRU-18/U
LIFE RAFT, INFLATABLE, ONE MAN
LIFE RAFT, INFLATABLE, ONE-MAN, VEE BOTTOM, LRU-18/U
LUBRICATING OIL, AIRCRAFT TURBINE ENGINE POLYPHENYL ETHER BASE
LUBRICATING OIL, AIRCRAFT TURBINE ENGINE, POLYPHENYL ETHER BASE
LUBRICATING OIL, HELICOPTER TRANSMISSION SYSTEM, SYNTHETIC BASE
MARKER, IDENTIFICATION
MASK, OXYGEN, MBU-10/P
NUT, SELF-LOCKING, SPLINE DRIVE, ASSEMBLED WASHER, NICKEL ALLOY 718, 220 KSI FTU, 900 DEG. F, GENERAL SPECIFICATION FOR
NUTS (FASTENERS), INTERNALLY THREADED, PRELOAD LOCKING, 450 DEG. F, 800 DEG. F, AND 1200 DEG. F, GENERAL SPECIFICATION FOR
PACKING, PREFORMED, PETROLEUM HYDRAULIC FLUID RESISTANT, PHOSPHONITRILIC FLUOROELASTOMER
PIPE COVERING, CORK, MOLDED (FIRE-RESISTANT VAPOR-BARRIER COATING)
PLUGS, VENTING, GRAVITY CONTROLLED, ELECTROLYTE ACCESS HOLE, CELL, AIRCRAFT LEAD ACID STORAGE BATTERY
PRIMER COATING, ZINC CHROMATE, LOW-MOISTURE-SENSITI VITY
PRIMER COATINGS: EPOXY, WATERBORNE
REGULATOR, AUTOMATIC CONTINUOUS FLOW OXYGEN
REMOVER, PAINT, EPOXY AND POLYURETHANE SYSTEMS, TANK TYPE: AMBIENT TEMPERATURE, FOR AIRCRAFT WHEELS AND LANDING GEAR COMPONENTS
REMOVER, PAINT, NONFLAMMABLE, WATER RINSABLE
SEALING COMPOUND, ALUMINUM INTEGRAL FUEL TANKS AND FUEL CELL CAVITIES, LOW ADHESION, ACCELERATOR REQUIRED
SEALING COMPOUND, TEMPERATURE-RESISTAN T, INTEGRAL FUEL TANKS AND FUEL CELL CAVITIES, HIGH ADHESION
SILICONE COMPOUND NATO CODE NUMBER S-736
Spectrometric Oil Standards
SWITCHES AND SWITCH ASSEMBLIES, SENSITIVE, SNAP ACTION (BASIC, LIMIT, PUSH BUTTON AND TOGGLE SWITCHES), GENERAL SPECIFICATION FOR
SWITCHES, TOGGLE, POSITIVE BREAK, GENERAL SPECIFICATION FOR
TURNBUCKLES, POSITIVE SAFETYING, GENERAL SPECIFICATION FOR
TURNBUCKLES, POSITIVE SAFETYING
VALVE, AIR RELIEF, LOW PRESSURE
Valve, Aircraft, Hydraulic Pressure Relief, Type II Systems (ASG)
VALVE, AIRCRAFT, HYDRAULIC PRESSURE RELIEF, TYPE II SYSTEMS
VALVE, CHECK, INLET, ONE-MAN LIFE RAFT
VALVE, FUEL SHUTOFF, SOLENOID OPERATED, 28 VOLT, D.C.
VALVE, HIGH-PRESSURE OXYGEN LINE
VALVE, HIGH-PRESSURE, OXYGEN-CYLINDER AUTOMATIC OPENING (AERONAUTICAL USE)
VALVE, PNEUMATIC CHECK
VALVES, AIRCRAFT HYDRAULIC FLOW REGULATOR
VALVES, HIGH PRESSURE OXYGEN CHECK FILLER CONNECTION
WIRE STRAND, NONFLEXIBLE, FOR AIRCRAFT APPLICATION
WIRE, ELECTRICAL, SILICONE-INSULATED, COPPER, 600-VOLT, 200 DEG C
WIRE, ELECTRICAL, SILICONE-INSULATED, COPPER, 600-VOLT, 200 DEGREES C, GENERAL SPECIFICATION FOR
Wire, Electrical, Silicone-Insulated, Copper, 600-Volt, 200 Degrees C
WORKSTATION ELECTROSTATIC DISCHARGE (ESD) CONTROL

<< Prev Next >>