Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
1000
1100
1150
1200
1250
1300
1350
1370
1380
1390
1400
1410
1420
1424
1425
1426
1427
1428
1429
1430
1431
1432
1433
1434
1435
1436
1440
1450
1460
1470
1480
1490
1500
1550
1600
1620
| Product Name | Notes |
|---|---|
| AMPLIFIER, ELECTRONIC CONTROL, ONE-SIGNAL CHANNEL, TYPE A-138 AIRCRAFT | |
| ASBESTOS SHEET, COMPRESSED, FOR FUEL, LUBRICANT, COOLANT, WATER, AND HIGH TEMPERATURE RESISTANT GASKETS | |
| BOLT, INTERNAL WRENCHING, 160 KSI FTU, | |
| BOLT, MACHINE, 1200 DEG. F | |
| BULB, ELECTRICAL RESISTANCE, THERMOMETER, FREE AIR, TYPE B-4 | |
| BULB, TEMPERATURE, THERMORESISTOR, -70 DEG. TO +150 DEG. C, TYPE G-1 | |
| CABLE, POWER, ELECTRICAL, COPPER, SHIELDED, AIRCRAFT, 600-VOLT | |
| CAP AND ADAPTER UNIT, TANK FILLER | |
| CASTERS, INDUSTRIAL | |
| CIRCUIT BREAKERS, NON TRIP-FREE, GENERAL SPECIFICATION FOR | |
| CLAMPS, HOSE | |
| CLEANING COMPOUND, ENGINE, SPRAYABLE | |
| CLOCK, AIRCRAFT, MECHANICAL, 1-7/8 INCH DIAL ELAPSED TIME | |
| CLOTH, NYLON, BALLISTIC | |
| COATING SYSTEM, ELASTOMERIC, RAIN EROSION RESISTANT AND RAIN EROSION RESISTANT WITH ANTI-STATIC TREATMENT, FOR EXTERIOR AIRCRAFT AND MISSILE PLASTIC PARTS | |
| COMPUTER AND TRANSMITTER, TRUE AIRSPEED, PILOT STATIC, TYPE A-1, RANGE 100-450 KNOTS | |
| COMPUTER, TRUE AIRSPEED AND MACHNUMBER, TYPE C-2A | |
| CONVERTER, LIQUID TO GASEOUS OXYGEN, AIRCRAFT, TYPE A-3 | |
| CONVERTERS, AIRCRAFT, GENERAL SPECIFICATION FOR | |
| CORE MATERIAL, ALUMINUM, FOR SANDWICH CONSTRUCTION | |
| DOPE, CELLULOSE-ACETATE-BU TYRATE, FIRST COAT, FUNGICIDAL | |
| ENAMEL, GLOSS, FOR AIRCRAFT APPLICATION | |
| EXTINGUISHER, FIRE BROMOCHLOROMETHANE PORTABLE, TYPE D-1 | |
| EXTINGUISHER, FIRE VAPORIZING, TYPE D-2 BROMOCHLOROMETHANE, PORTABLE | |
| FANS, CIRCULATING, BRACKET, NONOSCILLATING, NAVAL SHIPBOARD | |
| GAGE, EMERGENCY OXYGEN, TYPE L-2 | |
| GAGES, PRESSURE, ENGINE AND UTILITY, AIRCRAFT | |
| GREASE, AIRCRAFT, GENERAL PURPOSE | |
| GREASE; GRAPHITE, AIRCRAFT LUBRICATING | |
| GUARD, SWITCH, GENERAL SPECIFICATION FOR | |
| HOSE ASSEMBLY, OXYGEN-BREATHING CONNECTOR TO REGULATOR | |
| HOSE, AIRCRAFT, SELF-SEALING, AROMATIC FUEL | |
| INDICATOR THERMO COUPLE THERMOMETER | |
| INDICATOR, ANGLE OF ATTACK | |
| INDICATOR, POSITION, AILERON TRIM TAB | |
| INDICATOR, POSITION, ELEVATOR TRIM TAB | |
| INDICATOR, POSITION, FLAPS, 0-30 DEGREE MARKINGS, 2-INCH | |
| INDICATOR, POSITION, FLAPS, 0-60 DEGREE MARKING 2 INCH SIZE | |
| INDICATOR, POSITION, RUDDER TRIM TAB | |
| INDICATOR, PRESSURE, ENGINE, 0-50 PSI | |
| INDICATOR, PRESSURE, HYDRAULIC, 0-4,000 PSI | |
| Indicator, Pressure, Oil 0-100 PSI | |
| Indicator, Pressure, Oil, 0-1,000 PSI | |
| INDICATOR, PRESSURE, OIL, 0-100 PSI | |
| INDICATOR, PRESSURE, OIL, 0-1000 PSI | |
| INDICATOR, PRESSURE, OIL, 0-200 PSI | |
| INDICATOR, PRESSURE, TORQUE, SENSITIVE, TYPE A-9 | |
| INDICATOR, PRESSURE, TORQUE, TYPE A-10 | |
| INDICATOR, RATE OF FLOW, FUEL, SYNCHRO STYLE TYPE EFU-28/A AND EFU-29/A | |
| INDICATOR, RATE OF FLOW, FUEL, TOTALIZING, SERVO STYLE, TYPE F-1 | |
| Indicator, Temperature, Electrical Resistance, Cylinder Head, 0 Deg C to 300 Deg C | |
| INDICATOR, TEMPERATURE, ELECTRICAL RESISTANCE, CYLINDER HEAD, 0 DEG. C TO 300 DEG. C | |
| Indicator, Temperature, Electrical Resistance, Cylinder Hear, 0 Degrees C to 300 Degrees C | |
| Indicator, Temperature, Electrical Resistance, Multifunction, - 70 Degrees C to +150 Degrees C, 2 Inch Size | |
| INDICATOR, TEMPERATURE, ELECTRICAL RESISTANCE, MULTIFUNCTION, -50 TO +50 DEGREES C, 2 INCH SIZE | |
| Indicator, Temperature, Electrical Resistance, Multifunction, -70 Degrees C to 150 Degrees C, 2 Inch Size | |
| INDICATOR, TEMPERATURE, ELECTRICAL RESISTANCE, MULTIFUNCTION, -70 DEGREES C TO PLUS 150 DEGREES C, SINGLE | |
| INDICATOR, TEMPERATURE, ELECTRICAL RESISTANCE, MULTIFUNCTION, -70 DEGREES TO +150 DEGREES C 2 INCH SIZE | |
| INDICATOR, TEMPERATURE, ELECTRICAL RESISTANCE, MULTIFUNCTION, -70 TO +150 DEGREES C, DUAL | |
| INDICATOR, TEMPERATURE, THERMOCOUPLE, MULTIFUNCTION, -50 DEG. TO +300 DEG. C, 2-INCH SIZE | |
| INDICATOR, TRUE AIRSPEED, PILOT STATIC, TYPE M-4 | |
| INDICATOR, TRUE AIRSPEED, SYNCHRO REPEATER, TYPE N-1 | |
| INDICATOR, VERTICAL SPEED, 3-INCH | |
| INK, MARKING (FOR PARACHUTES AND OTHER TEXTILE ITEMS) | |
| INSULATION SLEEVING, ELECTRICAL, FLEXIBLE | |
| INSULATION TAPE, ELECTRICAL, PRESSURE-SENSITIVE ADHESIVE, PLASTIC | |
| INVERTERS, AIRCRAFT, GENERAL SPECIFICATION FOR | |
| LIGHT, PANEL, PLASTIC PLATE, LIGHTING | |
| LIGHT, RUNWAY, MARKER, ELEVATED, TYPE M-1 | |
| LUBRICATING OIL, AIRCRAFT TURBINE ENGINE, SYNTHETIC BASE | |
| Lubricating Oil: General Purpose, Low Temperature (NATO O-142) | |
| LUBRICATING OIL: GENERAL PURPOSE, LOW TEMPERATURE | |
| MACHMETER, PILOT STATIC, RANGE .3 TO 1.0, TYPE A-1 | |
| METER, TIME TOTALIZING | |
| NUT, SELF-LOCKING, 1200 DEG. F | |
| Panels, Information, Integrally Illuminated | |
| POWER SUPPLY, METALLIC RECTIFICATION, TYPE G-1 | |
| PULLEYS, GROOVE, ANTIFRICTION BEARING, GREASE LUBRICATED, AIRCRAFT, GENERAL SPECIFICATION FOR | |
| PUMP, HYDRAULIC, POWER DRIVEN, FIXED DISPLACEMENT | |
| REGULATOR, OXYGEN, DEMAND, PRESSURE BREATHING, TYPE A-21 | |
| REPAIR AND REBUILDING OF USED AIRCRAFT PNEUMATIC TIRES | |
| RESIN, POLYESTER, LOW PRESSURE LAMINATING | |
| RESISTOR, THERMOCOUPLE LEAD SPOOL | |
| RETREAD TIRES, RIBBED TREAD, PNEUMATIC AIRCRAFT | |
| RIVETS: BLIND, STRUCTURAL, PULL-STEM, AND CHEMICALLY EXPANDED | |
| RUBBER SHEET, SOLID, MOLDED, AND EXTRUDED SHAPES, SYNTHETIC OIL RESISTANT | |
| SEALING COMPOUND, INTEGRAL FUEL TANKS AND FUEL CELL CAVITIES HIGH ADHESION, ACCELERATOR REQUIRED | |
| SEALING COMPOUND, POLYSULFIDE, ACCELERATOR REQUIRED, FOR AIRCRAFT STRUCTURES | |
| SHAFT, TACHOMETER FLEXIBLE DRIVE | |
| SIGNAL EMERGENCY WARNING | |
| Starter, Electric, Constant Current, DC | |
| STARTER; ELECTRIC, CONSTANT CURRENT, DC | |
| TERMINAL, WIRE ROPE SWAGING, GENERAL SPECIFICATION FOR | |
| TERMINALS; LUG AND SPLICE, CRIMP STYLE ALUMINUM FOR ALUMINUM AIRCRAFT WIRE | |
| TERMINALS; LUG AND SPLICE, CRIMP STYLE ALUMINUM, FOR ALUMINUM AIRCRAFT WIRE | |
| TEST STAND, AIRCRAFT GENERATOR, 30 H.P. | |
| TIE DOWN, CARGO, AIRCRAFT, TYPE A-1A | |
| TRANSMISSION, CONSTANT SPEED, HYDRAULIC 20KVA, S-2/E1 AIRCRAFT | |
| TRANSMISSION, POWER, CONSTANT SPEED, 60/25-K-W A-7A AIRCRAFT | |
| TRANSMISSION, POWER, CONSTANT SPEED, GENERAL SPECIFICATION (AIRCRAFT USE) | |
| TRANSMITTER, ANGLE OF ATTACK OR SIDESLIP, LOCAL | |
| TRANSMITTER, PRESSURE, TORQUE, TYPE D-5 | |
| TRANSMITTER, RATE OF FLOW, FUEL, SYNCHRO, TYPE J-7, INDIVIDUAL AND TOTALIZING | |
| TRANSMITTERS, PRESSURE, SYNCHRO, AIRCRAFT 320-DEGREE MOVEMENT, HIGH TEMPERATURE (177 DEGREES C), GENERAL PURPOSE | |
| VALVE ASSEMBLY, OXYGEN CYLINDER, BAILOUT | |
| WHEEL AIRCRAFT TAIL SOLID RUBBER TIRE | |
| WIRE, ELECTRIC, 600-VOLTS, ALUMINUM, AIRCRAFT, GENERAL SPECIFICATION FOR | |
| WIRE, ELECTRICAL, POLYTETRAFLUOROETHYL ENE - INSULATED COPPER, 600 VOLT |
| << Prev | Next >> |