Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
1000
1100
1150
1200
1250
1300
1350
1360
1370
1380
1390
1400
1410
1417
1418
1419
1420
1421
1422
1423
1424
1425
1426
1427
1428
1429
1430
1440
1450
1460
1470
1480
1500
1550
1600
1620
| Product Name | Notes |
|---|---|
| ADAPTER ASSEMBLY, REUSABLE, FLEXIBLE HOSE, LOW PRESSURE | |
| ADDITIVE, LUBRICITY IMPROVER, DIESEL | |
| ADHESIVES, FIRE-RESISTANT, THERMAL INSULATION | |
| ALTIMETER, PRESSURE AAU-16/A | |
| ATTENUATOR, VARIABLE | |
| AURAL PROTECTORS, SOUND | |
| BATTERY CELLS AND MODULES, VALVE REGULATED LEAD-ACID, MAIN STORAGE, SUBMARINE; GENERAL SPECIFICATION FOR | |
| BATTERY, RECHARGEABLE, SEALED, 6T LITHIUM-ION | |
| BLANKET, WASHABLE, FLAME RESISTANT, SHIPBOARD | |
| BRAKE FLUID, POLYGLYCOL, AUTOMOTIVE, ALL-WEATHER, OPERATIONAL AND PRESERVATIVE | |
| BRUSH, ELECTRICAL CONTACT | |
| CABLE, POWER, ELECTRICAL, AIRPORT LIGHTING CROSS-LINKED, POLYETHYLENE (XLP) | |
| CABLE, POWER, ELECTRICAL, AIRPORT LIGHTING, CROSS-LINKED, POLYETHYLENE (XLP) | |
| CABLE, POWER, ELECTRICAL: IGNITION, HIGH TENSION | |
| Cable, Power, Electrical: Ignition, High-Tension | |
| CAP, FLUID TANK FILLER | |
| CAPACITOR, CHIP, FIXED, CERAMIC DIELECTRIC (TEMPERATURE STABLE AND GENERAL PURPOSE), EXTENDED RANGE, HIGH RELIABILITY AND STANDARD RELIABILITY | |
| CAPACITOR, FIXED, ELECTROLYTIC (AC, DRY-ELECTROLYTIC, NONPOLARIZED) | |
| CAPACITOR, FIXED, ELECTROLYTIC (CONDUCTIVE POLYMER TANTALUM), SURFACE MOUNT, NON-ESTABLISHED RELIABILITY AND ESTABLISHED RELIABILITY | |
| Capacitors, Fixed, Electrolytic (Solid Electrolyte) Tantalum, Established Reliability, General Specification for | |
| CAPACITORS, FIXED, ELECTROLYTIC (SOLID ELECTROLYTE), TANTALUM, ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR | |
| CAPACITORS, FIXED, MICA DIELECTRIC, ESTABLISHED RELIABILITY AND NONESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR | |
| CIRCUIT BREAKERS, VACUUM TYPE (VCB), ELECTRIC POWER, MEDIUM VOLTAGE, ALTERNATING CURRENT, DRAW-OUT REMOVABLE CONSTRUCTION, WITHOUT INTERNAL OVERCURRENT PROTECTION | |
| Circuit Breakers, Vacuum Type(VCB), Electric Power, Medium Voltage, Alternating Current, Draw-Out Removable Construction, Without Internal Overcurrent Protection | |
| CLEANER, GENERAL, FOR GROUND VEHICLES AND GROUND SUPPORT EQUIPMENT, HAP-FREE | |
| CLEANER, HAND WIPE, FOR AVIATION and MISSILE SYSTEMS, METALLIC SUBSTRATES, LOW OR EXEMPT VOC | |
| CLEANER, NON-AQUEOUS, LOW-VOC, HAP-FREE | |
| CLEANER, POLYMER AND POLYMER MATRIX COMPOSITE (PMC) MATERIAL, NON-AQUEOUS, HAP-FREE | |
| CLEANING COMPOUND, FLIGHT DECK | |
| Cleaning Compound, Solvent (Flor Bore of Small Arms and Automatic Aircraft Weapons) | |
| CLEANING COMPOUND, SOLVENT (FOR BORE OF SMALL ARMS AND AUTOMATIC AIRCRAFT WEAPONS) | |
| Clock Aircraft, Mechanical ABU-11/A | |
| CLOCK, AIRCRAFT, MECHANICAL ABU-11/A | |
| COATING SYSTEM, ADVANCED PERFORMANCE, FOR AEROSPACE APPLICATIONS | |
| COATING SYSTEM, NONSKID, METALLIC THERMAL SPRAY APPLICATION | |
| COATINGS, CHIP-RESISTANT | |
| COIL, RADIO FREQUENCY, SURFACE MOUNT, FIXED ESTABLISHED RELIABILITY | |
| COMPASS, MAGNETIC, MOUNTED | |
| COMPOUND, ASPHALTIC, HOT-MELT (CAVITY LINING) | |
| CONDUCTOR, ELECTRICAL, STRANDED, UNINSULATED CARBON-BASED CONDUCTIVE FIBER, GENERAL SPECIFICATION FOR | |
| CONNECTOR, OXYGEN MASK TO REGULATOR CRU-60/P | |
| CONNECTOR, RECEPTACLES, PLUGS, ADAPTER, USED ON ELECTROLUMINESCENT, EMBEDDED, AND PRINTED CIRCUIT BOARD LAMP LIGHTING PANELS | |
| CONNECTORS, ELECTRICAL, CIRCULAR, FOR HIGH-SPEED DATA BUS TRANSMISSION, COPPER CONDUCTOR, GENERAL SPECIFICATION FOR | |
| Connectors, Electrical, Circular, Miniature, High Density, Quick Disconnect (Bayonet, Threaded, or Breech Coupling), Environment Resistant with Crimp Removable Contacts or Hermetically Sealed with Fixed, Solderable Contacts General Specification for | |
| CONNECTORS, FILTER, ELECTROMAGNETIC INTERFERENCE (EMI), GENERAL SPECIFICATION FOR | |
| CONNECTORS, PLUG AND RECEPTACLE, ELECTRICAL (COAXIAL, SERIES TWIN) AND ASSOCIATED FITTINGS, GENERAL SPECIFICATION FOR | |
| CONTROLLER, AUXILIARY-SYSTEM, NAVAL SHIPBOARD USE | |
| CONVERTER, AIRCRAFT, UNIVERSAL SERIAL BUS CHARGING | |
| CONVERTER, DIRECT CURRENT AND ALTERNATING CURRENT, 60 HERTZ, AIRCRAFT, GENERAL SPECIFICATION FOR | |
| CORROSION REMOVING COMPOUND PREPAINT FOR AIRCRAFT ALUMINUM SURFACES | |
| DECK COATINGS, HIGH DURABILITY | |
| DECK COVERING MATERIALS, MONOLITHIC | |
| DECK COVERING MATERIALS, TILE AND SHEET FLOORING | |
| DESICCANTS, ACTIVATED, BAGGED, PACKAGING USE AND STATIC DEHUMIDIFICATION | |
| DIAPHRAGM SYNTHETIC RUBBER | |
| Explosive Material, Coated, CXM-10 | |
| EXPLOSIVE, PLASTIC-BONDED, PRESSED, PBXN-12 | |
| FILTER ELEMENTS, FLUID PRESSURE, HYDRAULIC LINE, 14 MICRON (C) AND 6 MICRON (C), TYPE II SYSTEMS, GENERAL SPECIFICATION FOR | |
| FILTER ELEMENTS, LUBRICATING OIL, ENGINE, (LARGE) | |
| Fire Extinguishing Agent, Fluorine-Free Foam (F3) Liquid Concentrate, for Land-Based, Fresh Water Applications | |
| GALVANOMETER | |
| GASKET, HYBRID, FLAT AND RAISED FACE FLANGE, FIRE RESISTANT, SHIPBOARD USE | |
| GREASE, AIRCRAFT, HIGH TEMPERATURE | |
| HOSE ASSEMBLY, CONDUCTIVE POLYTETRAFLUOROETHYL ENE TUBE, SMOOTH BORE, FLARED AND FLARELESS, TUBE TO HOSE, WITH SWIVEL NUT, GENERAL SPECIFICATION FOR | |
| HOSE ASSEMBLY, TETRAFLUOROETHYLENE, HIGH- TEMPERATURE HIGH PRESSURE, 3000 PSI. HYDRAULIC AND PNEUMATIC | |
| HYDRAULIC AND LUBRICATING OIL, SYNTHETIC HYDROCARBON BASE | |
| INDICATOR, LIQUID OXYGEN QUANTITY, GMU-59/A | |
| INDICATOR, PRESSURE EGU-9/A | |
| INDICATOR, PRESSURE, OIL | |
| INDICATOR, RATE OF FLOW AND TRANSFER EFU-20/A | |
| INDICATOR, RATE OF FLOW, FUEL | |
| INSULATION TAPE, ELECTRICAL (POLYETHYLENE-BASE, SELF-FUSING, FOR USE IN ELECTRONIC, COMMUNICATIONS, AND ALLIED EQUIPMENT) | |
| INSULATION TAPE, ELECTRICAL (POLYETHYLENE-BASE, SELF-FUSING: FOR USE IN ELECTRONIC, COMMUNICATIONS, AND ALLIED EQUIPMENT) | |
| INSULATION, ANTI-SWEAT, REFRIGERANT, AND THERMAL FOAM | |
| LAMPHOLDER, INDICATOR LIGHTS, INDICATOR LIGHT HOUSINGS, AND INDICATOR LIGHT LENSES, GENERAL SPECIFICATION FOR | |
| LIFE PRESERVER, UNDERARM, ADULT LPU-5/P | |
| LUBRICATING OIL, HELICOPTER TRANSMISSION SYSTEM, SYNTHETIC BASE, NATO CODE NUMBER: O-165 | |
| LUBRICATING OIL, INTERNAL COMBUSTION ENGINE, SYNTHETIC BASE, COMBAT/TACTICAL SERVICE | |
| LUBRICATING-OIL, PRESERVATIVE, LIGHT | |
| LUMINESCENT MATERIAL AND EQUIPMENT (NONRADIOACTIVE) | |
| Metal-Rich Primer | |
| MICROCIRCUITS, GENERAL SPECIFICATION FOR | |
| MULTIMETER | |
| OIL QUANTITY GAGING SYSTEM, CONTINUOUS TRANSISTORIZED NUCLEONIC | |
| PACKAGING MATERIALS, VOLATILE CORROSION INHIBITOR, TREATED, OPAQUE | |
| PACKING, PREFORMED, PETROLEUM HYDRAULIC FLUID RESISTANT | |
| PARACHUTE SYSTEM, SPECIAL WEAPONS, 12.5 FT. A/B28K-1 | |
| PARACHUTE SYSTEM, SPECIAL WEAPONS, A/B28K-4, 17 FT | |
| PILLOW, FLAME RESISTANT, SHIPBOARD | |
| PITOT-STATIC TUBE | |
| POWDER COATING, CAMOUFLAGE CHEMICAL AGENT RESISTANT SYSTEMS | |
| Powder Coating, Camouflage Chemical, Agent Resistant Systems | |
| POWDERS FOR COLD SPRAY DEPOSITION | |
| POWER SUPPLY ECU-23A | |
| PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-PRF-32550 METAL-RICH PRIMER | |
| PROTECTIVE RELAYS AND ATTACHMENTS, MEDIUM VOLTAGE VACUUM CIRCUIT BREAKER APPLICATIONS | |
| REFRIGERATOR, BIOMEDICAL, FOR SURFACE SHIPS | |
| REMOVER, PAINT, HAP-FREE, NEUTRAL | |
| RESISTOR, CHIP, FIXED, BULK METAL FOIL, ESTABLISHED RELIABILITY, SPACE LEVEL | |
| Resistors, Chip, Thermal (Thermistor), General Specification for | |
| RESISTORS, VARIABLE, WIREWOUND, SEMI-PRECISION, GENERAL SPECIFICATION FOR | |
| Scale Prevention in Sewage Collection Holding and Transfer (CHT) and Vacuum CHT (VCHT) Piping Systems for Use on Naval Surface Ships | |
| SIGNAL AND SIGNAL/INTERCOMMUNIC ATION AMPLIFIERS, UNIVERSAL, AERIAL REFUELING | |
| STARTERS, ENGINE, ELECTRICAL: 24-VOLT DIRECT-CURRENT | |
| STOWAGE SYSTEMS, SMALL ARMS, SHIPBOARD | |
| STRAPS, TIE-DOWN, ADJUSTABLE, NON-METALLIC, CABLE BUNDLING, GENERAL SPECIFICATION FOR | |
| SUSPENSION DEVICE, OXYGEN MASK | |
| SWITCHES, ROTARY (CIRCUIT SELECTOR, LOW-CURRENT CAPACITY), GENERAL SPECIFICATION FOR | |
| TIMER, FIRE CONTROL, BOMBING, DUAL | |
| TIMER, PRECISION, BOMBING, 0 - 30 MINUTES | |
| TOOL, INSTALLATION, FOR ADJUSTABLE TIE-DOWN STRAPS, GENERAL SPECIFICATION FOR | |
| TRANSMITTER, PRESSURE TRU-60/A | |
| Transmitter, Pressure TRU-66/A Oil, Variable Reluctance | |
| TRANSMITTER, PRESSURE TRU-81/A, OIL, 0-500 PSI | |
| TRANSMITTER, PRESSURE, OIL TRU-66/A | |
| TRANSMITTER, RATE OF FLOW, FUEL | |
| Universal Joint, Right Angle, Offset, Shipboard Use | |
| UNIVERSAL, JOINT, RIGHT ANGLE, OFFSET, SHIPBOARD USE | |
| VALVE, QUARTER TURN, TRIPLE-OFFSET, TORQUE SEATED, SHIPBOARD USE | |
| Vapor Degreasing Solvents (VDS) | |
| WATCH, WRIST (ALL GRADES) | |
| Wire Rope, 1.5 Inch Diameter, Galvanized, Compacted Strand, for Aircraft Elevator | |
| ZINC NICKEL PLATING, LOW HYDROGEN EMBRITTLEMENT ELECTRO-DEPOSITION |
| << Prev | Next >> |