Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 1000 1100 1150 1200 1250 1300 1350 1360 1370 1380 1390 1400 1410 1416 1417 1418 1419 1420 1421 1422 1423 1424 1425 1426 1427 1428 1430 1440 1450 1460 1470 1480 1500 1550 1600 1620
Product Name Notes
AMPLIFIER, RADIO FREQUENCY AND MICROWAVE, SOLID STATE, GENERAL SPECIFICATION FOR
ASSEMBLIES, ELECTRICAL BACKPLANE, PRINTED WIRING, GENERAL SPECIFICATION FOR
BATTERIES, STORAGE, AUTOMOTIVE: VALVE REGULATED LEAD ACID (VRLA)
Batteries, Storage: Automotive, Valve Regulated Lead Acid (VRLA)
CABLE, RADIO FREQUENCY, COAXIAL, SEMIRIGID, CORRUGATED OUTER CONDUCTOR, GENERAL SPECIFICATION FOR
CLEANING AND CLEANING-LUBRICATING COMPOUNDS, ELECTRICAL CONTACT
CLEANING COMPOUNDS, PARTS WASHER AND SPRAY CABINET
COATING, WATER BORNE POLYURETHANE CAMOUFLAGE
CONNECTOR COMPONENT PARTS, ELECTRICAL BACKPLANE, PRINTED WIRING, GENERAL SPECIFICATION FOR
Connector Component Parts, Electrical Backplane, Printed-Wiring, General Specification For
CONNECTORS, ELECTRICAL, CIRCULAR THREADED, HIGH DENSITY, HIGH SHOCK SHIPBOARD, CLASS D, GENERAL SPECIFICATION FOR
CONNECTORS, ELECTRICAL, CIRCULAR, MINIATURE, COMPOSITE, HIGH DENSITY, QUICK COUPLING, ENVIRONMENT RESISTANT, REMOVABLE CRIMP CONTACTS, ASSOCIATED HARDWARE, GENERAL SPECIFICATION FOR
Connectors, Electrical, Circular, Threaded, High Density, High Shock, Shipboard, Class D, General Specification for
CONNECTORS, ELECTRICAL, PLUGS AND RECEPTACLES, COAXIAL, RADIO FREQUENCY, HIGH RELIABILITY, FOR FLEXIBLE AND SEMIRIGID CABLES, GENERAL SPECIFICATION FOR
Connectors, Electrical, Rectangular, Nanominiature, Polarized Shell, General Specification for
CONNECTORS, ELECTRICAL, RECTANGULAR, NONOMINIATURE, POLARIZED SHELL, GENERAL SPECIFICATION FOR
CONNECTORS, FIBER OPTIC, CIRCULAR, PLUG AND RECEPTACLE STYLE, MULTIPLE REMOVABLE TERMINI, GENERAL SPECIFICATION FOR
CONNECTORS, PLUG AND RECEPTACLE, ELECTRIC, RECTANGULAR, HIGH DENSITY, POLARIZATION CENTER JACKSCREW, GENERAL SPECIFICATION FOR
Connectors, Plug and Receptacle, Electric, Rectangular, High Density, Polarized Center Jackscrew, General Specification for
COOLING COILS, AIR, DUCT TYPE AND GRAVITY TYPE, NAVAL SHIPBOARD ENVIRONMENTAL CONTROL SYSTEMS
COOLING COILS, AIR, DUCT TYPE AND GRAVITY TYPE, NAVAL SHIPBOARD, ENVIRONMENTAL CONTROL SYSTEMS
CRYSTAL UNITS, QUARTZ, GENERAL SPECIFICATION FOR
CYLINDERS, STEEL, COMPRESSED GAS, NON-SHATTERABLE, WELDED
Deck Coatings, High Durability
DECK COVERING MATERIALS
DECK COVERING UNDERLAY MATERIALS
DECK TILES, WEAR-RESISTANT
DISPLAY, OPTOELECTRONIC, READOUTS, BACK LIGHTED SEGMENTED, GENERAL SPECIFICATION FOR
Display, Optoelectronic, Segmented Readouts, Backlighted, General Specification for
EXPLOSIVE, PLASTIC-BONDED, PRESSED, PBXIH-18
FILTER SEPARATOR ELEMENTS, FLUID, PRESSURE, AVIATION AND DISTILLATE FUEL, NAVAL SHIPBOARD
FILTERS AND CAPACITORS, RADIO FREQUENCY/ ELECTROMAGNETIC INTERFERENCE SUPPRESSION, GENERAL SPECIFICATION FOR
Filters and Capacitors, Radio Frequency/Electromag netic Interference Suppression, General Specification for
Grease, Aircraft and Instrument
GREASE, WATER RESISTANT, HIGH SPEED, AIRCRAFT AND MISSILE
HEATERS, CONVECTION, STEAM AND HOT WATER
HYDRAULIC FLUID, BIOBASED
HYDRAULIC FLUID, BIODEGRADABLE
INSULATION SLEEVING, ELECTRICAL, FLEXIBLE, COATED, GENERAL SPECIFICATION FOR
INSULATION, ELECTRICAL, PLASTIC-SEALER
JOINT, STEEL, FLEXIBLE, (FOR TEMPORARY PIPE CONNECTIONS)
LUBRICATING OIL, GENERAL PURPOSE, PRESERVATIVE (WATER-DISPLACING, LOW TEMPERATURE)
LUBRICATING OIL, PRESERVATIVE, MEDIUM
MIXER STAGES, RADIO FREQUENCY GENERAL SPECIFICATION FOR
MIXER STAGES, RADIO FREQUENCY, GENERAL SPECIFICATION FOR
MODULES, STANDARD ELECTRONIC, GENERAL SPECIFICATION FOR
PACKING ASSEMBLY, HYDRAULIC CONICAL AND TYPES
PLASTIC SHEET, LAMINATED, THERMOSETTING, PAPER-BASE, PHENOLIC-RESIN
PLASTIC-MATERIAL, LAMINATED, THERMOSETTING, SHEETS, PAPER-BASE, PHENOLIC-RESIN
PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-PRF-32171 DECK COATINGS, HIGH DURABILITY
RESISTORS, CHIP, FIXED, FILM, ZERO OHM, INDUSTRIAL, HIGH RELIABILITY, SPACE LEVEL, GENERAL SPECIFICATION FOR
RESISTORS, FIXED, METER MULTIPLIER, EXTERNAL (HIGH VOLTAGE, FERRULE TERMINAL TYPE)
SEALING COMPOUND, INERT (FOR USE IN AMMUNITION)
SNUBBERS, FLUID PRESSURE, INSTRUMENT PROTECTION
Static Automatic Bus Transfer Switch (SABT) on Surface and Submarine Naval Vessels
SWITCHES, AIR AND LIQUID FLOW, SENSING, GENERAL SPECIFICATION FOR
SWITCHES, THERMOSTATIC (VOLATILE LIQUID), HERMETICALLY SEALED, GENERAL SPECIFICATION FOR
Switches, Thermostatic, (Volatile Liquid), Hermetically Sealed, General Specification for
TERMINI, FIBER OPTIC CONNECTOR, REMOVABLE GENERAL SPECIFICATION FOR
Termini, Fiber Optic Connector, Removable, General Specification for
TIRE, SOLID RUBBER AND WHEEL, SOLID RUBBER TIRED
VALVE, TEMPERATURE REGULATING VENTILATION HEATER, STEAM CONTROL, NAVAL SHIPBOARD USE
VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR
VALVES, REDUCING, FOR GAS SERVICE (SIZES 1/4 TO 2 INCHES IPS)
VALVES, REGULATING; FUEL-OIL-PRESSURE

<< Prev Next >>