Accuris Datasheets for Standards and Technical Documents

Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more

Page: 1 500 1000 1100 1150 1200 1250 1300 1350 1360 1370 1380 1390 1400 1410 1415 1416 1417 1418 1419 1420 1421 1422 1423 1424 1425 1426 1427 1430 1440 1450 1460 1470 1480 1500 1550 1600 1620
Product Name Notes
ADAPTER, PRESSURE-REDUCER, IN-LINE CRU-43A/A
ALTIMETER, PRESSURE AAU-8/A
AMPLIFIER-INDICATOR GROUP, ALTITUDE-VERTICAL SPEED A/A24G-7
CAPACITORS, FIXED, PLASTIC DIELECTRIC, DC (NON-METALLIC CASES), GENERAL SPECIFICATION FOR
CEMENT, INSULATION, HIGH-TEMPERATURE
Circuit Breaker, Trip Free, High Temperature, Aircraft, General Specification for
Circuit Breaker, Trip-Free, High Temperature, Aircraft General Specification for
CIRCUIT BREAKER, TRIP-FREE, HIGH TEMPERATURE, AIRCRAFT, GENERAL SPECIFICATION FOR
CLOTH, COATED, GLASS, ALUMINUM FACE, SILICONE RUBBER BACK
COATING SYSTEMS, ELASTOMERIC, THERMALLY REFLECTIVE AND RAIN EROSION RESISTANT
COATING, CORROSION PREVENTIVE FOR AIRCRAFT INTEGRAL FUEL TANKS
COMPUTER, TRANSDUCER, ALTITUDE, ALTITUDE ENCODING CPU-46/A, GENERAL SPECIFICATION FOR AND MTU-38/A MOUNTING TRAY
Connector, Electrical, Circular, Miniature, High Density, Quick Disconnect, Environment Resistant Solder Contacts
Connector, Plug and Receptacle, Rectangular, Rack and Panel Solder Type and Crimp Type Contacts General Specification for
CONNECTOR, PLUG AND RECEPTACLE, RECTANGULAR, RACK AND PANEL SOLDER TYPE AND CRIMP TYPE CONTACTS, GENERAL SPECIFICATION FOR
CONNECTORS, ELECTRICAL, CIRCULAR, MINIATURE, HIGH DENSITY, QUICK DISCONNECT, ENVIRONMENT RESISTANT, SOLDER CONTACTS GENERAL SPECIFICATION FOR
Connectors, Electrical, Circular, Miniature, High Density, Quick Disconnect, Environment Resistant, Solder Contacts, General Specification for
CONNECTORS, ELECTRICAL, MODULAR, AND COMPONENT PARTS GENERAL SPECIFICATION FOR
CONNECTORS, ELECTRICAL, MODULAR, AND COMPONENT PARTS, GENERAL SPECIFICATION FOR
CONNECTORS, ELECTRICAL, RECTANGULAR, REMOVABLE CONTACT, FORMED BLADE, FORK TYPE (FOR RACK AND PANEL AND OTHER APPLICATIONS), GENERAL SPECIFICATION FOR
CONVERTER, LIQUID OXYGEN, GCU-17/A
CONVERTER, LIQUID OXYGEN, GCU-20/A
COUPLING, CLAMP, GROOVED, V-BAND
COVERALLS, HIGH ALTITUDE, CSU-4/P
DEAD RECKONING TRACER (DRT) (NAVAL SHIPBOARD)
ENGINE PRESSURE RATIO SYSTEM, TURBOFAN ENGINE A/A24J-13
FILTER UNIT, FLUID, PRESSURE MXU-408/M ABSOLUTE 5 MICRON, HYDRAULIC
Fittings, Polytetrafluoroethyl ene Hose, High Temperature, Medium Pressure, General Specification for
FITTINGS, POLYTETRAFLUOROETHYL ENE HOSE, HIGH-TEMPERATURE, MEDIUM-PRESSURE, GENERAL SPECIFICATION FOR
FREQUENCY STANDARD, CESIUM BEAM TUBE
GREASE, AIRCRAFT, AND INSTRUMENT, FUEL AND OXIDIZER RESISTANT
GYROSCOPE, DISPLACEMENT SBU-6/A, ROLL AND PITCH
HORIZONTAL SITUATION INDICATOR GROUP AF/A24J-1
Hose, Polytetrafluoroethyl ene, 450 Degrees F, Medium Pressure, General Specification for
HOSE, POLYTETRAFLUOROETHYL ENE, 450 DEGREES F, MEDIUM PRESSURE
HOSE, POLYTETRAFLUOROETHYL ENE, 450DEG F, MEDIUM PRESSURE
HYDRAULIC FLUID, PETROLEUM BASE, HIGH TEMPERATURE, FLIGHT VEHICLE
INDICATOR SET, LIQUID OXYGEN QUANTITY A/A24J-8
Indicator, Attitude Remote
INDICATOR, ATTITUDE, ARU-12/A, REMOTE
INDICATOR, ATTITUDE, REMOTE STANDBY, 2-INCH
INDICATOR, ATTITUDE, REMOTE
INDICATOR, HORIZONTAL SITUATION AQU-4/A
INDICATOR, INDICATED AIRSPEED AVU-17/A
Indicator, Liquid Oxygen Quantity GMU-37/A
INDICATOR, LIQUID OXYGEN QUANTITY, GMU-37/A
INDICATOR, LIQUID OXYGEN QUANTITY
INDICATOR, MACH NUMBER AVU-11/A, INTEGRAL LIGHTING
INDICATOR, PRESSURE, OIL EGU-8/A
INDICATOR, TEMPERATURE, ELECTRICAL RESISTANCE EHU-22/A
INDICATOR, TEMPERATURE, ELECTRICAL RESISTANCE MULTIFUNCTION, -70 DEG. TO +150 DEG. C
INDICATOR, TEMPERATURE, ELECTRICAL RESISTANCE, -50 DEG. TO +50 DEG. C
INDICATOR, TEMPERATURE, ELECTRICAL RESISTANCE, MULTIFUNCTION -50 DEG. TO PLUS 200 DEG. C
INDICATOR, TEMPERATURE, SYNCHRO
INDICATOR, TEMPERATURE, THERMOCOUPLE EHU-15A/A, POTENTIOMETER TYPE, WHITE LIGHTED
INDICATOR, TEMPERATURE, THERMOCOUPLE SELF-BALANCING, POTENTIOMETER TYPE
Indicator, Temperature, Thermocouple, Self-Balancing, Potentiometer Type
INDICATOR, TRUE AIRSPEED AVU-15/A
INDICATORS, ATTITUDE DIRECTOR
INSULATION BLOCK, THERMAL
INSULATION, PIPE, THERMAL
INVERTER, POWER, STATIC, GENERAL SPECIFICATION FOR
LUBRICATING OIL, INSTRUMENT, -65 DEGREES TO +400 DEGRESS F
MASK, OXYGEN MBU-5/P
MODULES, STANDARD ELECTRONIC, GENERAL SPECIFICATION FOR
PACKING, PREFORMED, CONDENSER-TUBE, NON-ASBESTOS
PITOT TUBE, TRU-42/A
PROBE, TOTAL TEMPERATURE, DEICEABLE
RELAYS, HYBRID, ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
Relays, Solid State, General Specification for
RELAYS, SOLID-STATE, GENERAL SPECIFICATION FOR
RESISTOR, VARIABLE, WIRE WOUND, NONPRECISION, GENERAL SPECIFICATION FOR
TESTER, ELECTRIC THERMOMETER, FIELD TTU-104/F
TIE DOWN, CARGO, AIRCRAFT, CGU-1/B
TRANSFORMER, POWER, ISOLATION: SERIES CIRCUIT, AIRPORT LIGHTING, GENERAL SPECIFICATION FOR
TRANSMITTER, RATE OF FLOW TRU-31A/A, FUEL
VALVE, DRAIN, HYDROCARBON FUEL, SELF-LOCKING
VALVE, FEMALE FILLER, LIQUID NITROGEN, NRU-2/E
VALVE, OXYGEN MASK, COMBINATION INHALATION AND EXHALATION
VALVES, CYLINDER, GAS (FOR COMPRESSED OR LIQUEFIED GASES), GENERAL SPECIFICATION FOR
WAVEGUIDE ASSEMBLIES, FLEXIBLE, TWISTABLE AND NONTWISTABLE, GENERAL SPECIFICATION FOR

<< Prev Next >>