Accuris Datasheets for Standards and Technical Documents
Standards and technical documents includes standards, codes, regulation, handbooks, manuals, comprehensive guides and other formal publications. Standards, codes, and regulation establish uniform specifications, procedures or technical criteria.
Standards and Technical Documents: Learn more
Page:
1
500
1000
1100
1150
1200
1250
1300
1350
1360
1370
1380
1390
1400
1410
1413
1414
1415
1416
1417
1418
1419
1420
1421
1422
1423
1424
1425
1430
1440
1450
1460
1470
1480
1500
1550
1600
1620
| Product Name | Notes |
|---|---|
| ADAPTER, CAP, AND NOZZLE, PRESSURE LUBRICATING OIL SERVICING, AIRCRAFT, GENERAL SPECIFICATION FOR | |
| ADAPTER, PRESSURE LUBRICATING OIL SERVICING, AIRCRAFT, GENERAL SPECIFICATION FOR | |
| ADHESIVE, AIR-DRYING, SILICONE RUBBER | |
| ADHESIVE, FILM FORM, METALLIC STRUCTURAL SANDWICH CONSTRUCTION | |
| ANTENNA, BLADE, L-BAND, GENERAL SPECIFICATION FOR | |
| CAPACITORS, FIXED, PAPER OR PLASTIC DIELECTRIC, DIRECT CURRENT (HERMETICALLY SEALED IN METAL CASES), GENERAL SPECIFICATION FOR | |
| Capacitors, Fixed, Paper-Dielectric, Direct Current (Hermetically Sealed in Metal Cases), General Specification for | |
| CLEANING COMPOUND, AIRCRAFT SURFACE, ALKALINE WATER BASE | |
| CONNECTORS, ELECTRICAL, MINIATURE, COAXIAL, ENVIRONMENT RESISTING TYPE, GENERAL SPECIFICATION FOR | |
| Converter, Liquid Oxygen, Capacitance Type Gauging, General Specification for | |
| CONVERTER, LIQUID OXYGEN, CAPACITANCE TYPE GAUGING, GENERAL SPECIFICATION | |
| CONVERTER, LIQUID OXYGEN, GCU-2A/A | |
| CONVERTER, LIQUID OXYGEN, GCU-3/A | |
| CONVERTER, LIQUID OXYGEN, TYPE ME-3 | |
| Coupling Assembly, Hydraulic, Self-Sealing, Quick Disconnect, General Specification for | |
| COUPLING ASSEMBLY, HYDRAULIC, SELF-SEALING, QUICK DISCONNECT | |
| COUPLING ASSEMBLY, HYDRAULIC, SELF-SEALING, QUICK-DISCONNECT | |
| COUPLING HALF, QUICK DISCONNECT, PNEUMATIC STARTER, EXTERNAL, LOW PRESSURE | |
| COUPLING, RECEPTION, FLIGHT PRESSURE REFUELING, TYPE MA-2 | |
| EARPHONE ELEMENTS, GENERAL SPECIFICATION FOR | |
| GAGE, PRESSURE, DIAL INDICATING, HYDRAULIC, TYPE ME-1 | |
| GREASE, AIRCRAFT, BALL AND ROLLER BEARING, NATO CODE NUMBER G-372, METRIC | |
| GREASE, AIRCRAFT, BALL AND ROLLER BEARING, WIDE TEMPERATURE RANGE | |
| GREASE, AIRCRAFT, HELICOPTER OSCILLATING BEARING, NATO CODE NUMBER G-366, METRIC | |
| GREASE, AIRCRAFT, HELICOPTER OSCILLATING BEARING, NATO NUMBER G-366, METRIC | |
| GYROSCOPE, DISPLACEMENT, ROLL AND PITCH, TYPE MD-1 | |
| GYROSCOPE, RATE, SWITCHING, TYPE MC-1 | |
| HOSE ASSEMBLY, POLYTETRAFLUORETHYLE NE, HIGH TEMPERATURE, MEDIUM PRESSURE, GENERAL SPECIFICATION FOR | |
| INDICATOR AIRSPEED, MACH NUMBER AND MAXIMUM ALLOWABLE SPEED, TYPE ME-4 | |
| INDICATOR, CABIN AIR PRESSURE, PRESSURIZED AIRCRAFT, 1-7/8 INCH DIAL, TYPE MA-2 | |
| INDICATOR, ELECTRICAL TACHOMETER ERU-4-A CRANKSHAFT SPEED, 500-4,000 RPM, 2 INCH SIZE | |
| INDICATOR, ELECTRICAL TACHOMETER | |
| INDICATOR, ELECTRICAL, TACHOMETER, AIRCRAFT TURBO SPEED 0-110 PERCENT RPM, 2-INCH SIZE, TYPE MU-1 | |
| INDICATOR, ENGINE TESTING | |
| INDICATOR, MACH NUMBER, SENSITIVE, SERVOED, RANGE .5 TO 1.0, TYPE ME-5 | |
| INDICATOR, PRESSURE, OIL, 0-300 PSI, TYPE MO-1 | |
| INDICATOR, PRESSURE, OIL, 0-50 PSI TYPES MO-3 AND EGU-17/A | |
| INDICATOR, PRESSURE, TYPE MO-2 | |
| INDICATOR, RATE OF FLOW, FUEL, 0-12,000 PPH | |
| INDICATOR, TEMPERATURE, THERMOCOUPLE, ENGINE EXHAUST, TYPE MJ-4 | |
| INHIBITOR, CORROSION/LUBRICITY IMPROVER, FUEL SOLUBLE | |
| INSPECTION MATERIALS, PENETRANTS | |
| KNOBS, CONTROL, ELECTRONIC EQUIPMENT, GENERAL SPECIFICATION FOR | |
| KNOBS, CONTROL, EQUIPMENT, AIRCRAFT | |
| LUMINESCENT MATERIAL, FLUORESCENT | |
| NOZZLE, AERIAL PRESSURE REFUELING, TYPE MA-2 | |
| Nozzle, Aerial Refueling, Type MA-2 | |
| NUT, SELF-LOCKING, 250 DEG. F, 450 DEG. F, AND 800 DEG. F | |
| PACKING, PERFORMED, PETROLEUM HYDRAULIC FLUID RESISTANT, LIMITED SERVICE AT 275 DEG. F (135 DEG. C) | |
| PARACHUTE SYSTEM, HEAVY DUTY, GENERAL SPECIFICATION FOR | |
| PLASTIC SHEET, ACRYLIC, MODIFIED, LAMINATED | |
| PLASTIC, SHEET AND FORMED PARTS, MODIFIED ACRYLIC BASE, MONOLITHIC, CRACK PROPAGATION RESISTANT | |
| PROBE, TOTAL TEMPERATURE, TYPE MA-1 | |
| PUMP, ROTARY, POWER-DRIVEN, FUEL, AIRCRAFT | |
| RELAY, GENERATOR OVER VOLTAGE PROTECTION, 28 V DC, TYPE MB-1, GENERAL SPECIFICATION FOR | |
| RELEASE, PARACHUTE RIPCORD, AUTOMATIC, TYPE F-1B | |
| REMOVER, PAINT, AND LACQUER, SOLVENT TYPE | |
| SWITCH, THERMOSTATIC, TYPE MH-1 | |
| TANK, PNEUMATIC, AIRCRAFT, GLASS FIBER | |
| TRANSMITTER, PRESSURE TRU-80/A, OIL, ENGINE-MOUNTED, 0-100 PSI | |
| TRANSMITTER, PRESSURE, HYDRAULIC, TYPE MJ-1 | |
| TRANSMITTER, PRESSURE, OIL, 0-50 PSI, TYPE MH-4 | |
| TRANSMITTER, PRESSURE, TRU-80/A, OIL ENGINE- MOUNTED, 0-100 PSI | |
| TRANSMITTER, RATE OF FLOW, IN-FLIGHT REFUELING, 0-10,000 PPM, TYPE MB-3 | |
| Transmitter, Synchro, Angle of Attack of Sideslip | |
| TRANSMITTER, SYNCHRO, ANGLE OF ATTACK OR SIDESLIP | |
| Transmitter, Temperature Electrical Resistance | |
| Transmitter, Temperature, Electrical Resistance, Armored, Bayonet Locking Type, (-50 Degrees C to 300 Degrees C) | |
| TRANSMITTER, TEMPERATURE, ELECTRICAL RESISTANCE | |
| VALVE, DIRECTION, FIRE EXTINGUISHING | |
| VALVE, FUEL DRAIN, SELF-LOCKING | |
| VALVES, CHECK MINIATURE, HYDRAULIC, AIRCRAFT AND MISSILE | |
| VALVES, FILLER, LIQUID OXYGEN, AIRCRAFT TYPE | |
| WIRE, ELECTRICAL, HIGH TEMPERATURE, FIRE RESISTANT, AND FLIGHT CRITICAL |
| << Prev | Next >> |