Hamamatsu Photonics Europe Datasheets for Imaging Spectrometers

Imaging Spectrometers are instruments used in hyperspectral imaging and imaging spectroscopy to acquire spectrally resolved images.
Imaging Spectrometers: Learn more

Product Name Notes
C13534 series is designed to measure the instantaneous absolute value of emission quantum yield using the photoluminescence method. Two types are available, C13534-11 (300 nm to 950 nm) and C13534-12...
Compact FT-NIR spectroscopic module that can be incorporated into portable analytical instruments The C15511-01 Fourier transform infrared spectrometer (FTIR) engine is compact enough to carry in just one hand. A...
Compact module with MEMS-FPI spectrum sensor and light source (1750 to 2150 nm) This compact module has a built-in light source, control circuit, and MEMS-FPI spectrum sensor consisting of an...
Fingertip size, ultra-compact spectrometer head integrating MEMS and image sensor technologies The C12666MA is an ultra-compact (fingertip size) spectrometer head developed based on our MEMS and image sensor technologies. The...
Fingertip sized, ultra-compact spectrometer head supporting high sensitivity The C12880MA is a high-sensitivity, ultra-compact (fingertip sized) spectrometer head. The C12880MA supports the long wavelength region (up to 850 nm). This...
Fingertip-sized, ultra-compact spectrometer head supporting high UV sensitivity The C16767MA is a high-sensitivity, ultra-compact (fingertip-sized) spectrometer head. The C16767MA supports the ultraviolet region (190 to 440 nm). This product is...
For near IR (1100 to 2200 nm), TE-cooled type C9914GB of Hamamatsu TG series mini-spectrometers is a polychromator integrated with optical elements and an image sensor. Light to be measured...
For near IR (900 to 1700 nm), TE-cooled type C9913GC of Hamamatsu TG series mini-spectrometer is polychromator integrated with optical elements and an image sensor. Light to be measured is...
For near IR (900 to 1700 nm) Hamamatsu TG series mini-spectrometer C11482GA is a polychromator integrated with optical elements and an image sensor. Light to be measured is guided into...
For near IR (900 to 2550 nm) HAMAMATSU TG series mini-spectrometers are polychromators integrated with optical elements and an image sensor. Light to be measured is guided into the entrance...
For near-infrared range, compact / thin case with InGaAs linear image sensor mounted The mini-spectrometer TF series is a polychromator provided in a compact, thin case that houses optical elements,...
For UV to near IR (200 to 800 nm), Wide dynamic range type TM series mini-spectrometers are polychromators integrated with optical elements, an image sensor and a driver circuit. Light...
For visible to near IR (320 to 1000 nm), Wide dynamic range type TM series mini-spectrometers are polychromators integrated with optical elements, an image sensor and a driver circuit. Light...
H15441-20 are comprised of a 6 ch multianode type photomultiplier tube, a high-voltage power supply circuit, and a optics module.
High sensitivity compact spectrometer A10766 is a polychromator that is specially designed to couple with 16 channel or 32 channel linear array multianode PMT series. The most suitable PMT assembly...
High sensitivity compact spectrometer A13658 is a polychromator for visible range that is specially designed to couple with 16 channel linear array multianode PMT series. Since a transmission type grating...
High-speed and compact near infrared spectrometer that can be incorporated into inline process The C16511-01 Fourier transform infrared spectrometer (FTIR) engine is a compact Fourier transform near infrared spectrometer. A...
The C12068 series are an attenuated total reflection (ATR) spectrometer integrating a terahertz wave emitter, detector and total reflection prism into a single unit. ATR spectroscopy using the C12068 series...
The OPAL-Luxe is a compact, multi-channel spectrometer with the unprecedented ultra-high dynamic range. It is capable of simultaneous multi-wavelength spectral measurements over a wide wavelength range with extremely high dynamic...
The Quantaurus-QY is a compact, easy-to-use instrument for measuring the quantum yield of photoluminescent materials. It performs absolute measurements and does not require known reference standards, as typically required when...
The Quantaurus-Tau is a compact system for measuring fluorescence lifetimes in the sub-nanosecond to millisecond range. Operation is simple, just set the sample into the sample chamber, and enter a...
The time-resolved absorption spectrum analysis system is a device to perform transient absorption spectrum measurements in extremely short time. This system enables to analyze the formation and decay process of...
Ultra-compact mini-spectrometer integrating MEMS and image sensor technologies The MS series are thumb-sized (27.6 × 16.8 × 13 mm) spectrometer heads developed for installation into mobile measurement equipment by merging...