Ultra-compact mini-spectrometer integrating MEMS and image sensor technologies
The MS series are thumb-sized (27.6 × 16.8 × 13 mm) spectrometer heads developed for installation into mobile measurement equipment by merging our MEMS and image sensor technologies. The MS series uses a CMOS image sensor integrated with a light receiving slit. The internal optical system is comprised of a convex lens on which a grating is formed by nanoimprint. The result is a remarkably small size less than one-third the volume of the RC series mini-spectrometers that have already been marketed.
Features
- Thumb size: 27.6 × 16.8 × 13 mm
- Weight: 9 g
- Spectral response range: 640 to 1050 nm
- Spectral resolution: 20 nm
- Installation into mobile measurement equipment
- Wavelength conversion factor is listed on test result sheet.
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Imaging Spectrometers |
| Product Number | C11708MA |
| Product Name | Mini-spectrometers |