Fingertip sized, ultra-compact spectrometer head supporting high sensitivity
The C12880MA is a high-sensitivity, ultra-compact (fingertip sized) spectrometer head. The C12880MA supports the long wavelength region (up to 850 nm). This product is suitable for integration into a variety of compact devices.
Features
- Fingertip size: 20.1 × 12.5 × 10.1 mm
- Weight: 5 g
- Spectral response range: 340 to 850 nm
- High sensitivity
- Spectral resolution: 15 nm max.
- Supports synchronized integration (electronic shutter function)
- For integration into mobile measurement equipment
- Wavelength conversion factor is listed on test result sheet.
- Hermetic package
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Imaging Spectrometers |
| Product Number | C12880MA |
| Product Name | Mini-spectrometers |