Compact FT-NIR spectroscopic module that can be incorporated into portable analytical instruments
The C15511-01 Fourier transform infrared spectrometer (FTIR) engine is compact enough to carry in just one hand. A Michelson optical interferometer and control circuit are built into a palm-sized enclosure. Spectrum and absorbance can be measured by connecting a PC via USB. It can be applied to real-time measurement performed on site without bringing the measurement sample into the analysis room as well as continuous monitoring.
The optical interferometer has a built-in light input section, beam splitter, fixed mirror, movable mirror (ϕ3 mm), and photodetector. The photodetector acquires light intensity signals that vary depending on the position of the movable mirror. The optical spectrum is obtained by processing (Fourier transform) these light intensity signals.
The FTIR engine has a built-in semiconductor laser (VCSEL: vertical cavity surface emitting laser) for monitoring the movable mirror position, which allows spectrum measurement with high wavelength accuracy.
The product includes evaluation software with functions for setting measurement conditions, acquiring and saving data, drawing graphs, and so on. Furthermore, the dynamic link library (DLL) function specifications are disclosed, so users can create their original measurement software programs.
Features
- Compact: palm size
- Optical fiber input type
- High wavelength accuracy
- High S/N: Suitable for diffuse reflection measurements and absorbance measurements
- Spectral response range: 1100 nm to 2500 nm
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Imaging Spectrometers |
| Product Number | C15511-01 |
| Product Name | FTIR engine (FT-NIR spectrometer) |