Eaton Corporation Datasheets for Load Centers
Load centers are used for the protection and distribution of power in a building or residence. They are also called circuit breaker boxes.
Load Centers: Learn more
| Product Name | Notes |
|---|---|
| MAIN BREAKER TYPE 14-5/16 INCH W X 3-7/8 INCH D X 16-3/4 INCH H SIZE 14 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 10 KILOAMPERE INTERRUPTING RATING... | |
| MAIN BREAKER TYPE 14-5/16 INCH W X 3-7/8 INCH D X 21 INCH H SIZE 18 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 10 KILOAMPERE INTERRUPTING RATING... | |
| MAIN BREAKER TYPE 14-5/16 INCH W X 3-7/8 INCH D X 21 INCH H SIZE 20 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 42 KILOAMPERE INTERRUPTING RATING... | |
| MAIN BREAKER TYPE 14-5/16 INCH W X 3-7/8 INCH D X 21 INCH H SIZE 22 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 10 KILOAMPERE INTERRUPTING RATING... | |
| MAIN BREAKER TYPE 14-5/16 INCH W X 3-7/8 INCH D X 23 INCH H SIZE 20 MAX. NUMBER OF CIRCUITS (20) 1 INCH MAX. NUMBER OF SPACES UL APPROVAL 120/240... | |
| MAIN BREAKER TYPE 14-5/16 INCH W X 3-7/8 INCH D X 23 INCH H SIZE 30 MAX. NUMBER OF CIRCUITS (30) 1 INCH MAX. NUMBER OF SPACES UL APPROVAL 120/240... | |
| MAIN BREAKER TYPE 14-5/16 INCH W X 3-7/8 INCH D X 23 INCH H SIZE 40 MAX. NUMBER OF CIRCUITS (30) 1 INCH MAX. NUMBER OF SPACES UL APPROVAL 120/240... | |
| MAIN BREAKER TYPE 14-5/16 INCH W X 3-7/8 INCH D X 29-1/8 INCH H SIZE 24 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 25 KILOAMPERE INTERRUPTING RATING... | |
| MAIN BREAKER TYPE 14-5/16 INCH W X 3-7/8 INCH D X 29-1/8 INCH H SIZE 28 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 42 KILOAMPERE INTERRUPTING RATING... | |
| MAIN BREAKER TYPE 14-5/16 INCH W X 3-7/8 INCH D X 29-1/8 INCH H SIZE 30 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 10 KILOAMPERE INTERRUPTING RATING... | |
| MAIN BREAKER TYPE 14-5/16 INCH W X 3-7/8 INCH D X 34-1/8 INCH H SIZE 32 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 25 KILOAMPERE INTERRUPTING RATING... | |
| MAIN BREAKER TYPE 14-5/16 INCH W X 3-7/8 INCH D X 37 INCH H SIZE 42 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 25 KILOAMPERE INTERRUPTING RATING... | |
| MAIN BREAKER TYPE 14-5/16 INCH W X 3-7/8 INCH D X 39 INCH H SIZE 30 MAX. NUMBER OF CIRCUITS UL APPROVAL 208 VAC STAR/120 VAC, 240 VAC VOLTAGE RATING... | |
| MAIN BREAKER TYPE 14-5/16 INCH W X 3-7/8 INCH D X 39 INCH H SIZE 32 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 100 KILOAMPERE INTERRUPTING RATING... | |
| MAIN BREAKER TYPE 14-5/16 INCH W X 3-7/8 INCH D X 39 INCH H SIZE 42 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 100 KILOAMPERE INTERRUPTING RATING... | |
| MAIN BREAKER TYPE 14-5/16 INCH W X 3-7/8 INCH D X 39 INCH H SIZE 42 MAX. NUMBER OF CIRCUITS UL APPROVAL 208 VAC STAR/120 VAC, 240 VAC VOLTAGE RATING... | |
| MAIN BREAKER TYPE 14-5/16 INCH W X 5-3/16 INCH D X 16-3/4 INCH H SIZE 14 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 10 KILOAMPERE INTERRUPTING RATING... | |
| MAIN BREAKER TYPE 14-5/16 INCH W X 5-3/16 INCH D X 21 INCH H SIZE 18 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 10 KILOAMPERE INTERRUPTING RATING... | |
| MAIN BREAKER TYPE 14-5/16 INCH W X 5-3/16 INCH D X 21 INCH H SIZE 20 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 42 KILOAMPERE INTERRUPTING RATING... | |
| MAIN BREAKER TYPE 14-5/16 INCH W X 5-3/16 INCH D X 21 INCH H SIZE 22 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 10 KILOAMPERE INTERRUPTING RATING... | |
| MAIN BREAKER TYPE 14-5/16 INCH W X 5-3/16 INCH D X 29-1/8 INCH H SIZE 24 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 25 KILOAMPERE INTERRUPTING RATING... | |
| MAIN BREAKER TYPE 14-5/16 INCH W X 5-3/16 INCH D X 29-1/8 INCH H SIZE 28 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 42 KILOAMPERE INTERRUPTING RATING... | |
| MAIN BREAKER TYPE 14-5/16 INCH W X 5-3/16 INCH D X 29-1/8 INCH H SIZE 30 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 10 KILOAMPERE INTERRUPTING RATING... | |
| MAIN BREAKER TYPE 14-5/16 INCH W X 5-3/16 INCH D X 29-1/8 INCH H SIZE 8 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 25 KILOAMPERE INTERRUPTING RATING... | |
| MAIN BREAKER TYPE 14-5/16 INCH W X 5-3/16 INCH D X 34-1/8 INCH H SIZE 32 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 25 KILOAMPERE INTERRUPTING RATING... | |
| MAIN BREAKER TYPE 14-5/16 INCH W X 5-3/16 INCH D X 37 INCH H SIZE 42 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 25 KILOAMPERE INTERRUPTING RATING... | |
| MAIN BREAKER TYPE 14-5/16 INCH W X 5-3/16 INCH D X 39 INCH H SIZE 30 MAX. NUMBER OF CIRCUITS UL APPROVAL 208 VAC STAR/120 VAC, 240 VAC VOLTAGE RATING... | |
| MAIN BREAKER TYPE 14-5/16 INCH W X 5-3/16 INCH D X 39 INCH H SIZE 42 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 100 KILOAMPERE INTERRUPTING RATING... | |
| MAIN BREAKER TYPE 14-5/16 INCH W X 5-3/16 INCH D X 39 INCH H SIZE 42 MAX. NUMBER OF CIRCUITS UL APPROVAL 208 VAC STAR/120 VAC, 240 VAC VOLTAGE RATING... | |
| MAIN BREAKER TYPE 21 INCH W X 6 INCH D X 62-5/8 INCH H SIZE 42 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 10 KILOAMPERE INTERRUPTING RATING... | |
| MAIN BREAKER TYPE 21 INCH W X 6 INCH D X 62-5/8 INCH H SIZE 42 MAX. NUMBER OF CIRCUITS UL APPROVAL 208 VAC STAR/120 VAC, 240 VAC VOLTAGE RATING... | |
| MAIN BREAKER/MAIN LUG TYPE 14-5/16 INCH W X 3-7/8 INCH D X 21 INCH H SIZE 22 MAX. NUMBER OF CIRCUITS 120/240 V VOLTAGE RATING 10 KILOAMPERE INTERRUPTING RATING 125... | |
| MAIN BREAKER/MAIN LUG TYPE 14-5/16 INCH W X 3-7/8 INCH D X 34-1/8 INCH H SIZE 32 MAX. NUMBER OF CIRCUITS 120/240 V VOLTAGE RATING 25 KILOAMPERE INTERRUPTING RATING 200... | |
| MAIN BREAKER/MAIN LUG TYPE 14-5/16 INCH W X 3-7/8 INCH D X 37 INCH H SIZE 42 MAX. NUMBER OF CIRCUITS 120/240 V VOLTAGE RATING 25 KILOAMPERE INTERRUPTING RATING 225... | |
| MAIN BREAKER/MAIN LUG TYPE 14-5/16 INCH W X 5-3/16 INCH D X 21 INCH H SIZE 22 MAX. NUMBER OF CIRCUITS 120/240 V VOLTAGE RATING 10 KILOAMPERE INTERRUPTING RATING 125... | |
| MAIN BREAKER/MAIN LUG TYPE 14-5/16 INCH W X 5-3/16 INCH D X 29-1/8 INCH H SIZE 8 MAX. NUMBER OF CIRCUITS 120/240 V VOLTAGE RATING 25 KILOAMPERE INTERRUPTING RATING 200... | |
| MAIN BREAKER/MAIN LUG TYPE 14-5/16 INCH W X 5-3/16 INCH D X 34-1/8 INCH H SIZE 32 MAX. NUMBER OF CIRCUITS 120/240 V VOLTAGE RATING 25 KILOAMPERE INTERRUPTING RATING 200... | |
| MAIN BREAKER/MAIN LUG TYPE 14-5/16 INCH W X 5-3/16 INCH D X 37 INCH H SIZE 42 MAX. NUMBER OF CIRCUITS 120/240 V VOLTAGE RATING 25 KILOAMPERE INTERRUPTING RATING 225... | |
| MAIN LUG TYPE 14-5/16 INCH W X 3-7/8 INCH D X 16-3/4 INCH H SIZE 12 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 125 AMPERE CURRENT RATING... | |
| MAIN LUG TYPE 14-5/16 INCH W X 3-7/8 INCH D X 16-3/4 INCH H SIZE 12 MAX. NUMBER OF CIRCUITS UL APPROVAL 208 VAC STAR/120 VAC, 240 VAC VOLTAGE RATING... | |
| MAIN LUG TYPE 14-5/16 INCH W X 3-7/8 INCH D X 16-3/4 INCH H SIZE 16 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 125 AMPERE CURRENT RATING... | |
| MAIN LUG TYPE 14-5/16 INCH W X 3-7/8 INCH D X 21 INCH H SIZE 18 MAX. NUMBER OF CIRCUITS UL APPROVAL 208 VAC STAR/120 VAC, 240 VAC VOLTAGE RATING... | |
| MAIN LUG TYPE 14-5/16 INCH W X 3-7/8 INCH D X 21 INCH H SIZE 20 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 125 AMPERE CURRENT RATING... | |
| MAIN LUG TYPE 14-5/16 INCH W X 3-7/8 INCH D X 21 INCH H SIZE 24 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 125 AMPERE CURRENT RATING... | |
| MAIN LUG TYPE 14-5/16 INCH W X 3-7/8 INCH D X 21 INCH H SIZE 24 MAX. NUMBER OF CIRCUITS UL APPROVAL 208 VAC STAR/120 VAC, 240 VAC VOLTAGE RATING... | |
| MAIN LUG TYPE 14-5/16 INCH W X 3-7/8 INCH D X 29-1/8 INCH H SIZE 12 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 200 AMPERE CURRENT RATING... | |
| MAIN LUG TYPE 14-5/16 INCH W X 3-7/8 INCH D X 29-1/8 INCH H SIZE 16 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 200 AMPERE CURRENT RATING... | |
| MAIN LUG TYPE 14-5/16 INCH W X 3-7/8 INCH D X 29-1/8 INCH H SIZE 24 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 150 AMPERE CURRENT RATING... | |
| MAIN LUG TYPE 14-5/16 INCH W X 3-7/8 INCH D X 29-1/8 INCH H SIZE 24 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 225 AMPERE CURRENT RATING... | |
| MAIN LUG TYPE 14-5/16 INCH W X 3-7/8 INCH D X 29-1/8 INCH H SIZE 24 MAX. NUMBER OF CIRCUITS UL APPROVAL 208 VAC STAR/120 VAC, 240 VAC VOLTAGE RATING... | |
| MAIN LUG TYPE 14-5/16 INCH W X 3-7/8 INCH D X 29-1/8 INCH H SIZE 30 MAX. NUMBER OF CIRCUITS UL APPROVAL 208 VAC STAR/120 VAC, 240 VAC VOLTAGE RATING... | |
| MAIN LUG TYPE 14-5/16 INCH W X 3-7/8 INCH D X 29-1/8 INCH H SIZE 32 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 150 AMPERE CURRENT RATING... | |
| MAIN LUG TYPE 14-5/16 INCH W X 3-7/8 INCH D X 29-1/8 INCH H SIZE 32 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 225 AMPERE CURRENT RATING... | |
| MAIN LUG TYPE 14-5/16 INCH W X 3-7/8 INCH D X 34-1/8 INCH H SIZE 42 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 225 AMPERE CURRENT RATING... | |
| MAIN LUG TYPE 14-5/16 INCH W X 3-7/8 INCH D X 34-1/8 INCH H SIZE 42 MAX. NUMBER OF CIRCUITS UL APPROVAL 208 VAC STAR/120 VAC, 240 VAC VOLTAGE RATING... | |
| MAIN LUG TYPE 14-5/16 INCH W X 5-3/16 INCH D X 16-3/4 INCH H SIZE 12 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 125 AMPERE CURRENT RATING... | |
| MAIN LUG TYPE 14-5/16 INCH W X 5-3/16 INCH D X 16-3/4 INCH H SIZE 12 MAX. NUMBER OF CIRCUITS UL APPROVAL 208 VAC STAR/120 VAC, 240 VAC VOLTAGE RATING... | |
| MAIN LUG TYPE 14-5/16 INCH W X 5-3/16 INCH D X 16-3/4 INCH H SIZE 16 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 125 AMPERE CURRENT RATING... | |
| MAIN LUG TYPE 14-5/16 INCH W X 5-3/16 INCH D X 21 INCH H SIZE 18 MAX. NUMBER OF CIRCUITS UL APPROVAL 208 VAC STAR/120 VAC, 240 VAC VOLTAGE RATING... | |
| MAIN LUG TYPE 14-5/16 INCH W X 5-3/16 INCH D X 21 INCH H SIZE 20 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 125 AMPERE CURRENT RATING... | |
| MAIN LUG TYPE 14-5/16 INCH W X 5-3/16 INCH D X 21 INCH H SIZE 24 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 125 AMPERE CURRENT RATING... | |
| MAIN LUG TYPE 14-5/16 INCH W X 5-3/16 INCH D X 21 INCH H SIZE 24 MAX. NUMBER OF CIRCUITS UL APPROVAL 208 VAC STAR/120 VAC, 240 VAC VOLTAGE RATING... | |
| MAIN LUG TYPE 14-5/16 INCH W X 5-3/16 INCH D X 29-1/8 INCH H SIZE 12 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 200 AMPERE CURRENT RATING... | |
| MAIN LUG TYPE 14-5/16 INCH W X 5-3/16 INCH D X 29-1/8 INCH H SIZE 16 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 200 AMPERE CURRENT RATING... | |
| MAIN LUG TYPE 14-5/16 INCH W X 5-3/16 INCH D X 29-1/8 INCH H SIZE 24 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 150 AMPERE CURRENT RATING... | |
| MAIN LUG TYPE 14-5/16 INCH W X 5-3/16 INCH D X 29-1/8 INCH H SIZE 24 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 225 AMPERE CURRENT RATING... | |
| MAIN LUG TYPE 14-5/16 INCH W X 5-3/16 INCH D X 29-1/8 INCH H SIZE 24 MAX. NUMBER OF CIRCUITS UL APPROVAL 208 VAC STAR/120 VAC, 240 VAC VOLTAGE RATING... | |
| MAIN LUG TYPE 14-5/16 INCH W X 5-3/16 INCH D X 29-1/8 INCH H SIZE 30 MAX. NUMBER OF CIRCUITS UL APPROVAL 208 VAC STAR/120 VAC, 240 VAC VOLTAGE RATING... | |
| MAIN LUG TYPE 14-5/16 INCH W X 5-3/16 INCH D X 29-1/8 INCH H SIZE 32 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 150 AMPERE CURRENT RATING... | |
| MAIN LUG TYPE 14-5/16 INCH W X 5-3/16 INCH D X 29-1/8 INCH H SIZE 32 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 225 AMPERE CURRENT RATING... | |
| MAIN LUG TYPE 14-5/16 INCH W X 5-3/16 INCH D X 34-1/8 INCH H SIZE 42 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 225 AMPERE CURRENT RATING... | |
| MAIN LUG TYPE 14-5/16 INCH W X 5-3/16 INCH D X 34-1/8 INCH H SIZE 42 MAX. NUMBER OF CIRCUITS UL APPROVAL 208 VAC STAR/120 VAC, 240 VAC VOLTAGE RATING... | |
| MAIN LUG TYPE 21 INCH W X 6 INCH D X 54-3/8 INCH H SIZE 42 MAX. NUMBER OF CIRCUITS UL APPROVAL 120/240 VAC VOLTAGE RATING 400 AMPERE CURRENT RATING... | |
| MAIN LUG TYPE 21 INCH W X 6 INCH D X 54-3/8 INCH H SIZE 42 MAX. NUMBER OF CIRCUITS UL APPROVAL 208 VAC STAR/120 VAC, 240 VAC VOLTAGE RATING... |