Imao-Fixtureworks Datasheets for Gripper Products
Gripper products are used in gripper fixtures to hold a component in place by providing resistance by friction or slight surface penetration. The face of the gripper may be serrated or flat and made of steel, carbide, or a plastic material.
Gripper Products: Learn more
| Product Name | Notes |
|---|---|
| Features The sharp edge of the gripper bites into workpieces and holds powerfully. Suitable for use as a gripper for vise jaws and a stop of special fixtures. Grippers allows... | |
| Features The sharp edge of the gripper bites into workpieces and holds powerfully. Suitable for use as a gripper for vise jaws and a stop of special fixtures. The Round... | |
| Double un-cut pair of fingers or single individual finger for Destaco Series RP modules. GripShape finger blanks are a fast and convenient option for creating a custom gripper design. The... | |
| Double un-cut pair of fingers or single individual finger for Schunk series JPG, PGN and PZN modules. GripShape finger blanks are a fast and convenient option for creating a custom... | |
| Double un-cut pair of fingers or single individual finger for SMC Series MHS2 and MHSJ3 modules. GripShape finger blanks are a fast and convenient option for creating a custom gripper... | |
| Double un-cut pair of fingers or single individual finger for SMC Series MHZ2, MRHQ, MHQJ modules. GripShape finger blanks are a fast and convenient option for creating a custom gripper... | |
| Single individual finger blank for Schunk Series PSH-22-1 module. GripShape finger blanks are a fast and convenient option for creating a custom gripper design. The finger blanks are made from... | |
| With only 3.5mm of clamp surface needed to securely hold the workpiece, TG-type GripSert workholding inserts are ideal for 5-axis machining operations. Because of the geometry of the grippers, TG... |