ROHM Semiconductor GmbH Datasheets for Wireless Network Components
Wireless network components are used to build or replace worn out devices within a wireless network.
Wireless Network Components: Learn more
| Product Name | Notes |
|---|---|
| BP35C0-J11 is a small surface mount Wi-SUN module with an external antenna, which is ideal for use in HEMS controllers and various home appliances. It is equipped with the 920MHz... | |
| BP35C5 is an ultra-compact (15.0mm x 19.0mm) Wi-SUN FAN compatible wireless communication module. It is possible to build a mesh network of up to 1000 units, and if wireless communication... | |
| The BP35A1 is a 920MHz specified low-power wireless module compatible with Wi-SUN (Wireless Smart Utility Network), an international wireless communication standard optimized for smart communities. A built-in 32bit high-power microcontroller... | |
| The BP35C0 is a 920MHz specified low-power wireless module compatible with Wi-SUN (Wireless Smart Utility Network), an international wireless communication standard optimized for smart communities. A built-in 32bit high-power microcontroller... |