The BP35A1 is a wireless module operating at 920MHz, designed for low-power applications and compatible with the Wi-SUN communication standard, which is tailored for smart utility networks. It features a built-in 32-bit microcontroller, making it suitable for integration into various Home Energy Management Systems (HEMS). The module is certified under Japan's Radio Law, allowing it to be used as specified low-power radio equipment without the need for a radio station license in Japan. It is important to note that the firmware is dedicated to the BP35A1 and should not be used with other products. The maximum number of firmware rewrites is limited to 1000, after which operational guarantees are not provided. For applications outside Japan, additional certification may be required.
The BP35A1 is a 920MHz specified low-power wireless module compatible with Wi-SUN (Wireless Smart Utility Network), an international wireless communication standard optimized for smart communities. A built-in 32bit high-power microcontroller makes it ideal for embedding in a variety of HEMS devices. In addition, the BP35A1 is Radio Law (Japan) certified and incorporates Wi-SUN-compatible firmware that supports HEMS applications, providing greater ease-of-use.
Please note that this product is a wireless module certified by the Japanese Radio Law. If you want to use it in other countries, please contact us because certification is required.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Wireless Network Components | Wireless Network Components |
| Product Number | BP35A1 | BP35A1 |
| Product Name | Wi-SUN Compatible Wireless Module | Wi-SUN Compatible Wireless Module |