Qorvo 2-9 GHz (S, C, X Band) Driver Amplifier MMIC CMD232C3

Description
Qorvo's CMD232C3 is a wideband GaAs MMIC driver amplifier housed in a leadless 3x3 mm surface mount (SMT) package. The CMD232C3 is ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 6 GHz the device delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +17 dBm and an output IP3 of 23 dBm. The CMD232C3 amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.
Request a Quote Datasheet
Description
Qorvo's CMD232C3 is a wideband GaAs MMIC driver amplifier housed in a leadless 3x3 mm surface mount (SMT) package. The CMD232C3 is ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 6 GHz the device delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +17 dBm and an output IP3 of 23 dBm. The CMD232C3 amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-9 GHz (S, C, X Band) Driver Amplifier MMIC - CMD232C3 - Qorvo
Greensboro, NC, United States
2-9 GHz (S, C, X Band) Driver Amplifier MMIC
CMD232C3
2-9 GHz (S, C, X Band) Driver Amplifier MMIC CMD232C3
Qorvo's CMD232C3 is a wideband GaAs MMIC driver amplifier housed in a leadless 3x3 mm surface mount (SMT) package. The CMD232C3 is ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 6 GHz the device delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +17 dBm and an output IP3 of 23 dBm. The CMD232C3 amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.

Qorvo's CMD232C3 is a wideband GaAs MMIC driver amplifier housed in a leadless 3x3 mm surface mount (SMT) package. The CMD232C3 is ideally suited for military, space, and communications systems where small size and high linearity are critical design requirements. At 6 GHz the device delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +17 dBm and an output IP3 of 23 dBm. The CMD232C3 amplifier is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Amplifier and Comparator Chips
Product Number CMD232C3
Product Name 2-9 GHz (S, C, X Band) Driver Amplifier MMIC
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

1.8GHz 12 V Rf Amplifier - 860-QPA8840SR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
50 - 1800 MHz 19 dB High Linearity CATV Amplifier - QPL1812 - Qorvo
Specs
Device Type Video / Wideband Amplifiers
Standards and Certifications RoHS
Package Type SOT-89
View Details
QFN Rf Amplifier - 860-RF3394TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type Reel - TR
View Details
6 GHz 4W Rf Amplifier - 860-QPA0506 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details