Qorvo 1.88GHz 0.5W Rf Amplifier QPA9418TR13

Description
RF Amplifier 1.80-1.88GHz 0.5W PA Product overview: QPA9418TR13 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.88GHz, 0.5W. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 1.88GHz, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-QPA9418TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Amplifier 1.80-1.88GHz 0.5W PA Product overview: QPA9418TR13 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.88GHz, 0.5W. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 1.88GHz, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-QPA9418TR13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.88GHz 0.5W Rf Amplifier - 860-QPA9418TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.88GHz 0.5W Rf Amplifier
860-QPA9418TR13
1.88GHz 0.5W Rf Amplifier 860-QPA9418TR13
RF Amplifier 1.80-1.88GHz 0.5W PA Product overview: QPA9418TR13 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.88GHz, 0.5W. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 1.88GHz, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-QPA9418TR13 can be used for catalog matching and distributor lookup.

RF Amplifier 1.80-1.88GHz 0.5W PA Product overview: QPA9418TR13 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.88GHz, 0.5W. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 1.88GHz, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-QPA9418TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers
Product Number 860-QPA9418TR13
Product Name 1.88GHz 0.5W Rf Amplifier
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1012QH - Micross Components, Inc.
Micross Components, Inc.
View Details
BUF634 250mA High-Speed Buffer - BUF634P - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
Dual Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2701PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 5.00E-5 µA
View Details
5 suppliers