Qorvo 65MHz Rf Amplifier R0605250L

Description
RF Amplifier 5-65MHz NF 3.4dB Gain 25.5dB Product overview: R0605250L from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 65MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-R0605250L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Amplifier 5-65MHz NF 3.4dB Gain 25.5dB Product overview: R0605250L from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 65MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-R0605250L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
65MHz Rf Amplifier - 860-R0605250L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
65MHz Rf Amplifier
860-R0605250L
65MHz Rf Amplifier 860-R0605250L
RF Amplifier 5-65MHz NF 3.4dB Gain 25.5dB Product overview: R0605250L from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 65MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-R0605250L can be used for catalog matching and distributor lookup.

RF Amplifier 5-65MHz NF 3.4dB Gain 25.5dB Product overview: R0605250L from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65MHz. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 65MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-R0605250L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Video Amps and Modules - R0605250L - 062329-R0605250L - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - R0605250L
062329-R0605250L
Linear - Linear - Amplifiers - Video Amps and Modules - R0605250L 062329-R0605250L
Manufacturer: RF Micro Devices Win Source Part Number: 062329-R0605250L Packaging: Bulk Applications: General Purpose Number of Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: SOT-115J Supply Voltage - Operating: 24V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: RF Micro Devices
Win Source Part Number: 062329-R0605250L
Packaging: Bulk
Applications: General Purpose
Number of Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: SOT-115J
Supply Voltage - Operating: 24V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Amplifier and Comparator Chips
Product Number 860-R0605250L 062329-R0605250L
Product Name 65MHz Rf Amplifier Linear - Linear - Amplifiers - Video Amps and Modules - R0605250L
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2448607P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-14
Number of Pins 14
View Details
LM158A Dual General Purpose Bipolar Operational Amplifier - 5962-8771002PA - Texas Instruments
Specs
VOS 2 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Analog - MTLM118MD8 - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0722301VFA - Lingto Electronic Limited
Specs
Source Current (IS) 37.7 milliamps
Bandwidth 250 MHz
View Details