Harris Lighting Services, Inc. Datasheets for Lighting Fixtures
Lighting fixtures produce artificial light in industrial areas or workspaces.
Lighting Fixtures: Learn more
| Product Name | Notes |
|---|---|
| Application Economic replacement for T12 Strip, Metal Halide, or High Pressure Sodium high/low bay fixtures. Design Features Lightweight strip design Total Luminaire Efficiency: 91.9% Spacing Criteria 0-Deg: 1.2, 90-Deg:1.4 Available... | |
| Application Ideal HID High/Low Bay Replacement for cold, high dust, or lamp protected. Shown with Optional Dust Reduction Hood. Design Features Optional Hinged Lens Optional Sealed dust reduction hood Total... | |
| Application Ideal HID High/Low Bay Replacement for cold, high dust, or lamp protected. Design Features Optional Hinged door and lens Optional Sealed dust reduction hood Total Luminaire Efficiency: 80.7% Spacing... | |
| Application Ideal HID High/Low Bay Replacement for cold, high dust, or lamp protected. Design Features Optional Slide-in or Hinged Lens Total Luminaire Efficiency: 85.1% Spacing Criteria 0-Deg: 1.2, 90-Deg:1.2 Available... | |
| Application Ideal HID High/Low Bay Replacement. Design Features Total Luminaire Efficiency: 87.1% Spacing Criteria 0-Deg: 1.3, 90-Deg:1.4 Available in both T8 and T5 Factory supplied lamps are available in various... | |
| Application Ideal HID Low Bay Replacement for retail, industrial open and stack aisle application. Design Features Lightweight "I" frame design Optional solid side / end with uplight for different aesthetic... | |
| Application Ideal replacement fixture for HID high/low bay areas. Design Features Modular wiring for both power and sensor connections Unique eco friendly fixture nesting design greatly reduces packaging material Total... | |
| Application Ideal replacement fixture for T12 wall wash fixtures. Design Features One piece Reflector/ballast cover construction. Reflector improves fixture efficiency; allows for de lamping Total Luminaire Efficiency: 88.9% Spacing Criteria... | |
| Application Ideal replacement for energy Inefficient Metal Halide High Bay fixtures. Design Features 200 watt 100,000 hr lamp 10 year warranty on lamp and ballast Total Luminaire Efficiency: 72.5% Spacing... | |
| Application Ideal replacement for HID high/low bay fixtures in cold, high dust, or lamp protected environments. Design Features Ideal HID Replacement for cold, high dust, or lamp protected environments Optional... | |
| Application Ideal Replacement for HID High/Low Bay Fixtures in retail applications, hotel, garment shop, boutique, recreational and official locations areas. Design Features Silver Grey body color standard with Rounded corners. | |
| Application Ideal Replacement for HID High/Low Bay Fixtures in retail applications. Design Features Black body color standard with Rounded corners. Other colors optionally available Optional bladed louver Total Luminaire Efficiency:... | |
| Application Ideal replacement for High Bay Fixtures in Manufacturing Facilities that have factory lay out changes. Reduced cost of manual switch versus electronic for facilities that revise their facility layouts... | |
| Application Ideal replacement for High Bay fixtures. Design Features Lightweight "I" frame design Total Luminaire Efficiency: 89.2% Spacing Criteria 0-Deg: 1.3, 90-Deg:1.2 Available in both T8 and T5 Factory supplied... | |
| Application Ideal replacement for high bay fixtures. Design Features Replacement for High Bay fixtures Lightweight "I" frame design Total Luminaire Efficiency: 89.2% Available in both T8 and T5 Compact and... | |
| Application Ideal replacement for T12 strips and high bay fixtures in aisle and high rack areas. Design Features Lightweight "I" frame design Total Luminaire Efficiency: 92.1% Spacing Criteria 0-Deg: 1.2,... | |
| Application Ideal replacement for T12 Strips and Low Bay areas Design Features 24 blade lightweight design Total Luminaire Efficiency: 92.8% Spacing Criteria 0-Deg: 1.3, 90-Deg: 1.2 Available in both T8... | |
| Application Ideal replacement for T12 strips or Low Bay HID fixtures. Design Features Lightweight strip design Total Luminaire Efficiency: 93.7% Spacing Criteria 0-Deg: 1.3, 90-Deg:1.4 Available in both T8 and... | |
| Application Indirect recess mounted 2’x2’ and 2’x4’ troffer fixture for low glare Design Features Combining a matte white indirect reflector and a perforated direct lamp shield to pro- vide brightness... | |
| Application Low profile for commercial and institutional lighting. Cloud lens design provides soft and even illumination. Design Features Low profile luminaire for commercial and institutional lighting. Available in both T8... | |
| Application Narrow focus beam for aisles and high applications. Design Features Lightweight "I" frame design Total Luminaire Efficiency: 93.9% Available in both T8 and T5 Lightweight Design Spacing Criteria 0-Deg:... | |
| Application Parking areas, entrances, walkways, loading docks, or recreation areas. Design Features Anodized aluminum reflector with high efficiency and wide beam spread. Quad-Tap 120 /208 / 240 / 277v Ballast... | |
| Application Parking areas, entrances, walkways, underpasses, load- ing docks, or recreation areas. Design Features Dark Architectural Bronze or White body color UL Listed for Wet Locations Factory supplied lamps are... | |
| Application Parking areas, entrances, walkways, underpasses, loading docks, or recreation areas. Design Features Anodized aluminum reflector with high efficiency and wide beam spread. Quad-Tap 120 /208 / 240 / 277v... | |
| Application Parking areas, entrances, walkways, underpasses, loading docks, or recreation areas. Design Features Dark Architectural Bronze body color 10,000 hr Rated Lamp Life UL Listed for Wet Locations Factory supplied... | |
| Application Parking areas, entrances, walkways, underpasses, loading docks, or recreation areas. Design Features Dark Architectural Bronze body color 11" tall x 6.8" wide x 5.3" deep UL Listed for Wet... | |
| Application Parking areas, entrances, walkways, underpasses, loading docks, or recreation areas. Design Features Dark Architectural Bronze body color Approx 9" x 9" x 7" deep UL Listed for Wet Locations... | |
| Application Parking areas, entrances, walkways, underpasses, loading docks, or recreation areas. Design Features Dark Architectural Bronze body color Total Luminaire Efficiency: 63.8% UL Listed for Wet Locations Spacing Criteria 0-Deg:... | |
| Application Parking areas, entrances, walkways, underpasses, loading docks, or recreation areas. Design Features Dark Architectural Bronze body color UL Listed for Wet Locations Factory supplied lamps are available in various... | |
| Application Pick Conveyor Areas. Design Features 28 side light slots for side light. Reinforced construction with welding ends. Available in 1 T8 Lamp configuration Optional supplied lamps are available in... | |
| Application Replacement for fixtures in high vapor environments. Extra text for an example situation. Design Features Drilling not required for installation. Easy ballast access using tabbed gear tray. Total Luminaire... | |
| Application Replacement for fixtures in high vapor environments. Design Features Drilling not required for installation. Easy ballast access using tabbed gear tray. Body is rated IP65 Total Luminaire Efficiency: 77.3%... | |
| Application Replacement for fixtures in high vapor environments. Design Features Drilling not required for installation Easy ballast access using tabbed gear tray Body is rated IP65 Total Luminaire Efficiency: 66.8%... | |
| Application Replacement for T12 Recessed Mount Fixture. Design Features Highly efficient One piece reflector construction "No tools ballast access" UL Listed Optional customer supplied ballast or standard factory supplied ballast... | |
| Application Replacement for T12 Recessed Mount Fixture. Design Features Total Luminaire Efficiency: 43.9% Spacing Criteria 0-Deg: 1.3 0-Deg: 1.52 Available in both T8 and T5 Optional Factory supplied lamps are... | |
| Application Replacement for T12 Strips , Low Bay, and High Bay fixtures. Design Features Lightweight strip design Available in both T8 and T5 Factory supplied lamps are available in various... | |
| Application Replacement for T12 Strips and High Bay fixtures in Aisle and High Rack Areas Design Features Lightweight "I" frame design Total Luminaire Efficiency: 93.3% Spacing Criteria 0-Deg: 1.28, 90-Deg:... | |
| Application Replacement for T12 strips, low bay and high bay fixtures. Design Features Lightweight strip design -Total Luminaire Efficiency: 91.5% Spacing Criteria 0-Deg: 1.3, 90-Deg:1.4 Available in both T8 and... | |
| Application Retrofit and give “like new” look to standard and industrial 4’ and 8’ strip fixtures. Design Features One piece QuickStrip construction. Reduces labor cost with optional premounted and wired... | |
| Application Retrofit kit for 4’ or 8’ Recessed row fixtures in retail applications. Design Features Easy Retrofit for Recessed Row fixtures. Total Luminaire Efficiency: 92.2% Spacing Criteria 0-Deg: 1.3, 90-Deg:1.4... | |
| Application Retrofit standard and industrial 4’ and 8’ strip fixtures. Design Features Narrow reflector design. Reflector improves fixture efficiency; allows for de lamping Total Luminaire Efficiency: 94.8% Spacing Criteria 0-Deg:... | |
| Application Retrofit standard and industrial 4’ and 8’ strip fixtures. Design Features One piece QuickStrip construction. Reflector improves fixture efficiency; allows for de lamping Total Luminaire Efficiency: 91.5% Spacing Criteria... | |
| Application Retrofit standard and industrial 4’ and 8’ strip fixtures Design Features Lightweight strip design Available in both T8 and T5 Factory supplied lamps are available in various CRI ratings,... | |
| Application Retrofit Vaportight fixture from 2 T12 lamp to energy efficient long lasting 1, 2, 3, or 4 T8 lamps. Design Features "Z" bracket for easy installation. Retrofit improves fixture... | |
| Application Retrofits 2, 3’, 4’ and 8’ Wrap fixtures with widths of 9”, 11” and 15”. Allows for De-lamping and T8 conversion. Design Features Available in both T8 and T5... | |
| Application Retrofits 2x2 and 2x4 Recessed Troffers Lensed or Parabolic Fixtures. Design Features Total Luminaire Efficiency: 43.9% Spacing Criteria 0-Deg: 1.3 0-Deg: 1.52 Available in both T8 and T5 Optional... | |
| Application Retrofits 2x2 Recessed Troffers Lensed or Parabolic Fixtures Design Features Total Luminaire Efficiency: 83.1% / 83.9% Spacing Criteria 2L 0-Deg: 1.2 0-Deg: .81 3L 0-Deg: 1.2 0-Deg: .95 Available... | |
| Application Retrofits 4x1 Recessed Troffers Lensed or Parabolic Fixtures Design Features Total Luminaire Efficiency: 83.0% Spacing Criteria 0-Deg: 1.35, 90-Deg:1.44 Available in both T8 and T5 Optional Factory supplied lamps... | |
| Application Retrofits 4x2 and 2x2 Recessed Troffers Lensed or Parabolic Fixtures easily with either factory or customer supplied installed ballast. | |
| Application Retrofits 4x2 Recessed Troffers Lensed or Parabolic Fixtures. Design Features Total Luminaire Efficiency: 76.5% Spacing Criteria 0-Deg: 1.2, 90-Deg:1.3 Available in both T8 and T5 Optional Factory supplied lamps... | |
| Application Shipping and receiving loading docks, Machine stations such as stamping presses, or Inspection station lighting. Design Features Very uniform spot with an average of 6 FC at back of... | |
| Application Site, area, and general lighting utilizing advanced LED optical system providing high uniformity, excellent vertical light distribution, reduced offsite visibility, reduced on-site glare and effective security light levels. Design... | |
| Application Site, area, and general lighting utilizing Induction system pro- viding high uniformity, excellent vertical light distribution, reduced offsite visibility, reduced on-site glare and effective security light levels. Design Features... | |
| Application Surface mounted ECW wrap around unit is designed for use in most commercial, residential and institutional type applications. Design Features Low profile luminaire for commercial and institutional lighting. Available... | |
| Application Surface mounted wrap around unit is designed for use in most commercial, residential and institutional type applications. Design Features Low profile luminaire for commercial and institutional lighting. Available in... | |
| Application The TROP Series 2 and 3 lamp Troffer offers the retail or office environment a highly efficient 2’ x 4’ and 2’ x 2’ fixture. This fixture delivers a... | |
| Application This premium square steel pole offers the ultimate in strength and reliability for outdoor lighting. Design Features • Bronze Finish • Steel pole base cover • 2"x6" hand hole... | |
| Application Tunnels and underpass areas. Design Features Graphite Black color UL Listed for Wet Locations Factory supplied lamps are available in various CRI ratings, temperature colors and rated life. Controllable... | |
| Application Wall Wash retrofit for existing wall wash, standard or industrial 4’ and 8’ strip fixtures. Design Features One piece Reflector/ballast cover construction. Reflector improves fixture efficiency; allows for de... | |
| Design Features Whether needing to retrofit an older fixture or you have a unique combination of energy savings with specific light output and control sensors, we can handle your request. | |
| Design Features 2- M16 5.4w Halogen Lamps Completely self-contained. Fully automatic operation. Compact, low profile design in a neutral finish. Universal transformer for 120 or 277 VAC. Charge rate/power on... |