Harris Lighting Services, Inc. MFHID-WPF

Description
Application Parking areas, entrances, walkways, underpasses, loading docks, or recreation areas. Design Features Dark Architectural Bronze body color Total Luminaire Efficiency: 63.8% UL Listed for Wet Locations Spacing Criteria 0-Deg: 1.76, 90-Deg: 1.3 Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Photo sensor compatible
Description
Application Parking areas, entrances, walkways, underpasses, loading docks, or recreation areas. Design Features Dark Architectural Bronze body color Total Luminaire Efficiency: 63.8% UL Listed for Wet Locations Spacing Criteria 0-Deg: 1.76, 90-Deg: 1.3 Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Photo sensor compatible

Suppliers

Company
Product
Description
Supplier Links
Application Parking areas, entrances, walkways, underpasses, loading docks, or recreation areas. Design Features Dark Architectural Bronze body color Total Luminaire Efficiency: 63.8% UL Listed for Wet Locations Spacing Criteria 0-Deg: 1.76, 90-Deg: 1.3 Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Photo sensor compatible

Application

Parking areas, entrances, walkways, underpasses, loading docks, or recreation areas.

Design Features

  • Dark Architectural Bronze body color
  • Total Luminaire Efficiency: 63.8%
  • UL Listed for Wet Locations
  • Spacing Criteria 0-Deg: 1.76, 90-Deg: 1.3
  • Factory supplied lamps are available in various CRI ratings, temperature colors
    and rated life
  • Photo sensor compatible
Supplier's Site

Technical Specifications

  Harris Lighting Services, Inc.
Product Category Lighting Fixtures
Product Number MFHID-WPF
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details