Harris Lighting Services, Inc. MKQS Quick Strip

Description
Application Retrofit and give “like new” look to standard and industrial 4’ and 8’ strip fixtures. Design Features One piece QuickStrip construction. Reduces labor cost with optional premounted and wired ballast. Optional reflector improves fixture efficiency; allows for de lamping Total Luminaire Efficiency: 91.5% Spacing Criteria 0-Deg: 1.2, 90-Deg:1.4 Available in both T8 and T5 Optional supplied lamps are available in various CRI ratings, temperature colors and rated life Instant Restrike Dimming/Occupancy sensor compatible
Description
Application Retrofit and give “like new” look to standard and industrial 4’ and 8’ strip fixtures. Design Features One piece QuickStrip construction. Reduces labor cost with optional premounted and wired ballast. Optional reflector improves fixture efficiency; allows for de lamping Total Luminaire Efficiency: 91.5% Spacing Criteria 0-Deg: 1.2, 90-Deg:1.4 Available in both T8 and T5 Optional supplied lamps are available in various CRI ratings, temperature colors and rated life Instant Restrike Dimming/Occupancy sensor compatible

Suppliers

Company
Product
Description
Supplier Links
Application Retrofit and give “like new” look to standard and industrial 4’ and 8’ strip fixtures. Design Features One piece QuickStrip construction. Reduces labor cost with optional premounted and wired ballast. Optional reflector improves fixture efficiency; allows for de lamping Total Luminaire Efficiency: 91.5% Spacing Criteria 0-Deg: 1.2, 90-Deg:1.4 Available in both T8 and T5 Optional supplied lamps are available in various CRI ratings, temperature colors and rated life Instant Restrike Dimming/Occupancy sensor compatible

Application

Retrofit and give “like new” look to standard and industrial 4’ and 8’ strip fixtures.

Design Features

  • One piece QuickStrip construction.
  • Reduces labor cost with optional premounted and wired ballast.
  • Optional reflector improves fixture efficiency; allows for de lamping
  • Total Luminaire Efficiency: 91.5%
  • Spacing Criteria 0-Deg: 1.2, 90-Deg:1.4
  • Available in both T8 and T5
  • Optional supplied lamps are available in various CRI ratings, temperature colors and rated life
  • Instant Restrike
  • Dimming/Occupancy sensor compatible
Supplier's Site

Technical Specifications

  Harris Lighting Services, Inc.
Product Category Lighting Fixtures
Product Number MKQS Quick Strip
Fixture Type Other; Linear Fluorescent - Retrofit Kits
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details