Harris Lighting Services, Inc. MFVT

Description
Application Replacement for fixtures in high vapor environments. Design Features Drilling not required for installation Easy ballast access using tabbed gear tray Body is rated IP65 Total Luminaire Efficiency: 66.8% Spacing Criteria 0-Deg: 1.2, 90-Deg: 1.5 Available in both T8 and T5 Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Ballast and wiring access without the use of tools Instant Restrike Dimming/Occupancy sensor compatible
Description
Application Replacement for fixtures in high vapor environments. Design Features Drilling not required for installation Easy ballast access using tabbed gear tray Body is rated IP65 Total Luminaire Efficiency: 66.8% Spacing Criteria 0-Deg: 1.2, 90-Deg: 1.5 Available in both T8 and T5 Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Ballast and wiring access without the use of tools Instant Restrike Dimming/Occupancy sensor compatible

Suppliers

Company
Product
Description
Supplier Links
 - MFVT - Harris Lighting Services, Inc.
Green Cove Springs, FL, USA
Application Replacement for fixtures in high vapor environments. Design Features Drilling not required for installation Easy ballast access using tabbed gear tray Body is rated IP65 Total Luminaire Efficiency: 66.8% Spacing Criteria 0-Deg: 1.2, 90-Deg: 1.5 Available in both T8 and T5 Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Ballast and wiring access without the use of tools Instant Restrike Dimming/Occupancy sensor compatible

Application

Replacement for fixtures in high vapor environments.

Design Features

  • Drilling not required for installation
  • Easy ballast access using tabbed gear tray
  • Body is rated IP65
  • Total Luminaire Efficiency: 66.8%
  • Spacing Criteria 0-Deg: 1.2, 90-Deg: 1.5
  • Available in both T8 and T5
  • Factory supplied lamps are available in various CRI ratings, temperature colors and rated life
  • Ballast and wiring access without the use of tools
  • Instant Restrike
  • Dimming/Occupancy sensor compatible
Supplier's Site

Technical Specifications

  Harris Lighting Services, Inc.
Product Category Lighting Fixtures
Product Number MFVT
Fixture Type Enclosure Lights
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details