Harris Lighting Services, Inc. MFHBA

Description
Application Ideal replacement for T12 strips and high bay fixtures in aisle and high rack areas. Design Features Lightweight "I" frame design Total Luminaire Efficiency: 92.1% Spacing Criteria 0-Deg: 1.2, 90-Deg: 1.4 Available in both T8 and T5 Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Ballast and wiring access without the use of tools Instant Restrike Dimming/Occupancy sensor compatible
Description
Application Ideal replacement for T12 strips and high bay fixtures in aisle and high rack areas. Design Features Lightweight "I" frame design Total Luminaire Efficiency: 92.1% Spacing Criteria 0-Deg: 1.2, 90-Deg: 1.4 Available in both T8 and T5 Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Ballast and wiring access without the use of tools Instant Restrike Dimming/Occupancy sensor compatible

Suppliers

Company
Product
Description
Supplier Links
 - MFHBA - Harris Lighting Services, Inc.
Green Cove Springs, FL, USA
Application Ideal replacement for T12 strips and high bay fixtures in aisle and high rack areas. Design Features Lightweight "I" frame design Total Luminaire Efficiency: 92.1% Spacing Criteria 0-Deg: 1.2, 90-Deg: 1.4 Available in both T8 and T5 Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Ballast and wiring access without the use of tools Instant Restrike Dimming/Occupancy sensor compatible

Application

Ideal replacement for T12 strips and high bay fixtures in aisle and high rack areas.

Design Features

  • Lightweight "I" frame design
  • Total Luminaire Efficiency: 92.1%
  • Spacing Criteria 0-Deg: 1.2, 90-Deg: 1.4
  • Available in both T8 and T5
  • Factory supplied lamps are available in various CRI ratings, temperature colors
    and rated life
  • Ballast and wiring access without the use of tools
  • Instant Restrike
  • Dimming/Occupancy sensor compatible
Supplier's Site

Technical Specifications

  Harris Lighting Services, Inc.
Product Category Lighting Fixtures
Product Number MFHBA
Fixture Type Other; Linear Fluorescent - Aisle Lighter
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details