Harris Lighting Services, Inc. MFAR White Retail

Description
Application Ideal Replacement for HID High/Low Bay Fixtures in retail applications. Design Features Black body color standard with Rounded corners. Other colors optionally available Optional bladed louver Total Luminaire Efficiency: 80.7% 102 cell Available in both T8 and T5 Compact and lightweight Spacing Criteria 0-Deg: 1.24, 90-Deg: 1.22 Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Ballast and wiring access without the use of tools. Instant Restrike Dimming/Occupancy sensor compatible
Description
Application Ideal Replacement for HID High/Low Bay Fixtures in retail applications. Design Features Black body color standard with Rounded corners. Other colors optionally available Optional bladed louver Total Luminaire Efficiency: 80.7% 102 cell Available in both T8 and T5 Compact and lightweight Spacing Criteria 0-Deg: 1.24, 90-Deg: 1.22 Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Ballast and wiring access without the use of tools. Instant Restrike Dimming/Occupancy sensor compatible

Suppliers

Company
Product
Description
Supplier Links
Application Ideal Replacement for HID High/Low Bay Fixtures in retail applications. Design Features Black body color standard with Rounded corners. Other colors optionally available Optional bladed louver Total Luminaire Efficiency: 80.7% 102 cell Available in both T8 and T5 Compact and lightweight Spacing Criteria 0-Deg: 1.24, 90-Deg: 1.22 Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Ballast and wiring access without the use of tools. Instant Restrike Dimming/Occupancy sensor compatible

Application

Ideal Replacement for HID High/Low Bay Fixtures in retail applications.

Design Features

  • Black body color standard with Rounded corners. Other colors optionally available
  • Optional bladed louver
  • Total Luminaire Efficiency: 80.7% 102 cell
  • Available in both T8 and T5
  • Compact and lightweight
  • Spacing Criteria 0-Deg: 1.24, 90-Deg: 1.22
  • Factory supplied lamps are available in various CRI ratings, temperature colors and rated life
  • Ballast and wiring access without the use of tools.
  • Instant Restrike
  • Dimming/Occupancy sensor compatible
Supplier's Site

Technical Specifications

  Harris Lighting Services, Inc.
Product Category Lighting Fixtures
Product Number MFAR White Retail
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details