Harris Lighting Services, Inc. MFHID-WP

Description
Application Parking areas, entrances, walkways, underpasses, loading docks, or recreation areas. Design Features Dark Architectural Bronze body color Total Luminaire Efficiency: 63.8% UL Listed for Wet Locations Spacing Criteria 0-Deg: 1.76, 90-Deg: 1.3 Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Photo sensor compatible
Description
Application Parking areas, entrances, walkways, underpasses, loading docks, or recreation areas. Design Features Dark Architectural Bronze body color Total Luminaire Efficiency: 63.8% UL Listed for Wet Locations Spacing Criteria 0-Deg: 1.76, 90-Deg: 1.3 Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Photo sensor compatible

Suppliers

Company
Product
Description
Supplier Links
Application Parking areas, entrances, walkways, underpasses, loading docks, or recreation areas. Design Features Dark Architectural Bronze body color Total Luminaire Efficiency: 63.8% UL Listed for Wet Locations Spacing Criteria 0-Deg: 1.76, 90-Deg: 1.3 Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Photo sensor compatible

Application

Parking areas, entrances, walkways, underpasses, loading docks, or recreation areas.

Design Features

  • Dark Architectural Bronze body color
  • Total Luminaire Efficiency: 63.8%
  • UL Listed for Wet Locations
  • Spacing Criteria 0-Deg: 1.76, 90-Deg: 1.3
  • Factory supplied lamps are available in various CRI ratings, temperature colors and rated life
  • Photo sensor compatible
Supplier's Site

Technical Specifications

  Harris Lighting Services, Inc.
Product Category Lighting Fixtures
Product Number MFHID-WP
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details