Harris Lighting Services, Inc. MKSR

Description
Application Retrofit standard and industrial 4’ and 8’ strip fixtures. Design Features One piece QuickStrip construction. Reflector improves fixture efficiency; allows for de lamping Total Luminaire Efficiency: 91.5% Spacing Criteria 0-Deg: 1.2, 90-Deg:1.4 Available in both T8 and T5 Optional supplied lamps are available in various CRI ratings, temperature colors and rated life Ballast and wiring access without the use of tools. Instant Restrike Dimming/Occupancy sensor compatible
Description
Application Retrofit standard and industrial 4’ and 8’ strip fixtures. Design Features One piece QuickStrip construction. Reflector improves fixture efficiency; allows for de lamping Total Luminaire Efficiency: 91.5% Spacing Criteria 0-Deg: 1.2, 90-Deg:1.4 Available in both T8 and T5 Optional supplied lamps are available in various CRI ratings, temperature colors and rated life Ballast and wiring access without the use of tools. Instant Restrike Dimming/Occupancy sensor compatible

Suppliers

Company
Product
Description
Supplier Links
 - MKSR - Harris Lighting Services, Inc.
Green Cove Springs, FL, USA
Application Retrofit standard and industrial 4’ and 8’ strip fixtures. Design Features One piece QuickStrip construction. Reflector improves fixture efficiency; allows for de lamping Total Luminaire Efficiency: 91.5% Spacing Criteria 0-Deg: 1.2, 90-Deg:1.4 Available in both T8 and T5 Optional supplied lamps are available in various CRI ratings, temperature colors and rated life Ballast and wiring access without the use of tools. Instant Restrike Dimming/Occupancy sensor compatible

Application

Retrofit standard and industrial 4’ and 8’ strip fixtures.

Design Features

  • One piece QuickStrip construction.
  • Reflector improves fixture efficiency; allows for de lamping
  • Total Luminaire Efficiency: 91.5%
  • Spacing Criteria 0-Deg: 1.2, 90-Deg:1.4
  • Available in both T8 and T5
  • Optional supplied lamps are available in various CRI ratings, temperature colors and rated life
  • Ballast and wiring access without the use of tools.
  • Instant Restrike
  • Dimming/Occupancy sensor compatible
Supplier's Site

Technical Specifications

  Harris Lighting Services, Inc.
Product Category Lighting Fixtures
Product Number MKSR
Fixture Type Other; Linear Fluorescent - Retrofit Kits
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details