Harris Lighting Services, Inc. MFHBE

Description
Application Ideal HID High/Low Bay Replacement for cold, high dust, or lamp protected. Shown with Optional Dust Reduction Hood. Design Features Optional Hinged Lens Optional Sealed dust reduction hood Total Luminaire Efficiency: 80.7% Spacing Criteria 0-Deg: 1.3, 90-Deg:1.2 Available in both T8 and T5 Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Ballast and wiring access Ballast and wiring access without the use of tools. Instant Restrike Dimming/Occupancy sensor compatible
Description
Application Ideal HID High/Low Bay Replacement for cold, high dust, or lamp protected. Shown with Optional Dust Reduction Hood. Design Features Optional Hinged Lens Optional Sealed dust reduction hood Total Luminaire Efficiency: 80.7% Spacing Criteria 0-Deg: 1.3, 90-Deg:1.2 Available in both T8 and T5 Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Ballast and wiring access Ballast and wiring access without the use of tools. Instant Restrike Dimming/Occupancy sensor compatible

Suppliers

Company
Product
Description
Supplier Links
 - MFHBE - Harris Lighting Services, Inc.
Green Cove Springs, FL, USA
Application Ideal HID High/Low Bay Replacement for cold, high dust, or lamp protected. Shown with Optional Dust Reduction Hood. Design Features Optional Hinged Lens Optional Sealed dust reduction hood Total Luminaire Efficiency: 80.7% Spacing Criteria 0-Deg: 1.3, 90-Deg:1.2 Available in both T8 and T5 Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Ballast and wiring access Ballast and wiring access without the use of tools. Instant Restrike Dimming/Occupancy sensor compatible

Application

Ideal HID High/Low Bay Replacement for cold, high dust, or lamp protected. Shown with Optional Dust Reduction Hood.

Design Features

  • Optional Hinged Lens
  • Optional Sealed dust reduction hood
  • Total Luminaire Efficiency: 80.7%
  • Spacing Criteria 0-Deg: 1.3, 90-Deg:1.2
  • Available in both T8 and T5
  • Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Ballast and wiring access
  • Ballast and wiring access without the use of tools.
  • Instant Restrike
  • Dimming/Occupancy sensor compatible
Supplier's Site

Technical Specifications

  Harris Lighting Services, Inc.
Product Category Lighting Fixtures
Product Number MFHBE
Fixture Type Enclosure Lights
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details