Harris Lighting Services, Inc. MFIHB Induction High Bay

Description
Application Ideal replacement for energy Inefficient Metal Halide High Bay fixtures. Design Features 200 watt 100,000 hr lamp 10 year warranty on lamp and ballast Total Luminaire Efficiency: 72.5% Spacing Criteria 0-180 Deg: 1.2 Spacing Criteria 90-270 Deg: 1.14 Factory supplied lamps are available in various CRI ratings, temperature colors and rated life. Instant Restrike Occupancy sensor compatible
Description
Application Ideal replacement for energy Inefficient Metal Halide High Bay fixtures. Design Features 200 watt 100,000 hr lamp 10 year warranty on lamp and ballast Total Luminaire Efficiency: 72.5% Spacing Criteria 0-180 Deg: 1.2 Spacing Criteria 90-270 Deg: 1.14 Factory supplied lamps are available in various CRI ratings, temperature colors and rated life. Instant Restrike Occupancy sensor compatible

Suppliers

Company
Product
Description
Supplier Links
Application Ideal replacement for energy Inefficient Metal Halide High Bay fixtures. Design Features 200 watt 100,000 hr lamp 10 year warranty on lamp and ballast Total Luminaire Efficiency: 72.5% Spacing Criteria 0-180 Deg: 1.2 Spacing Criteria 90-270 Deg: 1.14 Factory supplied lamps are available in various CRI ratings, temperature colors and rated life. Instant Restrike Occupancy sensor compatible

Application

Ideal replacement for energy Inefficient Metal Halide High Bay fixtures.

Design Features

  • 200 watt 100,000 hr lamp
  • 10 year warranty on lamp and ballast
  • Total Luminaire Efficiency: 72.5%
  • Spacing Criteria 0-180 Deg: 1.2
  • Spacing Criteria 90-270 Deg: 1.14
  • Factory supplied lamps are available in various CRI ratings, temperature colors and rated life.
  • Instant Restrike
  • Occupancy sensor compatible
Supplier's Site

Technical Specifications

  Harris Lighting Services, Inc.
Product Category Lighting Fixtures
Product Number MFIHB Induction High Bay
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details