Harris Lighting Services, Inc. MFTROP

Description
Application The TROP Series 2 and 3 lamp Troffer offers the retail or office environment a highly efficient 2’ x 4’ and 2’ x 2’ fixture. This fixture delivers a wide distribution of light with significant energy savings over standard 4-lamp troffers. Design Features Total Luminaire Efficiency: 84.0% Spacing Criteria 0-Deg: 1.2, 90-Deg:1.5 Available in both T8 and T5 Optional Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Ballast and wiring access Ballast and wiring access without the use of tools. Instant Restrike Dimming/Occupancy sensor compatible
Description
Application The TROP Series 2 and 3 lamp Troffer offers the retail or office environment a highly efficient 2’ x 4’ and 2’ x 2’ fixture. This fixture delivers a wide distribution of light with significant energy savings over standard 4-lamp troffers. Design Features Total Luminaire Efficiency: 84.0% Spacing Criteria 0-Deg: 1.2, 90-Deg:1.5 Available in both T8 and T5 Optional Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Ballast and wiring access Ballast and wiring access without the use of tools. Instant Restrike Dimming/Occupancy sensor compatible

Suppliers

Company
Product
Description
Supplier Links
 - MFTROP - Harris Lighting Services, Inc.
Green Cove Springs, FL, USA
Application The TROP Series 2 and 3 lamp Troffer offers the retail or office environment a highly efficient 2’ x 4’ and 2’ x 2’ fixture. This fixture delivers a wide distribution of light with significant energy savings over standard 4-lamp troffers. Design Features Total Luminaire Efficiency: 84.0% Spacing Criteria 0-Deg: 1.2, 90-Deg:1.5 Available in both T8 and T5 Optional Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Ballast and wiring access Ballast and wiring access without the use of tools. Instant Restrike Dimming/Occupancy sensor compatible

Application

The TROP Series 2 and 3 lamp Troffer offers the retail or office environment a highly efficient 2’ x 4’ and 2’ x 2’ fixture. This fixture delivers a wide distribution of light with significant energy savings over standard 4-lamp troffers.

Design Features

  • Total Luminaire Efficiency: 84.0%
  • Spacing Criteria 0-Deg: 1.2, 90-Deg:1.5
  • Available in both T8 and T5
  • Optional Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Ballast and wiring access
  • Ballast and wiring access without the use of tools.
  • Instant Restrike
  • Dimming/Occupancy sensor compatible
Supplier's Site

Technical Specifications

  Harris Lighting Services, Inc.
Product Category Lighting Fixtures
Product Number MFTROP
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details