Harris Lighting Services, Inc. MFHID-PLL-16

Description
Application Parking areas, entrances, walkways, loading docks, or recreation areas. Design Features Anodized aluminum reflector with high efficiency and wide beam spread. Quad-Tap 120 /208 / 240 / 277v Ballast 400W Size: 16.5" square x 7" deep Factory supplied lamps are available in various CRI ratings, temperature colors and rated life. Photo sensor compatible.
Description
Application Parking areas, entrances, walkways, loading docks, or recreation areas. Design Features Anodized aluminum reflector with high efficiency and wide beam spread. Quad-Tap 120 /208 / 240 / 277v Ballast 400W Size: 16.5" square x 7" deep Factory supplied lamps are available in various CRI ratings, temperature colors and rated life. Photo sensor compatible.

Suppliers

Company
Product
Description
Supplier Links
Application Parking areas, entrances, walkways, loading docks, or recreation areas. Design Features Anodized aluminum reflector with high efficiency and wide beam spread. Quad-Tap 120 /208 / 240 / 277v Ballast 400W Size: 16.5" square x 7" deep Factory supplied lamps are available in various CRI ratings, temperature colors and rated life. Photo sensor compatible.

Application

Parking areas, entrances, walkways, loading docks, or recreation areas.

Design Features

  • Anodized aluminum reflector with high efficiency and wide beam spread.
  • Quad-Tap 120 /208 / 240 / 277v Ballast
  • 400W Size: 16.5" square x 7" deep
  • Factory supplied lamps are available in various CRI ratings, temperature colors
    and rated life.
  • Photo sensor compatible.
Supplier's Site

Technical Specifications

  Harris Lighting Services, Inc.
Product Category Lighting Fixtures
Product Number MFHID-PLL-16
Application Commercial; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details