Harris Lighting Services, Inc. MFE

Description
Design Features 2- M16 5.4w Halogen Lamps Completely self-contained. Fully automatic operation. Compact, low profile design in a neutral finish. Universal transformer for 120 or 277 VAC. Charge rate/power on LED indicator light. Push to test switch. Universal mounting plate with "EZ" Quick Connect for rapid labor saving installation. 6-volt, pure lead, maintenance-free battery. Environmentally-coat ed, solid state charger. Injection molded, V-O flame retardant, high impact, thermoplastic housing. Listed for damp location. Automatic, low voltage disconnect (LVD). Specifications Construction Maintenance free battery with ten (10) year rated life. 6 inch high red or green letters with ¾" stroke chevron indicators. Single or Dual sided. Minimum (90) minutes of emergency discharge on Battery Backup units. Operating temperature range of 10º - 40ºC. Normal power consumption less than 4 watts, including LED lamps, transformer, and electronics power requirements. White high-impact, flame rated, UV stable thermoplastic, die cast aluminum, or steel construction. Dual 120 or 277 VAC operation. UL 924 Listed and is EPA/DOE Energy Star® compliant. Options Optional Micro-controller based self diagnostic monitoring of entire unit operation, including battery, charger, transfer and lamp faults. Optional Visual service indicators, with test switch allowing a user initiated 30 minute system check. Optional Automatic battery protection (low voltage disconnect). Optional Automatic battery discharge cycles (Manual discharge is not allowed). Brownout protection circuit. Optional Automatic AC lockout.
Description
Design Features 2- M16 5.4w Halogen Lamps Completely self-contained. Fully automatic operation. Compact, low profile design in a neutral finish. Universal transformer for 120 or 277 VAC. Charge rate/power on LED indicator light. Push to test switch. Universal mounting plate with "EZ" Quick Connect for rapid labor saving installation. 6-volt, pure lead, maintenance-free battery. Environmentally-coat ed, solid state charger. Injection molded, V-O flame retardant, high impact, thermoplastic housing. Listed for damp location. Automatic, low voltage disconnect (LVD). Specifications Construction Maintenance free battery with ten (10) year rated life. 6 inch high red or green letters with ¾" stroke chevron indicators. Single or Dual sided. Minimum (90) minutes of emergency discharge on Battery Backup units. Operating temperature range of 10º - 40ºC. Normal power consumption less than 4 watts, including LED lamps, transformer, and electronics power requirements. White high-impact, flame rated, UV stable thermoplastic, die cast aluminum, or steel construction. Dual 120 or 277 VAC operation. UL 924 Listed and is EPA/DOE Energy Star® compliant. Options Optional Micro-controller based self diagnostic monitoring of entire unit operation, including battery, charger, transfer and lamp faults. Optional Visual service indicators, with test switch allowing a user initiated 30 minute system check. Optional Automatic battery protection (low voltage disconnect). Optional Automatic battery discharge cycles (Manual discharge is not allowed). Brownout protection circuit. Optional Automatic AC lockout.

Suppliers

Company
Product
Description
Supplier Links
 - MFE - Harris Lighting Services, Inc.
Green Cove Springs, FL, USA
Design Features 2- M16 5.4w Halogen Lamps Completely self-contained. Fully automatic operation. Compact, low profile design in a neutral finish. Universal transformer for 120 or 277 VAC. Charge rate/power on LED indicator light. Push to test switch. Universal mounting plate with "EZ" Quick Connect for rapid labor saving installation. 6-volt, pure lead, maintenance-free battery. Environmentally-coat ed, solid state charger. Injection molded, V-O flame retardant, high impact, thermoplastic housing. Listed for damp location. Automatic, low voltage disconnect (LVD). Specifications Construction Maintenance free battery with ten (10) year rated life. 6 inch high red or green letters with ¾" stroke chevron indicators. Single or Dual sided. Minimum (90) minutes of emergency discharge on Battery Backup units. Operating temperature range of 10º - 40ºC. Normal power consumption less than 4 watts, including LED lamps, transformer, and electronics power requirements. White high-impact, flame rated, UV stable thermoplastic, die cast aluminum, or steel construction. Dual 120 or 277 VAC operation. UL 924 Listed and is EPA/DOE Energy Star® compliant. Options Optional Micro-controller based self diagnostic monitoring of entire unit operation, including battery, charger, transfer and lamp faults. Optional Visual service indicators, with test switch allowing a user initiated 30 minute system check. Optional Automatic battery protection (low voltage disconnect). Optional Automatic battery discharge cycles (Manual discharge is not allowed). Brownout protection circuit. Optional Automatic AC lockout.

Design Features

  • 2- M16 5.4w Halogen Lamps
  • Completely self-contained.
  • Fully automatic operation.
  • Compact, low profile design in a neutral finish.
  • Universal transformer for 120 or 277 VAC.
  • Charge rate/power on LED indicator light.
  • Push to test switch.
  • Universal mounting plate with "EZ" Quick Connect for rapid labor saving installation.
  • 6-volt, pure lead, maintenance-free battery.
  • Environmentally-coated, solid state charger.
  • Injection molded, V-O flame retardant, high impact, thermoplastic housing.
  • Listed for damp location.
  • Automatic, low voltage disconnect (LVD).

Specifications

Construction

  • Maintenance free battery with ten (10) year rated life.
  • 6 inch high red or green letters with ¾" stroke chevron indicators. Single or Dual sided.
  • Minimum (90) minutes of emergency discharge on Battery Backup units.
  • Operating temperature range of 10º - 40ºC.
  • Normal power consumption less than 4 watts, including LED lamps, transformer, and electronics power requirements.
  • White high-impact, flame rated, UV stable thermoplastic, die cast aluminum, or steel construction.
  • Dual 120 or 277 VAC operation.
  • UL 924 Listed and is EPA/DOE Energy Star® compliant.

Options

  • Optional Micro-controller based self diagnostic monitoring of entire unit operation, including battery, charger, transfer and lamp faults.
  • Optional Visual service indicators, with test switch allowing a user initiated 30 minute system check.
  • Optional Automatic battery protection (low voltage disconnect).
  • Optional Automatic battery discharge cycles (Manual discharge is not allowed).
  • Brownout protection circuit.
  • Optional Automatic AC lockout.
Supplier's Site

Technical Specifications

  Harris Lighting Services, Inc.
Product Category Lighting Fixtures
Product Number MFE
Fixture Type Other; Linear Fluorescent - Exit / Emergency
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details