Harris Lighting Services, Inc. MKWW Wall Wash

Description
Application Wall Wash retrofit for existing wall wash, standard or industrial 4’ and 8’ strip fixtures. Design Features One piece Reflector/ballast cover construction. Reflector improves fixture efficiency; allows for de lamping Total Luminaire Efficiency: 88.9% Spacing Criteria 0-Deg: 1.22, 90-Deg:1.26 Available in both T8 and T5 Optional supplied lamps are available in various CRI ratings, temperature colors and rated life Ballast and wiring access without the use of tools. Instant Restrike Dimming/Occupancy sensor compatible
Description
Application Wall Wash retrofit for existing wall wash, standard or industrial 4’ and 8’ strip fixtures. Design Features One piece Reflector/ballast cover construction. Reflector improves fixture efficiency; allows for de lamping Total Luminaire Efficiency: 88.9% Spacing Criteria 0-Deg: 1.22, 90-Deg:1.26 Available in both T8 and T5 Optional supplied lamps are available in various CRI ratings, temperature colors and rated life Ballast and wiring access without the use of tools. Instant Restrike Dimming/Occupancy sensor compatible

Suppliers

Company
Product
Description
Supplier Links
Application Wall Wash retrofit for existing wall wash, standard or industrial 4’ and 8’ strip fixtures. Design Features One piece Reflector/ballast cover construction. Reflector improves fixture efficiency; allows for de lamping Total Luminaire Efficiency: 88.9% Spacing Criteria 0-Deg: 1.22, 90-Deg:1.26 Available in both T8 and T5 Optional supplied lamps are available in various CRI ratings, temperature colors and rated life Ballast and wiring access without the use of tools. Instant Restrike Dimming/Occupancy sensor compatible

Application

Wall Wash retrofit for existing wall wash, standard or industrial 4’ and 8’ strip fixtures.

Design Features

  • One piece Reflector/ballast cover construction.
  • Reflector improves fixture efficiency; allows for de lamping
  • Total Luminaire Efficiency: 88.9%
  • Spacing Criteria 0-Deg: 1.22, 90-Deg:1.26
  • Available in both T8 and T5
  • Optional supplied lamps are available in various CRI ratings, temperature colors and rated life
  • Ballast and wiring access without the use of tools.
  • Instant Restrike
  • Dimming/Occupancy sensor compatible
Supplier's Site

Technical Specifications

  Harris Lighting Services, Inc.
Product Category Lighting Fixtures
Product Number MKWW Wall Wash
Fixture Type Other; Linear Fluorescent - Retrofit Kits
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details