Harris Lighting Services, Inc. MFHID-PLL-22

Description
Application Parking areas, entrances, walkways, loading docks, or recreation areas. Design Features Anodized aluminum reflector with high efficiency and wide beam spread. Quad-Tap 120 /208 / 240 / 277v Ballast 1000W Size: 22" square x 7" deep Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Photo sensor compatible
Description
Application Parking areas, entrances, walkways, loading docks, or recreation areas. Design Features Anodized aluminum reflector with high efficiency and wide beam spread. Quad-Tap 120 /208 / 240 / 277v Ballast 1000W Size: 22" square x 7" deep Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Photo sensor compatible

Suppliers

Company
Product
Description
Supplier Links
Application Parking areas, entrances, walkways, loading docks, or recreation areas. Design Features Anodized aluminum reflector with high efficiency and wide beam spread. Quad-Tap 120 /208 / 240 / 277v Ballast 1000W Size: 22" square x 7" deep Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Photo sensor compatible

Application

Parking areas, entrances, walkways, loading docks, or recreation areas.

Design Features

  • Anodized aluminum reflector with high efficiency and wide beam spread.
  • Quad-Tap 120 /208 / 240 / 277v Ballast
  • 1000W Size: 22" square x 7" deep
  • Factory supplied lamps are available in various CRI ratings, temperature colors and rated life
  • Photo sensor compatible
Supplier's Site

Technical Specifications

  Harris Lighting Services, Inc.
Product Category Lighting Fixtures
Product Number MFHID-PLL-22
Application Commercial; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details