Harris Lighting Services, Inc. MFVC415

Description
Application Replacement for fixtures in high vapor environments. Design Features Drilling not required for installation. Easy ballast access using tabbed gear tray. Body is rated IP65 Total Luminaire Efficiency: 77.3% Spacing Criteria 0-Deg: 1.3, 90-Deg: 1.48 Available in both T8 and T5 Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Ballast and wiring access Ballast and wiring access without the use of tools. Instant Restrike Dimming/Occupancy sensor compatible
Description
Application Replacement for fixtures in high vapor environments. Design Features Drilling not required for installation. Easy ballast access using tabbed gear tray. Body is rated IP65 Total Luminaire Efficiency: 77.3% Spacing Criteria 0-Deg: 1.3, 90-Deg: 1.48 Available in both T8 and T5 Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Ballast and wiring access Ballast and wiring access without the use of tools. Instant Restrike Dimming/Occupancy sensor compatible

Suppliers

Company
Product
Description
Supplier Links
Application Replacement for fixtures in high vapor environments. Design Features Drilling not required for installation. Easy ballast access using tabbed gear tray. Body is rated IP65 Total Luminaire Efficiency: 77.3% Spacing Criteria 0-Deg: 1.3, 90-Deg: 1.48 Available in both T8 and T5 Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Ballast and wiring access Ballast and wiring access without the use of tools. Instant Restrike Dimming/Occupancy sensor compatible

Application

Replacement for fixtures in high vapor environments.

Design Features

  • Drilling not required for installation.
  • Easy ballast access using tabbed gear tray.
  • Body is rated IP65
  • Total Luminaire Efficiency: 77.3%
  • Spacing Criteria 0-Deg: 1.3, 90-Deg: 1.48
  • Available in both T8 and T5
  • Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Ballast and wiring access
  • Ballast and wiring access without the use of tools.
  • Instant Restrike
  • Dimming/Occupancy sensor compatible
Supplier's Site

Technical Specifications

  Harris Lighting Services, Inc.
Product Category Lighting Fixtures
Product Number MFVC415
Fixture Type Enclosure Lights
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details