Harris Lighting Services, Inc. MFHBT

Description
Application Ideal replacement for HID high/low bay fixtures in cold, high dust, or lamp protected environments. Design Features Ideal HID Replacement for cold, high dust, or lamp protected environments Optional hinged door and lens Total Luminaire Efficiency: 85.1% Available in both T8 and T5 Compact and lightweight Spacing Criteria 0-Deg: 1.2, 90-Deg: 1.2 Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Ballast and wiring access without the use of tools Instant Restrike Dimming/Occupancy sensor compatible
Description
Application Ideal replacement for HID high/low bay fixtures in cold, high dust, or lamp protected environments. Design Features Ideal HID Replacement for cold, high dust, or lamp protected environments Optional hinged door and lens Total Luminaire Efficiency: 85.1% Available in both T8 and T5 Compact and lightweight Spacing Criteria 0-Deg: 1.2, 90-Deg: 1.2 Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Ballast and wiring access without the use of tools Instant Restrike Dimming/Occupancy sensor compatible

Suppliers

Company
Product
Description
Supplier Links
 - MFHBT - Harris Lighting Services, Inc.
Green Cove Springs, FL, USA
Application Ideal replacement for HID high/low bay fixtures in cold, high dust, or lamp protected environments. Design Features Ideal HID Replacement for cold, high dust, or lamp protected environments Optional hinged door and lens Total Luminaire Efficiency: 85.1% Available in both T8 and T5 Compact and lightweight Spacing Criteria 0-Deg: 1.2, 90-Deg: 1.2 Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Ballast and wiring access without the use of tools Instant Restrike Dimming/Occupancy sensor compatible

Application

Ideal replacement for HID high/low bay fixtures in cold, high dust, or lamp protected environments.

Design Features

  • Ideal HID Replacement for cold, high dust, or lamp protected environments
  • Optional hinged door and lens
  • Total Luminaire Efficiency: 85.1%
  • Available in both T8 and T5
  • Compact and lightweight
  • Spacing Criteria 0-Deg: 1.2, 90-Deg: 1.2
  • Factory supplied lamps are available in various CRI ratings, temperature colors
    and rated life
  • Ballast and wiring access without the use of tools
  • Instant Restrike
  • Dimming/Occupancy sensor compatible
Supplier's Site

Technical Specifications

  Harris Lighting Services, Inc.
Product Category Lighting Fixtures
Product Number MFHBT
Fixture Type Other; Linear Fluorescent - Freezer / Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details