Harris Lighting Services, Inc. MFWW

Description
Application Ideal replacement fixture for T12 wall wash fixtures. Design Features One piece Reflector/ballast cover construction. Reflector improves fixture efficiency; allows for de lamping Total Luminaire Efficiency: 88.9% Spacing Criteria 0-Deg: 1.22, 90-Deg:1.26 Available in both T8 and T5 Optional supplied lamps are available in various CRI ratings, temperature colors and rated life Ballast and wiring access without the use of tools. Instant Restrike Dimming/Occupancy sensor compatible
Description
Application Ideal replacement fixture for T12 wall wash fixtures. Design Features One piece Reflector/ballast cover construction. Reflector improves fixture efficiency; allows for de lamping Total Luminaire Efficiency: 88.9% Spacing Criteria 0-Deg: 1.22, 90-Deg:1.26 Available in both T8 and T5 Optional supplied lamps are available in various CRI ratings, temperature colors and rated life Ballast and wiring access without the use of tools. Instant Restrike Dimming/Occupancy sensor compatible

Suppliers

Company
Product
Description
Supplier Links
 - MFWW - Harris Lighting Services, Inc.
Green Cove Springs, FL, USA
Application Ideal replacement fixture for T12 wall wash fixtures. Design Features One piece Reflector/ballast cover construction. Reflector improves fixture efficiency; allows for de lamping Total Luminaire Efficiency: 88.9% Spacing Criteria 0-Deg: 1.22, 90-Deg:1.26 Available in both T8 and T5 Optional supplied lamps are available in various CRI ratings, temperature colors and rated life Ballast and wiring access without the use of tools. Instant Restrike Dimming/Occupancy sensor compatible

Application

Ideal replacement fixture for T12 wall wash fixtures.

Design Features

  • One piece Reflector/ballast cover construction.
  • Reflector improves fixture efficiency; allows for de lamping
  • Total Luminaire Efficiency: 88.9%
  • Spacing Criteria 0-Deg: 1.22, 90-Deg:1.26
  • Available in both T8 and T5
  • Optional supplied lamps are available in various CRI ratings, temperature colors and rated life
  • Ballast and wiring access without the use of tools.
  • Instant Restrike
  • Dimming/Occupancy sensor compatible
Supplier's Site

Technical Specifications

  Harris Lighting Services, Inc.
Product Category Lighting Fixtures
Product Number MFWW
Fixture Type Other; Linear Fluorescent - Strips
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details