Harris Lighting Services, Inc. MF-WPT-26CF

Description
Application Parking areas, entrances, walkways, underpasses, loading docks, or recreation areas. Design Features Dark Architectural Bronze body color 11" tall x 6.8" wide x 5.3" deep UL Listed for Wet Locations Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Optional Photo sensor.
Description
Application Parking areas, entrances, walkways, underpasses, loading docks, or recreation areas. Design Features Dark Architectural Bronze body color 11" tall x 6.8" wide x 5.3" deep UL Listed for Wet Locations Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Optional Photo sensor.

Suppliers

Company
Product
Description
Supplier Links
Application Parking areas, entrances, walkways, underpasses, loading docks, or recreation areas. Design Features Dark Architectural Bronze body color 11" tall x 6.8" wide x 5.3" deep UL Listed for Wet Locations Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Optional Photo sensor.

Application

Parking areas, entrances, walkways, underpasses, loading docks, or recreation areas.

Design Features

  • Dark Architectural Bronze body color
  • 11" tall x 6.8" wide x 5.3" deep
  • UL Listed for Wet Locations
  • Factory supplied lamps are available in various CRI ratings, temperature colors and rated life
  • Optional Photo sensor.
Supplier's Site

Technical Specifications

  Harris Lighting Services, Inc.
Product Category Lighting Fixtures
Product Number MF-WPT-26CF
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details