Harris Lighting Services, Inc. MF-CANOPY

Description
Application Parking areas, entrances, walkways, underpasses, loading docks, or recreation areas. Design Features Dark Architectural Bronze body color Approx 9" x 9" x 7" deep UL Listed for Wet Locations Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Optional Photo sensor.
Description
Application Parking areas, entrances, walkways, underpasses, loading docks, or recreation areas. Design Features Dark Architectural Bronze body color Approx 9" x 9" x 7" deep UL Listed for Wet Locations Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Optional Photo sensor.

Suppliers

Company
Product
Description
Supplier Links
Application Parking areas, entrances, walkways, underpasses, loading docks, or recreation areas. Design Features Dark Architectural Bronze body color Approx 9" x 9" x 7" deep UL Listed for Wet Locations Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Optional Photo sensor.

Application

Parking areas, entrances, walkways, underpasses, loading docks, or recreation areas.

Design Features

  • Dark Architectural Bronze body color
  • Approx 9" x 9" x 7" deep
  • UL Listed for Wet Locations
  • Factory supplied lamps are available in various CRI ratings, temperature colors and rated life
  • Optional Photo sensor.
Supplier's Site

Technical Specifications

  Harris Lighting Services, Inc.
Product Category Lighting Fixtures
Product Number MF-CANOPY
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details