Harris Lighting Services, Inc. MKTR4214

Description
Application Retrofits 2x2 and 2x4 Recessed Troffers Lensed or Parabolic Fixtures. Design Features Total Luminaire Efficiency: 43.9% Spacing Criteria 0-Deg: 1.3 0-Deg: 1.52 Available in both T8 and T5 Optional Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Ballast and wiring access Ballast and wiring access without the use of tools. Instant Restrike Dimming/Occupancy sensor compatible
Description
Application Retrofits 2x2 and 2x4 Recessed Troffers Lensed or Parabolic Fixtures. Design Features Total Luminaire Efficiency: 43.9% Spacing Criteria 0-Deg: 1.3 0-Deg: 1.52 Available in both T8 and T5 Optional Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Ballast and wiring access Ballast and wiring access without the use of tools. Instant Restrike Dimming/Occupancy sensor compatible

Suppliers

Company
Product
Description
Supplier Links
Application Retrofits 2x2 and 2x4 Recessed Troffers Lensed or Parabolic Fixtures. Design Features Total Luminaire Efficiency: 43.9% Spacing Criteria 0-Deg: 1.3 0-Deg: 1.52 Available in both T8 and T5 Optional Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Ballast and wiring access Ballast and wiring access without the use of tools. Instant Restrike Dimming/Occupancy sensor compatible

Application

Retrofits 2x2 and 2x4 Recessed Troffers Lensed or Parabolic Fixtures.

Design Features

  • Total Luminaire Efficiency: 43.9%
  • Spacing Criteria 0-Deg: 1.3 0-Deg: 1.52
  • Available in both T8 and T5
  • Optional Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Ballast and wiring access
  • Ballast and wiring access without the use of tools.
  • Instant Restrike
  • Dimming/Occupancy sensor compatible
Supplier's Site

Technical Specifications

  Harris Lighting Services, Inc.
Product Category Lighting Fixtures
Product Number MKTR4214
Fixture Type Other; Linear Fluorescent - Retrofit Kits
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details