Harris Lighting Services, Inc. MFSR3

Description
Application Economic replacement for T12 Strip, Metal Halide, or High Pressure Sodium high/low bay fixtures. Design Features Lightweight strip design Total Luminaire Efficiency: 91.9% Spacing Criteria 0-Deg: 1.2, 90-Deg:1.4 Available in both T8 and T5 Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Ballast and wiring access without the use of tools. Instant Restrike Dimming/Occupancy sensor compatible
Description
Application Economic replacement for T12 Strip, Metal Halide, or High Pressure Sodium high/low bay fixtures. Design Features Lightweight strip design Total Luminaire Efficiency: 91.9% Spacing Criteria 0-Deg: 1.2, 90-Deg:1.4 Available in both T8 and T5 Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Ballast and wiring access without the use of tools. Instant Restrike Dimming/Occupancy sensor compatible

Suppliers

Company
Product
Description
Supplier Links
 - MFSR3 - Harris Lighting Services, Inc.
Green Cove Springs, FL, USA
Application Economic replacement for T12 Strip, Metal Halide, or High Pressure Sodium high/low bay fixtures. Design Features Lightweight strip design Total Luminaire Efficiency: 91.9% Spacing Criteria 0-Deg: 1.2, 90-Deg:1.4 Available in both T8 and T5 Factory supplied lamps are available in various CRI ratings, temperature colors and rated life Ballast and wiring access without the use of tools. Instant Restrike Dimming/Occupancy sensor compatible

Application

Economic replacement for T12 Strip, Metal Halide, or High Pressure Sodium high/low bay fixtures.

Design Features

  • Lightweight strip design
  • Total Luminaire Efficiency: 91.9%
  • Spacing Criteria 0-Deg: 1.2, 90-Deg:1.4
  • Available in both T8 and T5
  • Factory supplied lamps are available in various CRI ratings, temperature colors and rated life
  • Ballast and wiring access without the use of tools.
  • Instant Restrike
  • Dimming/Occupancy sensor compatible
Supplier's Site

Technical Specifications

  Harris Lighting Services, Inc.
Product Category Lighting Fixtures
Product Number MFSR3
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details