MilesTek Corporation Dust Cap + Eyelet Lanyard for Ruggedized Flange Mounts, w/ Electroless Nickel Finish TMK00006

Description
Lose or forget the dust cap for your Ruggedized RJ45 Jam-Nut, Flange Mount or In-line receptacle? Find replacement dust caps here. Even though the receptacles are transversely sealed, it is wise to utilize a dust cap to keep contaminants such as dust, dirt and water out of the exposed contacts of the RJ5 receptacle. Features Used to protect the exposed contacts on a ruggedized Flanges from contaminates such as dust and dirt Electroless Nickel material Designed to work with MilesTek's ECRD & ECSD and ECRH & ECSH line of ruggedized Flanges Comes with full mounting hardware including mounting bracket, O-rings and self sealing mounting screws Applications Harsh environment or outdoor use Factory network Battlefield communication systems Industrial process control Category 5e or Category 6 networks
Description
Lose or forget the dust cap for your Ruggedized RJ45 Jam-Nut, Flange Mount or In-line receptacle? Find replacement dust caps here. Even though the receptacles are transversely sealed, it is wise to utilize a dust cap to keep contaminants such as dust, dirt and water out of the exposed contacts of the RJ5 receptacle. Features Used to protect the exposed contacts on a ruggedized Flanges from contaminates such as dust and dirt Electroless Nickel material Designed to work with MilesTek's ECRD & ECSD and ECRH & ECSH line of ruggedized Flanges Comes with full mounting hardware including mounting bracket, O-rings and self sealing mounting screws Applications Harsh environment or outdoor use Factory network Battlefield communication systems Industrial process control Category 5e or Category 6 networks

Suppliers

Company
Product
Description
Supplier Links
Dust Cap + Eyelet Lanyard for Ruggedized Flange Mounts, w/ Electroless Nickel Finish - TMK00006 - MilesTek Corporation
Denton, TX, United States
Dust Cap + Eyelet Lanyard for Ruggedized Flange Mounts, w/ Electroless Nickel Finish
TMK00006
Dust Cap + Eyelet Lanyard for Ruggedized Flange Mounts, w/ Electroless Nickel Finish TMK00006
Lose or forget the dust cap for your Ruggedized RJ45 Jam-Nut, Flange Mount or In-line receptacle? Find replacement dust caps here. Even though the receptacles are transversely sealed, it is wise to utilize a dust cap to keep contaminants such as dust, dirt and water out of the exposed contacts of the RJ5 receptacle. Features Used to protect the exposed contacts on a ruggedized Flanges from contaminates such as dust and dirt Electroless Nickel material Designed to work with MilesTek's ECRD & ECSD and ECRH & ECSH line of ruggedized Flanges Comes with full mounting hardware including mounting bracket, O-rings and self sealing mounting screws Applications Harsh environment or outdoor use Factory network Battlefield communication systems Industrial process control Category 5e or Category 6 networks

Lose or forget the dust cap for your Ruggedized RJ45 Jam-Nut, Flange Mount or In-line receptacle? Find replacement dust caps here. Even though the receptacles are transversely sealed, it is wise to utilize a dust cap to keep contaminants such as dust, dirt and water out of the exposed contacts of the RJ5 receptacle.
Features

  • Used to protect the exposed contacts on a ruggedized Flanges from contaminates such as dust and dirt
  • Electroless Nickel material
  • Designed to work with MilesTek's ECRD & ECSD and ECRH & ECSH line of ruggedized Flanges
  • Comes with full mounting hardware including mounting bracket, O-rings and self sealing mounting screws

Applications

  • Harsh environment or outdoor use
  • Factory network
  • Battlefield communication systems
  • Industrial process control
  • Category 5e or Category 6 networks
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number TMK00006
Product Name Dust Cap + Eyelet Lanyard for Ruggedized Flange Mounts, w/ Electroless Nickel Finish
Connector Type Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details