These ruggedized RJ45 Flange mounts are transversely sealed for complete moisture and dust protection. MilesTek's line provides both the Flange mount and sealing gasket. Zinc-Nickel versions are available with an EMC grounding plate on both sides of the receptacle to ensure full grounding of shielded RJ45 cables sets. Flanges are available with or without dust caps.
Features
• Used to protect the exposed contacts on a ruggedized Flanges from contaminates such as dust and dirt
• Zinc-Nickel material
• Designed to work with MilesTek's line of ruggedized Flanges
Applications
• Harsh environment
• Factory network
• Battlefield communication systems
• Industrial process control
• 10/100/1000 Base-T networks
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g
| MilesTek Corporation | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | TMK00003 |
| Product Name | Dust Cap plus Eyelet Lanyard for Ruggedized Flange Mounts, Zinc-Nickel Finish |
| Connector Type | Military Connector |