These ruggedized Category 5e or Category 6 RJ45 Flange mounts are transversely sealed for complete moisture and dust protection. An IP68 rating applies even without a mated connector or dust cap! This line comes with full mounting hardware including a bracket, self-sealing mounting screws, and gasket making for an easy installation. Zinc-Nickel and Electroless Nickel versions are available with an EMC grounding plate on both sides of the receptacle to ensure full grounding of shielded RJ45 cord sets. Flanges are available with or without dust caps. Contact our technical support today to discuss your application. Features
Category 6 rated
Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating
Anodized Aluminum finish is unshielded, RoHS compliant and black in color
Comes with full mounting hardware including mounting bracket, gasket and self sealing mounting screws
Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plug as well as assemblies built using those plugs or standard RJ45's
Applications
Harsh environment or outdoor use
Factory network
Battlefield communication systems
Industrial process control
Category 5e or Category 6 networks
These ruggedized Category 5e or Category 6 RJ45 Flange mounts are transversely sealed for complete moisture and dust protection. An IP68 rating applies even without a mated connector or dust cap! This line comes with full mounting hardware including a bracket, self-sealing mounting screws, and gasket making for an easy installation. Zinc-Nickel and Electroless Nickel versions are available with an EMC grounding plate on both sides of the receptacle to ensure full grounding of shielded RJ45 cord sets. Flanges are available with or without dust caps. Contact our technical support today to discuss your application.
Features
- Category 6 rated
- Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating
- Anodized Aluminum finish is unshielded, RoHS compliant and black in color
- Comes with full mounting hardware including mounting bracket, gasket and self sealing mounting screws
- Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plug as well as assemblies built using those plugs or standard RJ45's
Applications
- Harsh environment or outdoor use
- Factory network
- Battlefield communication systems
- Industrial process control
- Category 5e or Category 6 networks