MilesTek Corporation Dust Cap + Collared Lanyard for D38999 Jam-Nuts, Electroless Nickel Finish TMK00004

Description
Lose or forget the dust cap for your Ruggedized RJ45 Jam-Nut, Flange Mount or In-line receptacle? Find replacement dust caps here. Even though the receptacles are transversely sealed, it is wise to utilize a dust cap to keep contaminants such as dust, dirt and water out of the exposed contacts of the RJ5 receptacle. Features Used to protect the exposed contacts on a ruggedized Jam-Nut from contaminates such as dust and dirt Electroless Nickel material Designed to work with MilesTek's ECRK & ECSKECRJ & ECSJ line of ruggedized Jam-Nuts Optional ECRU dust cap is available Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Applications Harsh environment or outdoor use Factory network Battlefield communication systems Industrial process control Category 5e or Category 6 networks
Description
Lose or forget the dust cap for your Ruggedized RJ45 Jam-Nut, Flange Mount or In-line receptacle? Find replacement dust caps here. Even though the receptacles are transversely sealed, it is wise to utilize a dust cap to keep contaminants such as dust, dirt and water out of the exposed contacts of the RJ5 receptacle. Features Used to protect the exposed contacts on a ruggedized Jam-Nut from contaminates such as dust and dirt Electroless Nickel material Designed to work with MilesTek's ECRK & ECSKECRJ & ECSJ line of ruggedized Jam-Nuts Optional ECRU dust cap is available Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Applications Harsh environment or outdoor use Factory network Battlefield communication systems Industrial process control Category 5e or Category 6 networks

Suppliers

Company
Product
Description
Supplier Links
Dust Cap + Collared Lanyard for D38999 Jam-Nuts, Electroless Nickel Finish - TMK00004 - MilesTek Corporation
Denton, TX, United States
Dust Cap + Collared Lanyard for D38999 Jam-Nuts, Electroless Nickel Finish
TMK00004
Dust Cap + Collared Lanyard for D38999 Jam-Nuts, Electroless Nickel Finish TMK00004
Lose or forget the dust cap for your Ruggedized RJ45 Jam-Nut, Flange Mount or In-line receptacle? Find replacement dust caps here. Even though the receptacles are transversely sealed, it is wise to utilize a dust cap to keep contaminants such as dust, dirt and water out of the exposed contacts of the RJ5 receptacle. Features Used to protect the exposed contacts on a ruggedized Jam-Nut from contaminates such as dust and dirt Electroless Nickel material Designed to work with MilesTek's ECRK & ECSKECRJ & ECSJ line of ruggedized Jam-Nuts Optional ECRU dust cap is available Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's Applications Harsh environment or outdoor use Factory network Battlefield communication systems Industrial process control Category 5e or Category 6 networks

Lose or forget the dust cap for your Ruggedized RJ45 Jam-Nut, Flange Mount or In-line receptacle? Find replacement dust caps here. Even though the receptacles are transversely sealed, it is wise to utilize a dust cap to keep contaminants such as dust, dirt and water out of the exposed contacts of the RJ5 receptacle.
Features

  • Used to protect the exposed contacts on a ruggedized Jam-Nut from contaminates such as dust and dirt
  • Electroless Nickel material
  • Designed to work with MilesTek's ECRK & ECSKECRJ & ECSJ line of ruggedized Jam-Nuts
  • Optional ECRU dust cap is available
  • Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's

Applications

  • Harsh environment or outdoor use
  • Factory network
  • Battlefield communication systems
  • Industrial process control
  • Category 5e or Category 6 networks
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number TMK00004
Product Name Dust Cap + Collared Lanyard for D38999 Jam-Nuts, Electroless Nickel Finish
Connector Type Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Contacts - 2243-1328G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 3 AWG
View Details
2 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details