MilesTek Corporation Dust Cap plus Collared Lanyard for Ruggedized Jam-Nuts, Zinc-Nickel Finish TMK00001

Description
MilesTek's D38999 transversely sealed jam-nuts are an ideal fit for situations requiring a ruggedized RJ45 jack and must fit into a D38999/24 or M83723/60 cut out with no special hardware required. A Zinc-Nickel finished version is available with an EMI grounding plate on both sides of the receptacle to ensure proper grounding for your shielded RJ45 cables. Don't see what you are looking for? Call today to discuss custom solutions for all your interconnect needs. Features • Used to protect the exposed contacts on a ruggedized Jam-Nut from contaminates such as dust and dirt • Zinc-Nickel material • Designed to work with MilesTek's line of ruggedized Flanges Applications • Harsh environment • Factory network • Battlefield communication systems • Industrial process control • 10/100/1000 Base-T networks WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek's D38999 transversely sealed jam-nuts are an ideal fit for situations requiring a ruggedized RJ45 jack and must fit into a D38999/24 or M83723/60 cut out with no special hardware required. A Zinc-Nickel finished version is available with an EMI grounding plate on both sides of the receptacle to ensure proper grounding for your shielded RJ45 cables. Don't see what you are looking for? Call today to discuss custom solutions for all your interconnect needs. Features • Used to protect the exposed contacts on a ruggedized Jam-Nut from contaminates such as dust and dirt • Zinc-Nickel material • Designed to work with MilesTek's line of ruggedized Flanges Applications • Harsh environment • Factory network • Battlefield communication systems • Industrial process control • 10/100/1000 Base-T networks WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Dust Cap plus Collared Lanyard for Ruggedized Jam-Nuts, Zinc-Nickel Finish - TMK00001 - MilesTek Corporation
Denton, TX, United States
Dust Cap plus Collared Lanyard for Ruggedized Jam-Nuts, Zinc-Nickel Finish
TMK00001
Dust Cap plus Collared Lanyard for Ruggedized Jam-Nuts, Zinc-Nickel Finish TMK00001
MilesTek's D38999 transversely sealed jam-nuts are an ideal fit for situations requiring a ruggedized RJ45 jack and must fit into a D38999/24 or M83723/60 cut out with no special hardware required. A Zinc-Nickel finished version is available with an EMI grounding plate on both sides of the receptacle to ensure proper grounding for your shielded RJ45 cables. Don't see what you are looking for? Call today to discuss custom solutions for all your interconnect needs. Features • Used to protect the exposed contacts on a ruggedized Jam-Nut from contaminates such as dust and dirt • Zinc-Nickel material • Designed to work with MilesTek's line of ruggedized Flanges Applications • Harsh environment • Factory network • Battlefield communication systems • Industrial process control • 10/100/1000 Base-T networks WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek's D38999 transversely sealed jam-nuts are an ideal fit for situations requiring a ruggedized RJ45 jack and must fit into a D38999/24 or M83723/60 cut out with no special hardware required. A Zinc-Nickel finished version is available with an EMI grounding plate on both sides of the receptacle to ensure proper grounding for your shielded RJ45 cables. Don't see what you are looking for? Call today to discuss custom solutions for all your interconnect needs.
Features
• Used to protect the exposed contacts on a ruggedized Jam-Nut from contaminates such as dust and dirt
• Zinc-Nickel material
• Designed to work with MilesTek's line of ruggedized Flanges
Applications
• Harsh environment
• Factory network
• Battlefield communication systems
• Industrial process control
• 10/100/1000 Base-T networks
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Electrical Connectors
Product Number TMK00001
Product Name Dust Cap plus Collared Lanyard for Ruggedized Jam-Nuts, Zinc-Nickel Finish
Connector Type Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190101 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-10030ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers