MilesTek's D38999 transversely sealed jam-nuts are an ideal fit for situations requiring ruggedized RJ45 hardware that must fit into a D38999/24 or M83723/60 cut out with no special hardware required. Available in Category 5e or Category 6. Zinc-Nickel and Electroless Nickel versions are available with an EMI grounding plate on both sides of the receptacle to ensure proper grounding for your shielded RJ45 cables. Don't see what you are looking for? Call today to discuss custom solutions for all your interconnect needs. Features
Category 6 rated
Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating
Zinc-Nickel finish is shielded with EMC grounding shields and is olive drab in color; Zinc-Nickel options are not RoHS compliant
Only a D38999 or M83723 hole is needed for mounting
Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's
Applications
Harsh environment or outdoor use
Factory network
Battlefield communication systems
Industrial process control
Category 5e or Category 6 networks
MilesTek's D38999 transversely sealed jam-nuts are an ideal fit for situations requiring ruggedized RJ45 hardware that must fit into a D38999/24 or M83723/60 cut out with no special hardware required. Available in Category 5e or Category 6. Zinc-Nickel and Electroless Nickel versions are available with an EMI grounding plate on both sides of the receptacle to ensure proper grounding for your shielded RJ45 cables. Don't see what you are looking for? Call today to discuss custom solutions for all your interconnect needs.
Features
- Category 6 rated
- Jacks are transversely sealed with or without mated connector or cap and maintain IP68 seal and rating
- Zinc-Nickel finish is shielded with EMC grounding shields and is olive drab in color; Zinc-Nickel options are not RoHS compliant
- Only a D38999 or M83723 hole is needed for mounting
- Ruggedized RJ45 Jacks are able to mate with MilesTek's line of Ruggedized Plugs as well as assemblies built using those plugs or standard RJ45's
Applications
- Harsh environment or outdoor use
- Factory network
- Battlefield communication systems
- Industrial process control
- Category 5e or Category 6 networks